- Material
- Shape
- Size
- Finish
- Grade
- Mfr
- Package
- Product Status
- Series
- Gauss Strength
- Operating Temperature
- Magnetization
Attribute column
Manufacturer
ALLIANCE SEMICONDUCTOR Magnets - Multi Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Size | Finish | Magnetization | Gauss Strength | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YB-013-1 Alliance | 4016 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | YB-013 | Alliance | Bulk | Active | 80°C (TA) | - | 0.335" L x 0.335" W x 0.118" H (8.50mm x 8.50mm x 3.00mm) | Chromate | Axial | 11400G, 11700G | N33 | ||
![]() YB-021-1 Alliance | 100046 |
| - | Ferrite | Rectangular | YB-021 | Alliance | Bulk | Active | - | - | 0.217" L x 0.217" W x 0.315" H (5.50mm x 5.50mm x 8.00mm) | - | Axial | 3800G, 4100G | C5 | ||
![]() YB-153-1 Alliance | 660 |
| - | Neodymium Iron Boron (NdFeB) | Round | YB-153 | Alliance | Bulk | Active | 150°C (TA) | - | 0.722" Dia x 0.132" H (18.35mm x 3.35mm) | Nickel (Ni) | Diametric | 11400G, 11700G | N33SH | ||
![]() CS-0296-4 Alliance | 5046 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.157" L x 0.118" W x 0.089" H (4.00mm x 3.00mm x 2.25mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() ALC3010 Alliance | 192 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 150°C (TA) | - | 0.12" Dia x 0.04" H (3.0mm x 1.0mm) | Epoxy | Axial | 11700G, 12200G | N35SH | ||
![]() CS-0297-15 Alliance | 5031 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.157" L x 0.197" W x 0.157" H (4.00mm x 5.00mm x 4.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() YB-062-1 Alliance | 444 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | YB-062 | Alliance | Bulk | Active | 80°C (TA) | - | 1.406" Dia x 0.197" H (35.70mm x 5.00mm) | Nickel (Ni) | Axial | 11700G, 12200G | N35 | ||
![]() ALC4040 Alliance | 395 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 150°C (TA) | - | 0.157" Dia x 0.157" H (4.00mm x 4.00mm) | Epoxy | Axial | 11800G, 12200G | N35SH | ||
![]() CS-0297-4 Alliance | 2739 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.157" L x 0.157" W x 0.089" H (4.00mm x 4.00mm x 2.25mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() ALC4020 Alliance | 329 | - | - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 150°C (TA) | - | 0.16" Dia x 0.08" H (4.0mm x 2.0mm) | Nickel (Ni) | Axial | 12600G, 12900G | N40SH | ||
![]() CS-0295-5 Alliance | 10314 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.118" L x 0.118" W x 0.098" H (3.00mm x 3.00mm x 2.50mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() CS-0296-11 Alliance | 2620 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.157" L x 0.157" W x 0.118" H (4.00mm x 4.00mm x 3.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() YB-064-1 Alliance | 43 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | YB-064 | Alliance | Bulk | Active | 100°C (TA) | - | 2.000" Dia x 0.500" H (50.80mm x 12.70mm) | Zinc | Axial | 11700G, 12200G | N35M | ||
![]() CS-0298-7 Alliance | 6016 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.197" L x 0.118" W x 0.118" H (5.00mm x 3.00mm x 3.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() ALC10060 Alliance | 91 |
| - | Samarium Cobalt (SmCo5) | Cylindrical | - | Alliance | Bulk | Active | 250°C (TA) | - | 0.394" Dia x 0.236" H (10.00mm x 6.00mm) | - | Diametric | 9500G, 10000G | S22 | ||
![]() CS-0039 Alliance | 11290 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-003 | Alliance | Bulk | Active | 140°C (TA) | - | 0.118" L x 0.118" W x 0.079" H (3.00mm x 3.00mm x 2.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() CS-0298-15 Alliance | 5016 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.197" L x 0.197" W x 0.118" H (5.00mm x 5.00mm x 3.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() YB-123-1 Alliance | 1314 |
| - | Neodymium Iron Boron (NdFeB) | Round | YB-123 | Alliance | Bulk | Active | - | - | 1.142" Dia x 0.252" H (29.00mm x 6.40mm) | Epoxy | - | 6800G, 7200G | BCN10 | ||
![]() YB-076-1 Alliance | 189 |
| - | Neodymium Iron Boron (NdFeB) | Round | YB-076 | Alliance | Bulk | Active | 150°C (TA) | - | 0.472" Dia x 0.118" H (12.00mm x 3.00mm) | Nickel (Ni) | Diametric | 12200G, 12700G | N38SH | ||
![]() ALC2020 Alliance | 481 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 150°C (TA) | - | 0.079" Dia x 0.079" H (2.00mm x 2.00mm) | Nickel (Ni) | Axial | 11800G, 12200G | N35SH |