- Material
- Shape
- Size
- Finish
- Grade
- Mfr
- Package
- Product Status
- Series
- Gauss Strength
- Operating Temperature
- Magnetization
Attribute column
Manufacturer
ALLIANCE SEMICONDUCTOR Magnets - Multi Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Size | Finish | Magnetization | Gauss Strength | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YB-011-1 Alliance | 242 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | YB-011 | Alliance | Bulk | Active | 80°C (TA) | - | 0.316" L x 0.315" W x 0.197" H (8.02mm x 8.00mm x 5.00mm) | Zinc | Axial | 10800G, 11400G | N30 | ||
![]() CS-0301-11 Alliance | 5545 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-030 | Alliance | Bulk | Active | 140°C (TA) | - | 0.197" L x 0.157" W x 0.118" H (5.00mm x 4.00mm x 3.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() YB-048-1 Alliance | 756 |
| - | Ferrite | Rectangular | YB-048 | Alliance | Bulk | Active | - | - | 2.000" L x 1.000" W x 0.374" H (50.80mm x 25.40mm x 9.50mm) | - | Axial | 3800G, 4100G | C5 | ||
![]() CS-0032 Alliance | In Stock | - | - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-003 | Alliance | Bulk | Active | 140°C (TA) | - | 0.118" L x 0.118" W x 0.089" H (3.00mm x 3.00mm x 2.25mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() CS-0300-11 Alliance | 3046 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-030 | Alliance | Bulk | Active | 140°C (TA) | - | 0.197" L x 0.197" W x 0.157" H (5.00mm x 5.00mm x 4.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() YB-066-1 Alliance | 24 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | YB-066 | Alliance | Bulk | Active | 80°C (TA) | - | 2.283" Dia x 0.404" H (58.00mm x 10.25mm) | Epoxy, Zinc | Axial | 11700G, 12200G | N35 | ||
![]() YB-039-1 Alliance | 15 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | YB-039 | Alliance | Bulk | Active | 80°C (TA) | - | 1.969" L x 0.098" W x 1.969" H (50.00mm x 2.50mm x 50.00mm) | Epoxy | - | 14100G, 14500G | N50 | ||
![]() ALC8301 Alliance | 196 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 150°C (TA) | - | 0.315" Dia x 0.118" H (8.00mm x 3.00mm) | Nickel (Ni) | Diametric | 11800G, 12200G | N35SH | ||
![]() YB-022-1 Alliance | 2226 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | YB-022 | Alliance | Bulk | Active | 80°C (TA) | - | 0.079" L x 0.079" W x 0.098" H (2.00mm x 2.00mm x 2.50mm) | - | Axial | 10800G, 11400G | N30 | ||
![]() YB-159-1 Alliance | 116 |
| - | Ferrite | Cylindrical | YB-159 | Alliance | Bulk | Active | - | - | 0.866" Dia x 1.000" H (22.00mm x 25.40mm) | - | Axial | 3800G, 4100G | C8 | ||
![]() YB-028-1 Alliance | 50001 |
| - | Ferrite | Rectangular | YB-028 | Alliance | Bulk | Active | - | - | 0.630" L x 0.472" W x 0.550" H (16.00mm x 12.00mm x 13.97mm) | - | Axial | 3800G, 4100G | C5 | ||
![]() CS-0298-9 Alliance | 2436 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.197" L x 0.138" W x 0.118" H (5.00mm x 3.50mm x 3.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() YB-078-1 Alliance | 99 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | YB-078 | Alliance | Bulk | Active | 120°C (TA) | - | 0.323" Dia x 0.500" H (8.20mm x 12.70mm) | Nickel (Ni) | Diametric | 6700G, 7200G | BCN10 | ||
![]() ALC3515 Alliance | 119 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 150°C (TA) | - | 0.138" Dia x 0.059" H (3.50mm x 1.50mm) | Nickel (Ni) | Axial | 12600G, 12900G | N40SH | ||
![]() YB-063-1 Alliance | 31 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | YB-063 | Alliance | Bulk | Active | 100°C (TA) | - | 1.000" Dia x 0.250" H (25.40mm x 6.35mm) | Epoxy, Zinc | Axial | 11700G, 12200G | N35M | ||
![]() YB-023-1 Alliance | 64019 |
| - | Ferrite | Rectangular | YB-023 | Alliance | Bulk | Active | - | - | 0.417" L x 0.417" W x 0.110" H (10.60mm x 10.60mm x 2.80mm) | - | Axial | 3800G, 4100G | C5 | ||
![]() CS-0299-3 Alliance | 4537 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-029 | Alliance | Bulk | Active | 140°C (TA) | - | 0.197" L x 0.157" W x 0.079" H (5.00mm x 4.00mm x 2.00mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() ALC5025N Alliance | 96 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 150°C (TA) | - | 0.197" Dia x 0.098" H (5.00mm x 2.50mm) | Nickel (Ni) | Diametric | 11800G, 12200G | N35SH | ||
![]() CS-0314-9 Alliance | 7540 |
| - | Neodymium Iron Boron (NdFeB) | Rectangular | CS-031 | Alliance | Bulk | Active | 140°C (TA) | - | 0.394" L x 0.217" W x 0.138" H (10.00mm x 5.50mm x 3.50mm) | - | Axial | 13000G, 13500G | N44H | ||
![]() ALC5025T Alliance | 780 |
| - | Neodymium Iron Boron (NdFeB) | Cylindrical | - | Alliance | Bulk | Active | 80°C (TA) | - | 0.197" Dia x 0.098" H (5.00mm x 2.50mm) | Nickel (Ni) | Axial | 11700G, 12200G | N35 |