- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Materials
- Features
- Housing Material
- Ingress Protection
- LED Color
- Mfr
- Mounting Type
- Number of Ports
- Number of Positions/Contacts
Attribute column
Manufacturer
Allied Components Modular Connectors - Jacks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination | Connector Type | Number of Rows | Orientation | Shielding | Ingress Protection | Contact Finish | Number of Ports | Number of Positions/Contacts | LED Color | Tab Direction | Features | Contact Finish Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARV14NM-4664I Allied Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT) | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | Jack | 1 | Vertical | Unshielded | - | Gold | 4 | 8p8c (RJ45, Ethernet) | Yellow - Green | User Selectable | - | 6.00µin (0.152µm) | - | ||
![]() AR11NM-4722I Allied Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT) | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | Jack | 1 | 90° Angle (Right) | Shielded | - | Gold | 1 | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | - | 6.00µin (0.152µm) | Cat6a | ||
![]() AR24NM-4670 Allied Components | In Stock | - | - | Through Hole | Thermoplastic | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | Jack | 2 | 90° Angle (Right) | Shielded, EMI Finger | - | Gold | 8 | 8p8c (RJ45, Ethernet) | Green - Yellow | Up and Down | - | 30.0µin (0.76µm) | - | ||
![]() AR11NM-4673I Allied Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT) | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | Jack | 1 | 90° Angle (Right) | Unshielded | - | Gold | 1 | 8p8c (RJ45, Ethernet) | Green - Yellow | Up | - | 3.00µin (0.076µm) | - | ||
![]() AR24NM-4669I Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | Jack | 2 | 90° Angle (Right) | Shielded, EMI Finger | - | Gold | 8 | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up and Down | - | 50.0µin (1.27µm) | - | ||
![]() AR14NM-4455I Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | Jack | 1 | 90° Angle (Right) | Shielded, EMI Finger | - | Gold | 4 | 8p8c (RJ45, Ethernet) | Green, Yellow - Green, Yellow | Down | - | 50.0µin (1.27µm) | - | ||
![]() ARV11NM-4719I Allied Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT) | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | Jack | 1 | Vertical | Unshielded | - | Tin | 1 | 8p8c (RJ45, Ethernet) | Yellow, Green | User Selectable | - | - | - | ||
![]() AR11NM-4713 Allied Components | In Stock | - | - | Through Hole | Thermoplastic | - | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | Jack | 1 | 90° Angle (Right) | Unshielded | - | Gold | 1 | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up | - | - | - | ||
![]() ARV11NM-4727 Allied Components | In Stock | - | - | Through Hole | Thermoplastic | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | Jack | 1 | Vertical | Unshielded | - | Gold | 1 | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | - | - | ||
![]() ARV11NM-4497 Allied Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | Jack | 1 | Vertical | Unshielded | - | Gold | 1 | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | - | - | ||
![]() AR24NM-4666I Allied Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT) | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | Jack | 2 | 90° Angle (Right) | Shielded, EMI Finger | - | Gold | 8 | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up and Down | - | - | - | ||
![]() ARV14NM-4663I Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | Jack | 1 | Vertical | Unshielded | - | Gold | 4 | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | 50.0µin (1.27µm) | - | ||
![]() ARV14NM-4665I Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | Jack | 1 | Vertical | Shielded | - | Gold | 4 | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | 50.0µin (1.27µm) | - | ||
![]() AR21NM-4474I Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | Jack | 2 | 90° Angle (Right) | Shielded, EMI Finger | - | Gold | 2 | 8p8c (RJ45, Ethernet) | Green, Yellow - Green, Yellow | Up and Down | - | 50.0µin (1.27µm) | - | ||
![]() AR21NM-4644I Allied Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | Jack | 2 | 90° Angle (Right) | Unshielded | - | Gold | 2 | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Up and Down | - | - | - | ||
![]() AR11NM-4637I Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | Jack | 1 | 90° Angle (Right) | Shielded, EMI Finger | - | Gold | 1 | 8p8c (RJ45, Ethernet) | Yellow - Green | Up | - | 50.0µin (1.27µm) | - |