- Applications
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Features
- Height Above Board
- Housing Material
- LED Color
- Mfr
- Mounting Type
- Number of Cores per Jack
- Number of Ports
Attribute column
Manufacturer
Allied Components Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Shield Material | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination | Connector Type | Applications | Number of Rows | Orientation | Shielding | Contact Finish | Number of Ports | LED Color | Tab Direction | Number of Cores per Jack | Features | Contact Finish Thickness | Height Above Board |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR11-4647 Allied Components | In Stock | - | - | Through Hole | Thermoplastic | Copper Alloy | Copper Alloy | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100/1000 Base-T | 1 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 1 | Green - Yellow | Up | 8 | Board Guide | 6.00µin (0.152µm) | 0.531 (13.49mm) | ||
![]() AR11-3876 Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6; Polyester, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100 Base-T | 1 | 90° Angle (Right) | Shielded, EMI Finger | Nickel | 1 | Does Not Contain LED | Down | 4 | Board Lock | 40.0µin (1.02µm) | 0.535 (13.60mm) | ||
![]() AR11-4391I Allied Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100 Base-T | 1 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 1 | Green - Yellow | Up | 4 | Board Lock | 6.00µin (0.152µm) | 0.530 (13.45mm) | ||
![]() AR11-4090I Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100 Base-T | 1 | 90° Angle (Right) | Shielded, EMI Finger | Nickel | 1 | Does Not Contain LED | Down | 4 | Board Lock | 40.0µin (1.02µm) | 0.535 (13.60mm) | ||
![]() ARV11-3824I Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6; Polyester, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100/1000 Base-T | 1 | Vertical | Shielded | Nickel | 1 | Does Not Contain LED | User Selectable | 8 | Board Lock | 40.0µin (1.02µm) | 0.673 (17.10mm) | ||
![]() AR11-3701 Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100 Base-T | 1 | 90° Angle (Right) | Shielded | Nickel | 1 | Does Not Contain LED | Down | 4 | Board Lock | 40.0µin (1.02µm) | 0.535 (13.60mm) | ||
![]() AR11-3780I Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100 Base-T | 1 | 90° Angle (Right) | Shielded, EMI Finger | Nickel | 1 | Green - Yellow | Up | 4 | Board Lock | 40.0µin (1.02µm) | 0.535 (13.59mm) | ||
![]() AR14-3916 Allied Components | In Stock | - | - | Through Hole | Thermoplastic | Brass | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100/1000 Base-T | 1 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 4 | Green - Green | Up | 8 | Board Guide | 6.00µin (0.152µm) | 0.553 (14.04mm) | ||
![]() AR12-3830I Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100 Base-T | 1 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 2 | Green - Yellow | Down | 4 | Board Lock | 6.00µin (0.152µm) | 0.531 (13.49mm) | ||
![]() ARSM11-4195 Allied Components | In Stock | - | - | Surface Mount | Thermoplastic | Copper Alloy | Copper Alloy | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100 Base-T | 1 | 90° Angle (Right) | Shielded | Gold | 1 | Does Not Contain LED | Down | 4 | Board Guide, Solder Retention | 6.00µin (0.152µm) | 0.535 (13.59mm) | ||
![]() ARSM11-3878I Allied Components | In Stock | - | - | Surface Mount | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100/1000 Base-T | 1 | 90° Angle (Right) | Shielded | Nickel | 1 | Does Not Contain LED | Up | 8 | Solder Retention | 30.0µin (0.76µm) | 0.549 (13.95mm) | ||
![]() AR11-3827I Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | - | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100/1000 Base-T | 1 | 90° Angle (Right) | Shielded, EMI Finger | Nickel | 1 | Green - Yellow | Down | 8 | Board Lock | 40.0µin (1.02µm) | 0.535 (13.59mm) | ||
![]() AR24-4726I Allied Components | In Stock | - | - | Through Hole | Thermoplastic | Copper Alloy | Copper Alloy | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100/1000 Base-T, AutoMDIX | 2 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 8 | Green - Green | Up and Down | 8 | Board Guide | 6.00µin (0.152µm) | 1.015 (25.78mm) | ||
![]() AR11-4077I Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100 Base-T | 1 | 90° Angle (Right) | Shielded | Nickel | 1 | Orange, Green - Yellow | Up | 4 | Board Lock | 40.0µin (1.02µm) | 0.535 (13.60mm) | ||
![]() AR11-4027I Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6; Polyester, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100/1000 Base-T | 1 | 90° Angle (Right) | Shielded, EMI Finger | Nickel | 1 | Green, Orange - Yellow | Up | 8 | Board Lock | 40.0µin (1.02µm) | 0.531 (13.50mm) | ||
![]() AR24-4578I Allied Components | In Stock | - | - | Through Hole | Thermoplastic | Copper Alloy | Copper Alloy | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 2.5k Base-T, AutoMDIX, Power over Ethernet (PoE++) | 2 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 8 | Green - Green | Up and Down | 10 | Board Guide | 6.00µin (0.152µm) | 1.015 (25.79mm) | ||
![]() AR11-4183I Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6; Polyester, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | AR11 | Solder | RJ45 | 10/100 Base-T | 1 | 90° Angle (Right) | Shielded, EMI Finger | Nickel | 1 | Yellow, Green - Green | Down | 4 | Board Lock | 40.0µin (1.02µm) | 0.535 (13.60mm) | ||
![]() ARSM11-3652I Allied Components | In Stock | - | - | Surface Mount | Polyester, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100 Base-T | 1 | 90° Angle (Right) | Shielded | Nickel | 1 | Yellow - Green | Up | 4 | Solder Retention | 40.0µin (1.02µm) | 0.549 (13.95mm) | ||
![]() ARV11-4369I Allied Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100 Base-T, AutoMDIX | 1 | Vertical | Unshielded | Gold | 1 | Green - Yellow | User Selectable | 4 | Board Guide | 6.00µin (0.152µm) | 0.654 (16.61mm) | ||
![]() ARV11-4010 Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE) | 1 | Vertical | Unshielded | Gold | 1 | Green - Orange | User Selectable | 4 | Board Guide | 6.00µin (0.152µm) | 0.906 (23.00mm) |