- Applications
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Features
- Height Above Board
- Housing Material
- LED Color
- Mfr
- Mounting Type
- Number of Cores per Jack
- Number of Ports
Attribute column
Manufacturer
Allied Components Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Shield Material | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination | Connector Type | Applications | Number of Rows | Orientation | Shielding | Contact Finish | Number of Ports | LED Color | Tab Direction | Number of Cores per Jack | Features | Contact Finish Thickness | Height Above Board |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR21-3952I Allied Components | In Stock | - | - | Through Hole | Thermoplastic | Copper Alloy | Copper Alloy | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100 Base-T | 2 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 2 | Green - Green | Up and Down | 4 | Board Guide | 6.00µin (0.152µm) | 1.059 (26.90mm) | ||
![]() AR1USB2-4523 Allied Components | In Stock | - | - | Through Hole | Thermoplastic | Copper Alloy | Copper Alloy | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 with USB A, Dual | 10/100/1000 Base-T, AutoMDIX | 1 | 90° Angle (Right) | Shielded | Gold | 1 | Green, Orange - Green | Up | 8 | Board Lock | 6.00µin (0.152µm) | 1.220 (31.00mm) | ||
![]() ARV11-4102 Allied Components | In Stock | - | - | Through Hole | Thermoplastic | Brass | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100 Base-T, AutoMDIX | 1 | Vertical | Unshielded | Gold | 1 | Green - Green | User Selectable | 8 | Board Guide | 30.0µin (0.76µm) | 0.665 (16.90mm) | ||
![]() ARLP11-4100 Allied Components | In Stock | - | - | Through Hole | Thermoplastic | Brass | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100/1000 Base-T, AutoMDIX | 1 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 1 | Green, Orange - Yellow | Up | 8 | Board Guide | 6.00µin (0.152µm) | 0.445 (11.30mm) | ||
![]() ARV11-4500I Allied Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Copper Alloy | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100 Base-T, AutoMDIX | 1 | Vertical | Unshielded | Gold | 1 | Does Not Contain LED | User Selectable | 4 | Board Guide | 6.00µin (0.152µm) | 0.654 (16.61mm) | ||
![]() AR11-4183I Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6; Polyester, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | AR11 | Solder | RJ45 | 10/100 Base-T | 1 | 90° Angle (Right) | Shielded, EMI Finger | Nickel | 1 | Yellow, Green - Green | Down | 4 | Board Lock | 40.0µin (1.02µm) | 0.535 (13.60mm) | ||
![]() AR11-4224I Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100 Base-T | 1 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 1 | Green - Yellow | Up | 5 | Board Lock | 50.0µin (1.27µm) | 0.531 (13.50mm) | ||
![]() AR11-4515 Allied Components | In Stock | - | - | Through Hole | Thermoplastic | Stainless Steel | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100/1000 Base-T, AutoMDIX | 1 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 1 | Green - Yellow | Down | 8 | Board Guide | 6.00µin (0.152µm) | 0.524 (13.31mm) | ||
![]() AR11-4456 Allied Components | In Stock | - | - | Through Hole | Thermoplastic | Brass | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10G Base-T, AutoMDIX | 1 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 1 | Does Not Contain LED | Down | 8 | Board Guide | 50.0µin (1.27µm) | 0.469 (11.92mm) | ||
![]() AR21-4538I Allied Components | In Stock | - | - | Through Hole | Thermoplastic | Copper Alloy | Copper Alloy | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100/1000 Base-T, AutoMDIX | 2 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 2 | Yellow - Green | Up and Down | 8 | Board Guide | 6.00µin (0.152µm) | 1.059 (26.90mm) | ||
![]() ARA009-3252I Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100 Base-T | 1 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 1 | Green - Yellow | Down | 4 | Board Lock | 6.00µin (0.152µm) | 0.535 (13.60mm) | ||
![]() ARV11-4369I Allied Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100 Base-T, AutoMDIX | 1 | Vertical | Unshielded | Gold | 1 | Green - Yellow | User Selectable | 4 | Board Guide | 6.00µin (0.152µm) | 0.654 (16.61mm) | ||
![]() ARV11-4010 Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE) | 1 | Vertical | Unshielded | Gold | 1 | Green - Orange | User Selectable | 4 | Board Guide | 6.00µin (0.152µm) | 0.906 (23.00mm) | ||
![]() ARV11-4436I Allied Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100/1000 Base-T, AutoMDIX | 1 | Vertical | Unshielded | Gold | 1 | Green, Orange - Green | User Selectable | 8 | Board Guide | 6.00µin (0.152µm) | 0.654 (16.61mm) | ||
![]() ARV11-4101 Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100/1000 Base-T, AutoMDIX | 1 | Vertical | Unshielded | Gold | 1 | Green - Yellow | User Selectable | 8 | Board Guide | 30.0µin (0.76µm) | 0.673 (17.10mm) | ||
![]() ARA009-0212-00S Allied Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT) | Brass | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100 Base-T, AutoMDIX | 1 | 90° Angle (Right) | Shielded | Gold | 1 | Green - Yellow | Down | 4 | Board Guide | 6.00µin (0.152µm) | 0.531 (13.49mm) | ||
![]() AR11-3757I Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100 Base-T, AutoMDIX | 1 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 1 | Green - Yellow | Down | 4 | Board Lock | 6.00µin (0.152µm) | 0.535 (13.60mm) | ||
![]() AR11-4527I Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100 Base-T, AutoMDIX | 1 | 90° Angle (Right) | Shielded | Gold | 1 | Does Not Contain LED | Up | 4 | Board Lock | 30.0µin (0.76µm) | 0.535 (13.59mm) | ||
![]() AR11-4008 Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100 Base-T, AutoMDIX | 1 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 1 | Green - Yellow | Down | 4 | Board Lock | 15.0µin (0.38µm) | 0.535 (13.60mm) | ||
![]() AR11-4390I Allied Components | In Stock | - | - | Through Hole | Thermoplastic | Copper Alloy | Copper Alloy | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100/1000 Base-T, AutoMDIX | 1 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 1 | Green - Yellow | Up | 8 | Board Guide | 6.00µin (0.152µm) | 0.531 (13.50mm) |