- Applications
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Features
- Height Above Board
- Housing Material
- LED Color
- Mfr
- Mounting Type
- Number of Cores per Jack
- Number of Ports
Attribute column
Manufacturer
Allied Components Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Shield Material | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination | Connector Type | Applications | Number of Rows | Orientation | Shielding | Contact Finish | Number of Ports | LED Color | Tab Direction | Number of Cores per Jack | Features | Contact Finish Thickness | Height Above Board |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR11-3716 Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100 Base-T | 1 | 90° Angle (Right) | Shielded, EMI Finger | Nickel | 1 | Green - Yellow | Down | 4 | Board Lock | 40.0µin (1.02µm) | 0.535 (13.60mm) | ||
![]() AR14-3921I Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | - | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100/1000 Base-T | 1 | 90° Angle (Right) | Shielded | Nickel | 4 | Green - Yellow | Down | 8 | Board Lock | 30.0µin (0.76µm) | 0.543 (13.80mm) | ||
![]() ARV11-4514 Allied Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Copper Alloy | Copper Alloy | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100 Base-T | 1 | Vertical | Shielded | Gold | 1 | Green - Yellow | User Selectable | 8 | Board Lock | 6.00µin (0.152µm) | 0.659 (16.74mm) | ||
![]() AR11-4511I Allied Components | In Stock | - | - | Through Hole | Polyamide (PA46), Nylon 4/6, Glass Filled | Brass | - | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100/1000 Base-T | 1 | 90° Angle (Right) | Shielded, EMI Finger | Tin | 1 | Green - Yellow | Up | 8 | Board Guide | - | 0.531 (13.49mm) | ||
![]() AR11-4357I Allied Components | In Stock | - | - | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100/1000 Base-T | 1 | 90° Angle (Right) | Shielded, EMI Finger | Nickel | 1 | Does Not Contain LED | Down | 8 | Board Lock | 30.0µin (0.76µm) | 0.535 (13.60mm) | ||
![]() AR11-3837 Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6; Polyester, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100 Base-T | 1 | 90° Angle (Right) | Shielded | Nickel | 1 | Green - Yellow | Up | 4 | Board Lock | 30.0µin (0.76µm) | 0.531 (13.50mm) | ||
![]() AR11-4048 Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6; Polyester, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100 Base-T | 1 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 1 | Green, Orange - Yellow | Up | 4 | Board Guide | 30.0µin (0.76µm) | 0.445 (11.30mm) | ||
![]() AR21-4237I Allied Components | In Stock | - | - | Through Hole | Thermoplastic | Copper Alloy | Copper Alloy | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100 Base-T | 2 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 2 | Green - Yellow | Up and Down | 4 | Board Guide | 6.00µin (0.152µm) | 1.059 (26.90mm) | ||
![]() ARLP11-4466I Allied Components | In Stock | - | - | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10 Base-T | 1 | 90° Angle (Right) | Shielded, EMI Finger | Nickel | 1 | Does Not Contain LED | Down | 8 | Board Guide | 30.0µin (0.76µm) | 0.445 (11.30mm) | ||
![]() ARSM11-4707I Allied Components | In Stock | - | - | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | Steel (SUS) | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100 Base-T | 1 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 1 | Yellow - Green | Up | 4 | Board Guide | 6.00µin (0.152µm) | 0.536 (13.61mm) | ||
![]() ARLP11-3647 Allied Components | In Stock | - | - | Board Edge, Cutout; Surface Mount | Polyamide (PA66), Nylon 6/6; Polyester, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100 Base-T | 1 | 90° Angle (Right) | Shielded | Nickel | 1 | Does Not Contain LED | Up | 4 | Board Guide | 40.0µin (1.02µm) | 0.445 (11.30mm) | ||
![]() AR11-3720I Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6; Polyester, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100 Base-T | 1 | 90° Angle (Right) | Shielded, EMI Finger | Nickel | 1 | Green - Yellow | Up | 4 | Board Lock | 40.0µin (1.02µm) | 0.535 (13.60mm) | ||
![]() AR21-4159 Allied Components | In Stock | - | - | Through Hole | Thermoplastic | Brass | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100/1000 Base-T | 2 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 2 | Green, Yellow - Green, Yellow | Up and Down | 8 | Board Guide | 15.0µin (0.38µm) | 1.040 (26.42mm) | ||
![]() ARB537-014501I Allied Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT) | Copper Alloy | Copper Alloy | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100/1000 Base-T | 2 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 4 | Green, Yellow - Green, Yellow | Up and Down | 8 | Board Lock | 6.00µin (0.152µm) | 1.015 (25.79mm) | ||
![]() AR11-4185I Allied Components | In Stock | - | - | Through Hole | Thermoplastic, Glass Filled | Steel (SUS) | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100/1000 Base-T | 1 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 1 | Green, Yellow - Green, Yellow | Up | 8 | Board Lock | 30.0µin (0.76µm) | - | ||
![]() ARV11-4292 Allied Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Stainless Steel | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100 Base-T, AutoMDIX | 1 | Vertical | Shielded | Gold | 1 | Green, Red - Green, Red | User Selectable | 4 | Board Guide | 6.00µin (0.152µm) | 2.97 ~ 3.02 (75.40mm ~ 76.60mm) | ||
![]() ARV11-4311 Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100 Base-T | 1 | Vertical | Shielded | Nickel | 1 | Green - Yellow | User Selectable | 4 | Board Lock | 30.0µin (0.76µm) | 0.673 (17.10mm) | ||
![]() AR21-4532 Allied Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Copper Alloy | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | AR11 | Solder | RJ45 | 10/100/1000 Base-T, AutoMDIX | 2 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 2 | Green, Yellow - Green, Yellow | Up and Down | 12 | Board Guide | 6.00µin (0.152µm) | 0.984 (25.00mm) | ||
![]() AR11-3739 Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100 Base-T | 1 | 90° Angle (Right) | Shielded, EMI Finger | Nickel | 1 | Does Not Contain LED | Down | 4 | Board Lock | 40.0µin (1.02µm) | 0.535 (13.60mm) | ||
![]() ARV11-4495I Allied Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Copper Alloy | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100 Base-T, AutoMDIX | 1 | Vertical | Unshielded | Gold | 1 | Yellow - Green | User Selectable | 4 | Board Guide | 6.00µin (0.152µm) | 0.654 (16.61mm) |