- Applications
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Features
- Height Above Board
- Housing Material
- LED Color
- Mfr
- Mounting Type
- Number of Cores per Jack
- Number of Ports
Attribute column
Manufacturer
Allied Components Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Shield Material | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination | Connector Type | Applications | Number of Rows | Orientation | Shielding | Contact Finish | Number of Ports | LED Color | Tab Direction | Number of Cores per Jack | Features | Contact Finish Thickness | Height Above Board |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR21-4186 Allied Components | In Stock | - | - | Through Hole | Thermoplastic | Copper Alloy | Copper Alloy | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100/1000 Base-T, AutoMDIX | 2 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 2 | Green, Yellow - Yellow, Green | Up and Down | 8 | Board Lock | 6.00µin (0.152µm) | 0.996 (25.30mm) | ||
![]() AR11-4454I Allied Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Stainless Steel | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100/1000 Base-T, AutoMDIX | 1 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 1 | Green, Yellow - Green, Yellow | Down | 12 | Board Guide | 6.00µin (0.152µm) | 0.524 (13.30mm) | ||
![]() AR11-4521 Allied Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Stainless Steel | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100 Base-T, AutoMDIX | 1 | 90° Angle (Right) | Shielded | Gold | 1 | Yellow - Green | Up | 4 | Board Lock | 6.00µin (0.152µm) | 0.530 (13.46mm) | ||
![]() AR11-4310IR Allied Components | In Stock | - | - | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE) | 1 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 1 | Green - Yellow | Down | 4 | Board Lock | 30.0µin (0.76µm) | 0.535 (13.60mm) | ||
![]() AR11-3913I Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100 Base-T, AutoMDIX | 1 | 90° Angle (Right) | Shielded | Gold | 1 | Green - Yellow | Up | 4 | Board Lock | 6.00µin (0.152µm) | 0.531 (13.50mm) | ||
![]() AR11-4296I Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100 Base-T, AutoMDIX | 1 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 1 | Green - Yellow | Down | 4 | Board Lock | 15.0µin (0.38µm) | 0.535 (13.60mm) | ||
![]() AR11-4325 Allied Components | In Stock | - | - | Through Hole | Thermoplastic | Copper Alloy | Copper Alloy | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100/1000 Base-T, AutoMDIX | 1 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 1 | Green - Green | Up | 8 | Board Guide | 6.00µin (0.152µm) | 0.531 (13.50mm) | ||
![]() ARLP11-4723I Allied Components | In Stock | - | - | Through Hole | Liquid Crystal Polymer (LCP) | Brass | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10G Base-T, AutoMDIX | 1 | 90° Angle (Right) | Unshielded | Gold | 1 | Green, Yellow - Green | Down | 8 | Board Guide | 50.0µin (1.27µm) | 0.445 (11.30mm) | ||
![]() AR11-4179I Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100/1000 Base-T, AutoMDIX | 1 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 1 | Yellow - Yellow | Down | 8 | Board Lock | 30.0µin (0.76µm) | 0.535 (13.60mm) | ||
![]() AR11-4299 Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100/1000 Base-T, AutoMDIX | 1 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 1 | Green - Green | Down | 8 | Board Lock | 6.00µin (0.152µm) | 0.535 (13.60mm) | ||
![]() ARV11-4519 Allied Components | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Stainless Steel | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100 Base-T, AutoMDIX | 1 | Vertical | Unshielded | Gold | 1 | Green - Green | User Selectable | 4 | Board Guide | 6.00µin (0.152µm) | 0.654 (16.61mm) | ||
![]() ARLP11-4178 Allied Components | In Stock | - | - | Through Hole | Thermoplastic | Brass | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100/1000 Base-T, AutoMDIX | 1 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 1 | Green, Orange - Yellow | Up | 8 | Board Guide | 30.0µin (0.76µm) | 0.445 (11.30mm) | ||
![]() ARA502-1122S Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100/1000 Base-T, AutoMDIX | 1 | 90° Angle (Right) | Unshielded | Gold | 1 | Green - Yellow | Down | 8 | Board Guide | 6.00µin (0.152µm) | 0.535 (13.60mm) | ||
![]() AR0017-3630 Allied Components | In Stock | - | - | Through Hole | Thermoplastic | Copper Alloy | Copper Alloy | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100 Base-T, AutoMDIX | 1 | 90° Angle (Right) | Unshielded | Gold | 1 | Green - Yellow | Down | 4 | Board Guide | 6.00µin (0.152µm) | 0.528 (13.40mm) | ||
![]() AR11-4511I Allied Components | In Stock | - | - | Through Hole | Polyamide (PA46), Nylon 4/6, Glass Filled | Brass | - | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100/1000 Base-T | 1 | 90° Angle (Right) | Shielded, EMI Finger | Tin | 1 | Green - Yellow | Up | 8 | Board Guide | - | 0.531 (13.49mm) | ||
![]() AR11-3837 Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6; Polyester, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100 Base-T | 1 | 90° Angle (Right) | Shielded | Nickel | 1 | Green - Yellow | Up | 4 | Board Lock | 30.0µin (0.76µm) | 0.531 (13.50mm) | ||
![]() AR11-4357I Allied Components | In Stock | - | - | Through Hole | Liquid Crystal Polymer (LCP), Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100/1000 Base-T | 1 | 90° Angle (Right) | Shielded, EMI Finger | Nickel | 1 | Does Not Contain LED | Down | 8 | Board Lock | 30.0µin (0.76µm) | 0.535 (13.60mm) | ||
![]() ARLP11-3647 Allied Components | In Stock | - | - | Board Edge, Cutout; Surface Mount | Polyamide (PA66), Nylon 6/6; Polyester, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100 Base-T | 1 | 90° Angle (Right) | Shielded | Nickel | 1 | Does Not Contain LED | Up | 4 | Board Guide | 40.0µin (1.02µm) | 0.445 (11.30mm) | ||
![]() AR11-3720I Allied Components | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6; Polyester, Glass Filled | Brass | Phosphor Bronze | Allied Components International | Tray | Active | -40°C ~ 85°C | - | Solder | RJ45 | 10/100 Base-T | 1 | 90° Angle (Right) | Shielded, EMI Finger | Nickel | 1 | Green - Yellow | Up | 4 | Board Lock | 40.0µin (1.02µm) | 0.535 (13.60mm) | ||
![]() AR21-4159 Allied Components | In Stock | - | - | Through Hole | Thermoplastic | Brass | Phosphor Bronze | Allied Components International | Tray | Active | 0°C ~ 70°C | - | Solder | RJ45 | 10/100/1000 Base-T | 2 | 90° Angle (Right) | Shielded, EMI Finger | Gold | 2 | Green, Yellow - Green, Yellow | Up and Down | 8 | Board Guide | 15.0µin (0.38µm) | 1.040 (26.42mm) |