- Current Rating (Max)
- DC Resistance (DCR) (Max)
- Features
- Impedance @ Frequency
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Allied Components Ferrite Beads and Chips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Current Rating | Case Code (Metric) | Filter Type | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Impedance @ Frequency | Features | Height (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCB05-501-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | 1.2 A | 0603 | Power Line | 1 | 150mOhm | 1.2A | 500 Ohms @ 100 MHz | - | 0.039" (1.00mm) | - | ||
![]() HCB10-300-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.079" L x 0.049" W (2.01mm x 1.24mm) | 4 A | - | Power Line | 1 | 20mOhm | 4A | 30 Ohms @ 100 MHz | - | - | - | ||
![]() HCB03-600-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | - | - | Power Line | 1 | 75mOhm | 1.5A | 60 Ohms @ 100 MHz | - | 0.024" (0.60mm) | - | ||
![]() HCB10-221-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.079" L x 0.049" W (2.01mm x 1.24mm) | 2 A | - | Power Line | 1 | 80mOhm | 2A | 220 Ohms @ 100 MHz | - | - | - | ||
![]() HCB05-121-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | 2.5 A | 0603 | Power Line | 1 | 80mOhm | 2.5A | 120 Ohms @ 100 MHz | - | 0.039" (1.00mm) | - | ||
![]() HCB10-390-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.079" L x 0.049" W (2.01mm x 1.24mm) | 3 A | - | Power Line | 1 | 20mOhm | 3A | 39 Ohms @ 100 MHz | - | - | - | ||
![]() HCB10-331-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.079" L x 0.049" W (2.01mm x 1.24mm) | 2 A | - | Power Line | 1 | 80mOhm | 2A | 330 Ohms @ 100 MHz | - | - | - | ||
![]() MLB03-060-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | MLB03 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | - | - | - | 1 | 50mOhm | 500mA | 6 Ohms @ 100 MHz | - | 0.024" (0.60mm) | - | ||
![]() MLB03-241-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | MLB03 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | - | - | - | 1 | 500mOhm | 300mA | 240 Ohms @ 100 MHz | - | 0.024" (0.60mm) | - | ||
![]() MLB10-151-RC Allied Components International | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MLB10 | 0.079" L x 0.049" W (2.00mm x 1.25mm) | - | - | - | 1 | 200mOhm | 800mA | 150 Ohms @ 100 MHz | - | 0.043" (1.10mm) | - | ||
![]() MLB03-481-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | MLB03 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | - | - | - | 1 | 800mOhm | 300mA | 480 Ohms @ 100 MHz | - | 0.024" (0.60mm) | - | ||
![]() HCB05-600-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | 3 A | 0603 | Power Line | 1 | 40mOhm | 3A | 60 Ohms @ 100 MHz | - | 0.039" (1.00mm) | - | ||
![]() HCB05-250-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | 3 A | 0603 | Power Line | 1 | 30mOhm | 3A | 25 Ohms @ 100 MHz | - | 0.039" (1.00mm) | - | ||
![]() MLB10-221-RC Allied Components International | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MLB10 | 0.079" L x 0.049" W (2.00mm x 1.25mm) | - | - | - | 1 | 300mOhm | 750mA | 220 Ohms @ 100 MHz | - | 0.043" (1.10mm) | - | ||
![]() MLB05-121-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | MLB05 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | - | - | - | 1 | 250mOhm | 400mA | 120 Ohms @ 100 MHz | - | 0.037" (0.95mm) | - | ||
![]() MLB10-102-RC Allied Components International | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MLB10 | 0.079" L x 0.049" W (2.00mm x 1.25mm) | - | - | - | 1 | 450mOhm | 400mA | 1 kOhms @ 100 MHz | - | 0.043" (1.10mm) | - | ||
![]() HCB05-400-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | 3 A | 0603 | Power Line | 1 | 35mOhm | 3A | 40 Ohms @ 100 MHz | - | 0.039" (1.00mm) | - | ||
![]() HCB05-151-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | 2 A | 0603 | Power Line | 1 | 85mOhm | 2A | 150 Ohms @ 100 MHz | - | 0.039" (1.00mm) | - | ||
![]() MLB05-601-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | MLB05 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | - | - | - | 1 | 500mOhm | 200mA | 600 Ohms @ 100 MHz | - | 0.037" (0.95mm) | - | ||
![]() HCB05-221-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | 2 A | 0603 | Power Line | 1 | 100mOhm | 2A | 220 Ohms @ 100 MHz | - | 0.039" (1.00mm) | - |