- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Current Rating | Case Code (Metric) | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC20-220K-RC-TR Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 110mA | 20MHz | 2.52 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MC20 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Molded | - | Unshielded | - | - | 22 μH | 3.7Ohm Max | - | - | 0.098" (2.50mm) | - | ||
![]() PCIS40-100M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 2.4A | 28MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | - | 2 A | Shielded | - | - | 10 μH | 101mOhm Max | 10 @ 100kHz | - | 0.200" (5.08mm) | - | ||
![]() CC03-47NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2GHz | 200 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Drum Core, Wirewound | 600 mA | Unshielded | 600 mA | 0603 | 47 nH | 350mOhm Max | 38 @ 200MHz | - | 0.047" (1.20mm) | - | ||
![]() CC10-33NJ-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.6GHz | 50 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | 1 A | Unshielded | - | - | 33 nH | 140mOhm Max | 60 @ 350MHz | - | 0.087" (2.20mm) | - | ||
![]() CC03-2N2K-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | - | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±10% | Drum Core, Wirewound | - | Unshielded | - | - | 2.2 nH | - | - | - | 0.047" (1.20mm) | - | ||
![]() MC30-102J-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 30mA | 2.5MHz | 252 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | - | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±5% | Molded | - | Unshielded | - | - | 1 mH | 40Ohm Max | 20 @ 252kHz | - | 0.138" (3.50mm) | - | ||
![]() LRC20-6R8M-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 30MHz | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 125°C | LRC20 | 0.126" L x 0.098" W (3.20mm x 2.49mm) | ±20% | Wirewound | 400 mA | Unshielded | - | - | 6.8 μH | 338mOhm Max | - | - | 0.087" (2.21mm) | - | ||
![]() LRC20-4R7M-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 43MHz | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 125°C | LRC20 | 0.126" L x 0.098" W (3.20mm x 2.49mm) | ±20% | Wirewound | 450 mA | Unshielded | - | - | 4.7 μH | 260mOhm Max | - | - | 0.087" (2.21mm) | - | ||
![]() PCSV65-470M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 1.9A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Wirewound | 1.2 A | Shielded | - | - | 47 μH | 245mOhm | - | - | 0.177" (4.50mm) | - | ||
![]() CC03-68NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.7GHz | 200 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Drum Core, Wirewound | 600 mA | Unshielded | 600 mA | 0603 | 68 nH | 430mOhm Max | 37 @ 200MHz | - | 0.047" (1.20mm) | - | ||
![]() PCSV48-1R5T-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 3.3A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 105°C | PCSV48 | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | Wirewound | 2.6 A | Shielded | - | - | 1.5 μH | 40mOhm | - | - | 0.079" (2.00mm) | - | ||
![]() PCSV48-100M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 1.4A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 105°C | PCSV48 | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Wirewound | 1.2 A | Shielded | - | - | 10 μH | 170mOhm | - | - | 0.079" (2.00mm) | - | ||
![]() MLC20-5R6K-RC Allied Components International | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 32MHz | 4 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | Multilayer | 25 mA | Shielded | - | - | 5.6 μH | 700mOhm Max | 45 @ 4MHz | - | 0.051" (1.30mm) | - | ||
![]() CC05-820NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 180mA | 215MHz | 25 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | Wirewound | - | Unshielded | - | - | 820 nH | 2.35Ohm Max | 23 @ 50MHz | - | 0.060" (1.52mm) | - | ||
![]() HFC03-39NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 150mA | 1.6GHz | 100 kHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC03 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | - | - | Unshielded | 150 mA | 0402 | 39 nH | 1Ohm Max | 8 @ 100kHz | - | 0.024" (0.60mm) | - | ||
![]() MLC05-R39M-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 110MHz | 25 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Multilayer | 35 mA | Shielded | - | - | 390 nH | 1Ohm Max | 25 @ 25MHz | - | 0.039" (1.00mm) | - | ||
![]() CC03-330NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 185mA | 700MHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC03 | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Wirewound | - | Unshielded | 100 mA | 0603 | 330 nH | 3.4Ohm Max | 24 @ 100MHz | - | 0.047" (1.20mm) | - | ||
![]() CC03-56NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 600mA | 1.9GHz | 200 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC03 | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Wirewound | - | Unshielded | 600 mA | 0603 | 56 nH | 370mOhm Max | 38 @ 200MHz | - | 0.047" (1.20mm) | - | ||
![]() CC05-150NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 400mA | 920MHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | Wirewound | - | Unshielded | - | - | 150 nH | 560mOhm Max | 50 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() LRC30-4R7M-RC Allied Components International | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 35MHz | 1 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LRC30 | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±20% | Wirewound | 750 mA | Unshielded | - | - | 4.7 μH | 150mOhm Max | - | - | 0.110" (2.79mm) | - |