- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Current Rating | Case Code (Metric) | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC03-22NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 700mA | 3GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC03 | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Wirewound | - | Unshielded | - | - | 22 nH | 230mOhm Max | 38 @ 250MHz | - | 0.047" (1.20mm) | - | ||
![]() CC05-15NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 600mA | 3.4GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | Wirewound | - | Unshielded | - | - | 15 nH | 170mOhm Max | 50 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() CC03-24NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 700mA | 2.8GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC03 | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Wirewound | - | Unshielded | - | - | 24 nH | 130mOhm Max | 38 @ 250MHz | - | 0.047" (1.20mm) | - | ||
![]() MLC10-1R5K-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 60MHz | 10 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | Multilayer | 50 mA | Shielded | - | - | 1.5 μH | 500mOhm Max | 45 @ 10MHz | - | 0.057" (1.45mm) | - | ||
![]() CC05-390NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 290mA | 560MHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | Wirewound | - | Unshielded | - | - | 390 nH | 1.5Ohm Max | 48 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() CC10-1000NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 290MHz | 25 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Wirewound | 370 mA | Unshielded | - | - | 1 μH | 1.75Ohm Max | 35 @ 50MHz | - | 0.087" (2.20mm) | - | ||
![]() MLC05-R82M-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 75MHz | 25 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Multilayer | 35 mA | Shielded | - | - | 820 nH | 2.1Ohm Max | 25 @ 25MHz | - | 0.039" (1.00mm) | - | ||
![]() CC03-270NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 170mA | 900MHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC03 | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Wirewound | - | Unshielded | - | - | 270 nH | 2.36Ohm Max | 24 @ 100MHz | - | 0.047" (1.20mm) | - | ||
![]() CC03-82NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 400mA | 1.7GHz | 150 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC03 | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Wirewound | - | Unshielded | 400 mA | 0603 | 82 nH | 710mOhm Max | 34 @ 150MHz | - | 0.047" (1.20mm) | - | ||
![]() CC05-180NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 400mA | 870MHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | Wirewound | - | Unshielded | - | - | 180 nH | 640mOhm Max | 50 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() CC10-10NK-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 4.1GHz | 500 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Wirewound | 1 A | Unshielded | - | - | 10 nH | 80mOhm Max | 50 @ 500MHz | - | 0.087" (2.20mm) | - | ||
![]() CC10-22NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 2.4GHz | 350 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Wirewound | 1 A | Unshielded | - | - | 22 nH | 120mOhm Max | 55 @ 350MHz | - | 0.087" (2.20mm) | - | ||
![]() CC03-220NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 200mA | 900MHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC03 | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Wirewound | - | Unshielded | - | - | 220 nH | 2.02Ohm Max | 25 @ 100MHz | - | 0.047" (1.20mm) | - | ||
![]() CC03-12NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 700mA | 4GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC03 | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Wirewound | - | Unshielded | - | - | 12 nH | 130mOhm Max | 35 @ 250MHz | - | 0.047" (1.20mm) | - | ||
![]() CC05-27NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 500mA | 2.5GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | Wirewound | - | Unshielded | - | - | 27 nH | 250mOhm Max | 55 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() MLC05-R15M-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 180MHz | 25 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Multilayer | 50 mA | Shielded | - | - | 150 nH | 600mOhm Max | 25 @ 25MHz | - | 0.039" (1.00mm) | - | ||
![]() MLC05-R56M-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 95MHz | 25 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Multilayer | 35 mA | Shielded | - | - | 560 nH | 1.5Ohm Max | 25 @ 25MHz | - | 0.039" (1.00mm) | - | ||
![]() MLC10-3R9K-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 38MHz | 10 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | Multilayer | 30 mA | Shielded | - | - | 3.9 μH | 900mOhm Max | 45 @ 10MHz | - | 0.057" (1.45mm) | - | ||
![]() MLC10-1R0K-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 75MHz | 10 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | Multilayer | 50 mA | Shielded | - | - | 1 μH | 400mOhm Max | 45 @ 10MHz | - | 0.057" (1.45mm) | - | ||
![]() CC10-82NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 1GHz | 350 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Wirewound | 1 A | Unshielded | 1 A | - | 82 nH | 220mOhm Max | 60 @ 350MHz | - | 0.087" (2.20mm) | - |