- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFC05-10NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3GHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC05 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Multilayer | 600 mA | Unshielded | 10 nH | 260mOhm Max | 12 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() LRC20-560M-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 12MHz | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 125°C | LRC20 | 0.126" L x 0.098" W (3.20mm x 2.49mm) | ±20% | Wirewound | 150 mA | Unshielded | 56 μH | 2.99Ohm Max | - | - | 0.087" (2.21mm) | - | ||
![]() PCXA603-4R5M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 8A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.260" L x 0.252" W (6.60mm x 6.40mm) | ±20% | - | 7 A | Shielded | 4.5 μH | 25.3mOhm Max | - | - | 0.122" (3.10mm) | - | ||
![]() PCI50-470M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 3.8A | 8MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Wirewound | 1.6 A | Unshielded | 47 μH | 100mOhm Max | - | - | 0.450" (11.43mm) | - | ||
![]() SMAC20-3G-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 5GHz | 150 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | SMAC20 | 0.145" L x 0.120" W (3.68mm x 3.05mm) | ±2% | - | 4 A | Unshielded | 28 nH | 2.6mOhm Max | 140 @ 150MHz | - | 0.125" (3.18mm) | - | ||
![]() SMAC20-5J Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 2.5GHz | 150 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | SMAC20 | 0.270" L x 0.120" W (6.86mm x 3.05mm) | ±5% | - | 4 A | Unshielded | 18.5 nH | 3.9mOhm Max | 132 @ 150MHz | - | 0.125" (3.18mm) | - | ||
![]() CC02-1N9J-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 1.04A | 11.3GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±5% | Wirewound | - | Unshielded | 1.9 nH | 70mOhm Max | 16 @ 250MHz | - | 0.024" (0.61mm) | - | ||
![]() PCSFW530-3R3M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 6A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.213" L x 0.205" W (5.40mm x 5.20mm) | ±20% | - | 5.5 A | Shielded | 3.3 μH | 38mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() FWPQ2918BS-4R7M-RC Allied Components International | In Stock | - | - | Surface Mount | 2-SMD, Gull Wing | SMD | 61.2A | - | 100 kHz | - | Allied Components International | Tray | Active | -40°C ~ 125°C | - | 1.098" L x 1.098" W (27.90mm x 27.90mm) | ±20% | Wirewound | 28 A | Shielded | 4.7 μH | 2.86mOhm Max | - | - | 0.701" (17.80mm) | - | ||
![]() CC02-11NG-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 640mA | 3.68GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±2% | Wirewound | - | Unshielded | 11 nH | 120mOhm Max | 24 @ 250MHz | - | 0.024" (0.61mm) | - | ||
![]() PCI50-331M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 1.2A | 2.5MHz | 100 kHz | - | Allied Components International | - | Active | -40°C ~ 125°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Wirewound | 600 mA | Unshielded | 330 μH | 700mOhm Max | - | - | 0.450" (11.43mm) | - | ||
![]() PCIS40-330M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 1.4A | 12MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | - | 1.1 A | Shielded | 33 μH | 334mOhm Max | 20 @ 100kHz | - | 0.200" (5.08mm) | - | ||
![]() PCI60-150M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 8A | 22MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.730" L x 0.600" W (18.54mm x 15.24mm) | ±20% | Wirewound | 4 A | Unshielded | 15 μH | 36mOhm Max | - | - | 0.280" (7.11mm) | - | ||
![]() PCSLR2D18-4R7M-RC Allied Components International | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | - | 630mA | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -30°C ~ 100°C | - | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±20% | - | 1.65 A | Shielded | 4.7 μH | 78mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() PCIT40-470M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 16MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | - | 1 A | Shielded | 47 μH | 110mOhm Max | - | - | 0.200" (5.08mm) | - | ||
![]() MC20-8R2K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 170mA | 35MHz | 7.96 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MC20 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Molded | - | Unshielded | 8.2 μH | 2Ohm Max | - | - | 0.098" (2.50mm) | - | ||
![]() MCHC40-122K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 75mA | 1.5MHz | 252 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MCHC40 | 0.220" L x 0.197" W (5.60mm x 5.00mm) | ±10% | Molded | - | Unshielded | 1.2 mH | 17Ohm Max | 20 @ 252kHz | - | 0.165" (4.20mm) | - | ||
![]() PCHP42NF-6R8M-RC Allied Components International | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.6A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 1.6 A | Semi-Shielded | 6.8 μH | 98mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() ARM6-4102 Allied Components International | In Stock | - | - | Through Hole | Nonstandard | - | - | - | 1 kHz | - | Allied Components International | Box | Active | -40°C ~ 125°C | - | 0.827" L x 0.827" W (21.00mm x 21.00mm) | ±10% | - | 100 mA | Unshielded | 570 mH | 40Ohm Max | - | - | 0.531" (13.50mm) | - | ||
![]() RDC20-150K-RC Allied Components International | In Stock | - | - | Through Hole | Radial | Radial | 25A | - | 1 kHz | - | Allied Components International | Box | Active | -40°C ~ 85°C | RDC20 | 0.825" Dia (20.96mm) | ±10% | Drum Core, Wirewound | 9 A | Unshielded | 15 μH | 13mOhm Max | - | - | 0.840" (21.34mm) | - |