- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC0705-331K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | Wirewound | 400 mA | Unshielded | 330 μH | 1.26Ohm Max | - | - | 0.209" (5.30mm) | - | ||
![]() RB30-221K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 640mA | 2.7MHz | 796 kHz | - | Allied Components International | Tray | Active | -55°C ~ 125°C | - | 0.335" Dia (8.50mm) | ±10% | Wirewound | - | Unshielded | 220 μH | 650mOhm Max | 20 @ 796kHz | - | 0.433" (11.00mm) | - | ||
![]() RB30-4R7K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 4.3A | 51MHz | 7.96 MHz | - | Allied Components International | Tray | Active | -55°C ~ 125°C | - | 0.335" Dia (8.50mm) | ±10% | Wirewound | - | Unshielded | 4.7 μH | 30mOhm Max | 20 @ 7.96MHz | - | 0.433" (11.00mm) | - | ||
![]() LRC20L-120K-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 31MHz | 1 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 125°C | LRC20L | 0.126" L x 0.098" W (3.20mm x 2.49mm) | ±10% | Wirewound | 760 mA | Unshielded | 12 μH | 400mOhm Max | - | - | 0.087" (2.21mm) | - | ||
![]() HTC100-151M-RC Allied Components International | In Stock | - | - | Through Hole | Horizontal, 2 PC Pin | Radial | 1.4A | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 105°C | TC100 | 0.560" Dia (14.22mm) | ±20% | Toroidal | 1.5 A | Unshielded | 150 μH | 420mOhm Max | - | - | 0.240" (6.10mm) | - | ||
![]() MC20A-100K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 150mA | 30MHz | 2.52 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | MC20A | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Molded | - | Unshielded | 10 μH | 2.1Ohm Max | 30 @ 2.52MHz | - | 0.094" (2.40mm) | - | ||
![]() PCSLR2D18-220T-RC Allied Components International | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | - | 300mA | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -30°C ~ 100°C | - | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | - | 680 mA | Shielded | 22 μH | 320mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() PCIT20-101M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.260" L x 0.175" W (6.60mm x 4.45mm) | ±20% | - | 240 mA | Shielded | 100 μH | 1.1Ohm Max | - | - | 0.115" (2.92mm) | - | ||
![]() MC30-181K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 102mA | 5MHz | 796 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | - | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Molded | - | Unshielded | 180 μH | 9.5Ohm Max | 40 @ 796kHz | - | 0.138" (3.50mm) | - | ||
![]() MCHC40-220K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 480mA | 13MHz | 2.52 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MCHC40 | 0.220" L x 0.197" W (5.60mm x 5.00mm) | ±10% | Molded | - | Unshielded | 22 μH | 430mOhm Max | 10 @ 2.52MHz | - | 0.165" (4.20mm) | - | ||
![]() MCHC40-152J-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 70mA | 1.4MHz | 252 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MCHC40 | 0.220" L x 0.197" W (5.60mm x 5.00mm) | ±10% | Molded | - | Unshielded | 1.5 mH | 20Ohm Max | 20 @ 252kHz | - | 0.165" (4.20mm) | - | ||
![]() PCSV62-220M-RC Allied Components International | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.6A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 1.5 A | Shielded | 22 μH | 135mOhm | - | - | 0.118" (3.00mm) | - | ||
![]() PCSV54-6R8M-RC Allied Components International | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 3.3A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 105°C | - | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 2.4 A | Shielded | 6.8 μH | 50mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() RDC60-393K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 1.4A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC60 | 2.000" Dia (50.80mm) | ±10% | Drum Core, Wirewound | 1.4 A | Unshielded | 39 mH | 5.56Ohm Max | - | - | 1.500" (38.10mm) | - | ||
![]() RB5480-5-332K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 360mA | - | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 125°C | - | 0.625" Dia (15.88mm) | ±10% | - | 620 mA | Unshielded | 3.3 mH | 1.8Ohm Max | - | - | 0.750" (19.05mm) | - | ||
![]() PCSV80-151M-RC Allied Components International | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 1A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Wirewound | 900 mA | Shielded | 150 μH | 480mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() RB5480-4-101K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 2.8A | - | 1 kHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | - | 0.450" Dia (11.43mm) | ±10% | - | 2 A | Unshielded | 100 μH | 108mOhm Max | - | - | 0.760" (19.30mm) | - | ||
![]() RB30-331K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 540mA | 2.3MHz | 796 kHz | - | Allied Components International | Tray | Active | -55°C ~ 125°C | - | 0.335" Dia (8.50mm) | ±10% | Wirewound | - | Unshielded | 330 μH | 850mOhm Max | 20 @ 796kHz | - | 0.433" (11.00mm) | - | ||
![]() PCI50-680M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 3A | 7MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Wirewound | 1.2 A | Unshielded | 68 μH | 170mOhm Max | - | - | 0.450" (11.43mm) | - | ||
![]() PCIT20-1R0M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.260" L x 0.175" W (6.60mm x 4.45mm) | ±20% | - | 2 A | Shielded | 1 μH | 45mOhm Max | - | - | 0.115" (2.92mm) | - |