- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAC25-82G-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.3GHz | 150 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.190" L x 0.150" W (4.83mm x 3.81mm) | ±2% | Wirewound | 2.5 A | Unshielded | 82 nH | 9.4mOhm Max | 100 @ 150MHz | - | 0.165" (4.20mm) | - | ||
![]() SMAC0312-3R25K Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 150MHz | 100 kHz | Nickel Zinc Ferrite (NiZn) | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 125°C | - | 0.460" L x 0.190" W (11.68mm x 4.83mm) | ±10% | Drum Core, Wirewound | 3.1 A | Unshielded | 3.25 μH | 49mOhm Max | - | - | 0.140" (3.55mm) | - | ||
![]() SMAC20-2K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 6.5GHz | 150 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.145" L x 0.120" W (3.68mm x 3.05mm) | ±10% | - | 4 A | Unshielded | 18.5 nH | 1.8mOhm Max | 140 @ 150MHz | - | 0.125" (3.18mm) | - | ||
![]() PC0504-101M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | Wirewound | 520 mA | Unshielded | 100 μH | 700mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() PCS125-150M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 3.3 A | Shielded | 15 μH | 30mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() PCI40-3R3M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 6.4A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Wirewound | - | Unshielded | 3.3 μH | 15mOhm Max | - | - | 0.205" (5.21mm) | - | ||
![]() PCI40-101M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 1.2A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Wirewound | - | Unshielded | 100 μH | 280mOhm Max | - | - | 0.205" (5.21mm) | - | ||
![]() PCI40-4R7M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 5.4A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Wirewound | - | Unshielded | 4.7 μH | 18mOhm Max | - | - | 0.205" (5.21mm) | - | ||
![]() PCSFW630-1R5M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 14A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.276" L x 0.260" W (7.00mm x 6.60mm) | ±20% | - | 12 A | Shielded | 1.5 μH | 12.1mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AM30-470J-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 193mA | 13MHz | 2.5 MHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | - | 0.156" Dia x 0.375" L (3.96mm x 9.53mm) | ±5% | Molded | - | Unshielded | 47 μH | 2.75Ohm Max | 55 @ 2.5MHz | - | - | - | ||
![]() AHC50-3R35M-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | - | - | 1 kHz | Iron | Allied Components International | Tray | Active | -55°C ~ 105°C | - | 0.600" Dia x 0.790" L (15.24mm x 20.07mm) | ±20% | Drum Core, Wirewound | 20 A | Unshielded | 3.35 μH | 10mOhm Max | - | - | - | - | ||
![]() SMAC20-1K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 12.5GHz | 150 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.145" L x 0.120" W (3.68mm x 3.05mm) | ±10% | - | 4 A | Unshielded | 2.5 nH | 1.1mOhm Max | 145 @ 150MHz | - | 0.125" (3.18mm) | - | ||
![]() SMAC10-5J-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 7GHz | 800 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.087" L x 0.056" W (2.20mm x 1.42mm) | ±5% | Wirewound | 1.6 A | Shielded | 5.45 nH | 8mOhm Max | 100 @ 800MHz | - | 0.060" (1.52mm) | - | ||
![]() SMAC30-8J-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.8GHz | 150 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.270" L x 0.120" W (6.86mm x 3.05mm) | ±5% | - | 4 A | Unshielded | 28 nH | 6mOhm Max | 105 @ 150MHz | - | 0.125" (3.18mm) | - | ||
![]() SMAC60-R10L-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 200 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.465" L x 0.190" W (11.80mm x 4.83mm) | ±15% | Wirewound | - | Unshielded | 100 nH | 15mOhm Max | - | - | 0.140" (3.55mm) | - | ||
![]() SMAC10-3J-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 8.2GHz | 800 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.087" L x 0.056" W (2.20mm x 1.42mm) | ±5% | Wirewound | 1.6 A | Shielded | 2.55 nH | 5mOhm Max | 100 @ 800MHz | - | 0.060" (1.52mm) | - | ||
![]() PCSVLR65-2R2M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 7.92A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Wirewound | 4.59 A | Shielded | 2.2 μH | 18.4mOhm | - | - | 0.185" (4.70mm) | - | ||
![]() AM30-221J-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 117mA | 6.2MHz | 790 kHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | - | 0.156" Dia x 0.375" L (3.96mm x 9.53mm) | ±5% | Molded | - | Unshielded | 220 μH | 7.45Ohm Max | 65 @ 790kHz | - | - | - | ||
![]() PCSFW530-4R7M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 5A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.213" L x 0.205" W (5.40mm x 5.20mm) | ±20% | - | 4.5 A | Shielded | 4.7 μH | 60mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AM30-201J-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 123mA | 6.5MHz | 790 kHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | - | 0.156" Dia x 0.375" L (3.96mm x 9.53mm) | ±5% | Molded | - | Unshielded | 200 μH | 7.1Ohm Max | 65 @ 790kHz | - | - | - |