Filters
  • Current - Saturation (Isat)
  • DC Resistance (DCR)
  • Features
  • Height Seated (Max)
  • Inductance
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Product Status
  • Ratings
  • Shielding

Attribute column

Manufacturer

Allied Components Fixed Inductors

View Mode:
2277 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Saturation (Isat)

Frequency-Self-Resonant

Inductance Frequency-Test

Material-Core

Mfr

Package

Product Status

Operating Temperature

Series

Size / Dimension

Tolerance

Type

Current Rating (Amps)

Shielding

Inductance

DC Resistance (DCR)

Q @ Freq

Features

Height Seated (Max)

Ratings

PCI40-1R0M-RC
PCI40-1R0M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

9A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.510" L x 0.370" W (12.95mm x 9.40mm)

±20%

Wirewound

-

Unshielded

1 μH

9mOhm Max

-

-

0.205" (5.21mm)

-

PCS125-221M-RC
PCS125-221M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.492" L x 0.492" W (12.50mm x 12.50mm)

±20%

-

800 mA

Shielded

220 μH

400mOhm Max

-

-

0.236" (6.00mm)

-

AHC40-1-501K-RC
AHC40-1-501K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

-

800kHz

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 105°C

-

0.550" Dia x 1.050" L (13.97mm x 26.67mm)

±10%

-

1 A

Unshielded

500 μH

500mOhm Max

-

-

-

-

PCSV48-3R6M-RC
PCSV48-3R6M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

2.1A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 105°C

-

0.157" L x 0.157" W (4.00mm x 4.00mm)

±20%

Wirewound

1.9 A

Shielded

3.6 μH

75mOhm

-

-

0.079" (2.00mm)

-

SMAC30-7J-RC
SMAC30-7J-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

2.1GHz

150 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.270" L x 0.120" W (6.86mm x 3.05mm)

±5%

-

4 A

Unshielded

22 nH

5.2mOhm Max

102 @ 150MHz

-

0.125" (3.18mm)

-

SMAC30-9J-RC
SMAC30-9J-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

1.5GHz

150 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.270" L x 0.120" W (6.86mm x 3.05mm)

±5%

-

4 A

Unshielded

35.5 nH

6.8mOhm Max

112 @ 150MHz

-

0.125" (3.18mm)

-

AS20-2R7K-RC
AS20-2R7K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

577mA

94MHz

7.9 MHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

AS20

0.100" Dia x 0.250" L (2.54mm x 6.35mm)

±10%

-

-

Shielded

2.7 μH

550mOhm Max

32 @ 7.9MHz

-

-

-

RBS181-563K
RBS181-563K

Allied Components International

In Stock

-

-

Through Hole

Radial, Vertical Cylinder

Radial

-

120kHz

50 kHz

-

Allied Components International

Tray

Active

-55°C ~ 105°C

-

0.413" Dia (10.50mm)

±10%

-

12 mA

Shielded

56 mH

58mOhm Max

100 @ 50kHz

-

0.413" (10.50mm)

-

PC0504BM-2R2M-RC
PC0504BM-2R2M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

7.96 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.228" L x 0.205" W (5.80mm x 5.20mm)

±20%

-

2.8 A

Unshielded

2.2 μH

30mOhm Max

-

-

0.189" (4.80mm)

-

PCS104-150M-RC
PCS104-150M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.413" L x 0.406" W (10.50mm x 10.30mm)

±20%

-

3.6 A

Shielded

15 μH

50mOhm Max

-

-

0.157" (4.00mm)

-

PCSN5D33-680M-RC
PCSN5D33-680M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.236" L x 0.236" W (6.00mm x 6.00mm)

±20%

-

750 mA

Shielded

68 μH

380mOhm Max

-

-

0.138" (3.50mm)

-

SQAC1515-82NJ-RC
SQAC1515-82NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

1.79GHz

400 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.230" L x 0.140" W (5.84mm x 3.56mm)

±5%

Wirewound

5.6 A

Unshielded

82 nH

9.4mOhm Max

230 @ 400MHz

-

0.154" (3.91mm)

-

PCSVLR65-150M-RC
PCSVLR65-150M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

3.4A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.236" L x 0.236" W (6.00mm x 6.00mm)

±20%

-

2.2 A

Shielded

15 μH

80mOhm

-

-

0.185" (4.70mm)

-

RDC20-331K-RC
RDC20-331K-RC

Allied Components International

In Stock

-

-

Through Hole

Radial, Vertical Cylinder

Radial Lead

5.2A

-

1 kHz

-

Allied Components International

Bulk

Active

-40°C ~ 85°C

RDC20

0.825" Dia (20.96mm)

±10%

Drum Core, Wirewound

1.6 A

Unshielded

330 μH

305mOhm Max

-

-

0.840" (21.34mm)

-

PCHC420R8-1R0M
PCHC420R8-1R0M

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

7A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.181" L x 0.161" W (4.60mm x 4.10mm)

±20%

-

4.5 A

Shielded

1 μH

27mOhm Max

-

-

0.079" (2.00mm)

-

PCHC420R8-6R8M
PCHC420R8-6R8M

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

2.5A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.181" L x 0.161" W (4.60mm x 4.10mm)

±20%

-

2 A

Shielded

6.8 μH

150mOhm Max

-

-

0.079" (2.00mm)

-

CC05-390NG-RC
CC05-390NG-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

560MHz

100 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.090" L x 0.068" W (2.29mm x 1.73mm)

±2%

Drum Core, Wirewound

290 mA

Unshielded

390 nH

1.5Ohm Max

48 @ 250MHz

-

0.060" (1.52mm)

-

RDC20-102K-RC
RDC20-102K-RC

Allied Components International

In Stock

-

-

Through Hole

Radial, Vertical Cylinder

Radial Lead

3.1A

-

1 kHz

-

Allied Components International

Bulk

Active

-40°C ~ 85°C

RDC20

0.825" Dia (20.96mm)

±10%

Drum Core, Wirewound

1 A

Unshielded

1 mH

818mOhm Max

-

-

0.840" (21.34mm)

-

PCS3X15-100M
PCS3X15-100M

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

650mA

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.118" L x 0.118" W (3.00mm x 3.00mm)

±20%

-

750 mA

Shielded

10 μH

440mOhm Max

-

-

0.059" (1.50mm)

-

FWPQ2614S-150L
FWPQ2614S-150L

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

14.3A

10.73MHz

100 kHz

-

Allied Components International

Tray

Active

-40°C ~ 125°C

-

1.102" L x 0.768" W (28.00mm x 19.50mm)

±15%

-

36 A

Unshielded

15 μH

1.31mOhm

-

-

0.606" (15.40mm)

-