Filters
  • Current - Saturation (Isat)
  • DC Resistance (DCR)
  • Features
  • Height Seated (Max)
  • Inductance
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Product Status
  • Ratings
  • Shielding

Attribute column

Manufacturer

Allied Components Fixed Inductors

View Mode:
2277 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Saturation (Isat)

Frequency-Self-Resonant

Inductance Frequency-Test

Material-Core

Mfr

Package

Product Status

Operating Temperature

Series

Size / Dimension

Tolerance

Type

Current Rating (Amps)

Shielding

Inductance

DC Resistance (DCR)

Q @ Freq

Features

Height Seated (Max)

Ratings

AM30-330K-RC
AM30-330K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

185mA

19MHz

2.5 MHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

-

0.156" Dia x 0.375" L (3.96mm x 9.53mm)

±10%

Molded

-

Unshielded

33 μH

3Ohm Max

65 @ 2.5MHz

-

-

-

PCS125-3R3M-RC
PCS125-3R3M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.492" L x 0.492" W (12.50mm x 12.50mm)

±20%

-

6.75 A

Shielded

3.3 μH

17mOhm Max

-

-

0.236" (6.00mm)

-

PC0504-101M-RC
PC0504-101M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.228" L x 0.205" W (5.80mm x 5.20mm)

±20%

Wirewound

520 mA

Unshielded

100 μH

700mOhm Max

-

-

0.189" (4.80mm)

-

PCS125-150M-RC
PCS125-150M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.492" L x 0.492" W (12.50mm x 12.50mm)

±20%

-

3.3 A

Shielded

15 μH

30mOhm Max

-

-

0.236" (6.00mm)

-

PCI40-3R3M-RC
PCI40-3R3M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

6.4A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.510" L x 0.370" W (12.95mm x 9.40mm)

±20%

Wirewound

-

Unshielded

3.3 μH

15mOhm Max

-

-

0.205" (5.21mm)

-

PCI40-101M-RC
PCI40-101M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

1.2A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.510" L x 0.370" W (12.95mm x 9.40mm)

±20%

Wirewound

-

Unshielded

100 μH

280mOhm Max

-

-

0.205" (5.21mm)

-

PCI40-4R7M-RC
PCI40-4R7M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

5.4A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.510" L x 0.370" W (12.95mm x 9.40mm)

±20%

Wirewound

-

Unshielded

4.7 μH

18mOhm Max

-

-

0.205" (5.21mm)

-

PCSFW630-1R5M
PCSFW630-1R5M

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

14A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.276" L x 0.260" W (7.00mm x 6.60mm)

±20%

-

12 A

Shielded

1.5 μH

12.1mOhm Max

-

-

0.118" (3.00mm)

-

AM30-470J-RC
AM30-470J-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

193mA

13MHz

2.5 MHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

-

0.156" Dia x 0.375" L (3.96mm x 9.53mm)

±5%

Molded

-

Unshielded

47 μH

2.75Ohm Max

55 @ 2.5MHz

-

-

-

AHC50-3R35M-RC
AHC50-3R35M-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

-

-

1 kHz

Iron

Allied Components International

Tray

Active

-55°C ~ 105°C

-

0.600" Dia x 0.790" L (15.24mm x 20.07mm)

±20%

Drum Core, Wirewound

20 A

Unshielded

3.35 μH

10mOhm Max

-

-

-

-

SMAC20-1K-RC
SMAC20-1K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

12.5GHz

150 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.145" L x 0.120" W (3.68mm x 3.05mm)

±10%

-

4 A

Unshielded

2.5 nH

1.1mOhm Max

145 @ 150MHz

-

0.125" (3.18mm)

-

SMAC10-5J-RC
SMAC10-5J-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

7GHz

800 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.087" L x 0.056" W (2.20mm x 1.42mm)

±5%

Wirewound

1.6 A

Shielded

5.45 nH

8mOhm Max

100 @ 800MHz

-

0.060" (1.52mm)

-

SMAC30-8J-RC
SMAC30-8J-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

1.8GHz

150 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.270" L x 0.120" W (6.86mm x 3.05mm)

±5%

-

4 A

Unshielded

28 nH

6mOhm Max

105 @ 150MHz

-

0.125" (3.18mm)

-

SMAC60-R10L-RC
SMAC60-R10L-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

200 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.465" L x 0.190" W (11.80mm x 4.83mm)

±15%

Wirewound

-

Unshielded

100 nH

15mOhm Max

-

-

0.140" (3.55mm)

-

SMAC10-3J-RC
SMAC10-3J-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

8.2GHz

800 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.087" L x 0.056" W (2.20mm x 1.42mm)

±5%

Wirewound

1.6 A

Shielded

2.55 nH

5mOhm Max

100 @ 800MHz

-

0.060" (1.52mm)

-

PCSVLR65-2R2M-RC
PCSVLR65-2R2M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

7.92A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.236" L x 0.236" W (6.00mm x 6.00mm)

±20%

Wirewound

4.59 A

Shielded

2.2 μH

18.4mOhm

-

-

0.185" (4.70mm)

-

AM30-221J-RC
AM30-221J-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

117mA

6.2MHz

790 kHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

-

0.156" Dia x 0.375" L (3.96mm x 9.53mm)

±5%

Molded

-

Unshielded

220 μH

7.45Ohm Max

65 @ 790kHz

-

-

-

PCSFW530-4R7M
PCSFW530-4R7M

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

5A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.213" L x 0.205" W (5.40mm x 5.20mm)

±20%

-

4.5 A

Shielded

4.7 μH

60mOhm Max

-

-

0.118" (3.00mm)

-

AM30-201J-RC
AM30-201J-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

123mA

6.5MHz

790 kHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

-

0.156" Dia x 0.375" L (3.96mm x 9.53mm)

±5%

Molded

-

Unshielded

200 μH

7.1Ohm Max

65 @ 790kHz

-

-

-

PCI40-1R0M-RC
PCI40-1R0M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

9A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.510" L x 0.370" W (12.95mm x 9.40mm)

±20%

Wirewound

-

Unshielded

1 μH

9mOhm Max

-

-

0.205" (5.21mm)

-