- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCS125-221M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 800 mA | Shielded | 220 μH | 400mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() AM30-1R8K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 590mA | 150MHz | 7.9 MHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | - | 0.156" Dia x 0.375" L (3.96mm x 9.53mm) | ±10% | Molded | - | Unshielded | 1.8 μH | 650mOhm Max | 33 @ 7.9MHz | - | - | - | ||
![]() AM30-102J-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 82mA | 2.3MHz | 790 kHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | - | 0.156" Dia x 0.375" L (3.96mm x 9.53mm) | ±5% | Molded | - | Unshielded | 1 mH | 33Ohm Max | 65 @ 790kHz | - | - | - | ||
![]() AM30-180K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 213mA | 34MHz | 2.5 MHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | - | 0.156" Dia x 0.375" L (3.96mm x 9.53mm) | ±10% | Molded | - | Unshielded | 18 μH | 2.25Ohm Max | 75 @ 2.5MHz | - | - | - | ||
![]() AHC40-1-501K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | - | 800kHz | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 105°C | - | 0.550" Dia x 1.050" L (13.97mm x 26.67mm) | ±10% | - | 1 A | Unshielded | 500 μH | 500mOhm Max | - | - | - | - | ||
![]() PCSV48-3R6M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Wirewound | 1.9 A | Shielded | 3.6 μH | 75mOhm | - | - | 0.079" (2.00mm) | - | ||
![]() SMAC30-7J-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 2.1GHz | 150 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.270" L x 0.120" W (6.86mm x 3.05mm) | ±5% | - | 4 A | Unshielded | 22 nH | 5.2mOhm Max | 102 @ 150MHz | - | 0.125" (3.18mm) | - | ||
![]() SMAC30-9J-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.5GHz | 150 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.270" L x 0.120" W (6.86mm x 3.05mm) | ±5% | - | 4 A | Unshielded | 35.5 nH | 6.8mOhm Max | 112 @ 150MHz | - | 0.125" (3.18mm) | - | ||
![]() AS20-2R7K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 577mA | 94MHz | 7.9 MHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | AS20 | 0.100" Dia x 0.250" L (2.54mm x 6.35mm) | ±10% | - | - | Shielded | 2.7 μH | 550mOhm Max | 32 @ 7.9MHz | - | - | - | ||
![]() PCHP20CF-4R7M-RC Allied Components International | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 770mA | - | 1 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | PCHP20CF | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | 960 mA | Shielded | 4.7 μH | 360mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() PCSDR127-332K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 350mA | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±10% | - | 350 mA | Shielded | 3.3 μH | 5Ohm | - | - | 0.315" (8.00mm) | - | ||
![]() PCSDR127-4R7T-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 16.47A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | 8.253 A | Shielded | 4.7 μH | 11mOhm | - | - | 0.315" (8.00mm) | - | ||
![]() PCHC1245HPV-220M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 10A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.531" L x 0.492" W (13.50mm x 12.50mm) | ±20% | - | 6.5 A | Shielded | 22 μH | 58mOhm Max | - | - | 0.197" (5.00mm) | AEC-Q200 | ||
![]() PCHC123HP-4R7M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 24A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.531" L x 0.492" W (13.50mm x 12.50mm) | ±20% | - | 10 A | Shielded | 4.7 μH | 18.5mOhm Max | - | - | 0.098" (2.50mm) | - | ||
![]() CC10-3900NK-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 100MHz | 25 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Wirewound | 260 mA | Unshielded | 3.9 μH | 3.6Ohm Max | 20 @ 25MHz | - | 0.087" (2.20mm) | - | ||
![]() CC02-30NK-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 400mA | 2.35GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±10% | Wirewound | - | Unshielded | 30 nH | 350mOhm Max | 25 @ 250MHz | - | 0.024" (0.61mm) | - | ||
![]() PC1005-220K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 2.52 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | PC1005 | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | - | 1.95 A | Unshielded | 22 μH | 100mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() PCS4D18-1R0N-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 1.72A | - | 7.96 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -30°C ~ 100°C | - | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | Wirewound | - | Shielded | 1 μH | 45mOhm | - | - | 0.079" (2.00mm) | - | ||
![]() PCSV65-1R0M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 12.2A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 6.5 A | Shielded | 1 μH | 12mOhm | - | - | 0.177" (4.50mm) | - | ||
![]() PCSV65-3R9M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 7A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 4 A | Shielded | 3.9 μH | 26mOhm | - | - | 0.177" (4.50mm) | - |