- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC20-270K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 80mA | 20MHz | 2.52 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MC20 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Molded | - | Unshielded | 27 μH | 5Ohm Max | 30 @ 2.52MHz | - | 0.098" (2.50mm) | - | ||
![]() CHC03-7N5J-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | 3.7GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CHC03 | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±5% | - | 2.1 A | Unshielded | 7.5 nH | 59mOhm Max | 35 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() LT05-R47K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 800mA | 570MHz | 25.2 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LT05 | 0.094" L x 0.073" W (2.40mm x 1.85mm) | ±10% | - | - | Unshielded | 470 nH | 650mOhm Max | 22 @ 25.2MHz | - | 0.041" (1.05mm) | - | ||
![]() CHC03-22NK-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | 2.4GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CHC03 | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±10% | - | 1.8 A | Unshielded | 22 nH | 99mOhm Max | 42 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() MC20-2R2K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 320mA | 75MHz | 7.96 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MC20 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Molded | - | Unshielded | 2.2 μH | 1Ohm Max | 30 @ 7.96MHz | - | 0.098" (2.50mm) | - | ||
![]() MC20-R68K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 450mA | 160MHz | 25.2 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MC20 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Molded | - | Unshielded | 680 nH | 600mOhm Max | 30 @ 25.2MHz | - | 0.098" (2.50mm) | - | ||
![]() LT05-150K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 380mA | 30MHz | 2.52 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LT05 | 0.094" L x 0.073" W (2.40mm x 1.85mm) | ±10% | - | - | Unshielded | 15 μH | 4.8Ohm Max | 10 @ 2.52MHz | - | 0.041" (1.05mm) | - | ||
![]() MC20-R022K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 450mA | 1.7GHz | 100 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MC20 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Molded | - | Unshielded | 22 nH | 200mOhm Max | 23 @ 100MHz | - | 0.098" (2.50mm) | - | ||
![]() PCSLF0745-102M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 140mA | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | PCSLF0745 | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | Wirewound | 250 mA | Shielded | 1 μH | 2.28Ohm Max | - | - | 0.189" (4.80mm) | - | ||
![]() LT20-8R2K-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 700mA | 100MHz | 7.96 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LT20 | 0.148" L x 0.122" W (3.75mm x 3.10mm) | ±10% | Wirewound | - | Unshielded | 8.2 μH | 1.88Ohm Max | 20 @ 7.96MHz | - | 0.041" (1.05mm) | - | ||
![]() LD05-1R5J-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 650mA | 90MHz | 7.96 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LD05 | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Wirewound | - | Unshielded | 1.5 μH | 180mOhm | 18 @ 7.96MHz | - | 0.060" (1.52mm) | - | ||
![]() PCI50-331M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | Tape & Reel (TR) | 1.2A | 2.5MHz | 100 kHz | - | Allied Components International | - | Active | -40°C ~ 125°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Wirewound | 600 mA | Unshielded | 330 μH | 700mOhm Max | - | - | 0.450" (11.43mm) | - | ||
![]() PCIS40-330M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.4A | 12MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | - | 1.1 A | Shielded | 33 μH | 334mOhm Max | 20 @ 100kHz | - | 0.200" (5.08mm) | - | ||
![]() PCI60-150M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 8A | 22MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.730" L x 0.600" W (18.54mm x 15.24mm) | ±20% | Wirewound | 4 A | Unshielded | 15 μH | 36mOhm Max | - | - | 0.280" (7.11mm) | - | ||
![]() PCSLR2D18-4R7M-RC Allied Components International | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | - | - | 630mA | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -30°C ~ 100°C | - | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±20% | - | 1.65 A | Shielded | 4.7 μH | 78mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() PCIT40-470M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 16MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | - | 1 A | Shielded | 47 μH | 110mOhm Max | - | - | 0.200" (5.08mm) | - | ||
![]() MC20-8R2K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 170mA | 35MHz | 7.96 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MC20 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Molded | - | Unshielded | 8.2 μH | 2Ohm Max | - | - | 0.098" (2.50mm) | - | ||
![]() MCHC40-122K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 75mA | 1.5MHz | 252 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MCHC40 | 0.220" L x 0.197" W (5.60mm x 5.00mm) | ±10% | Molded | - | Unshielded | 1.2 mH | 17Ohm Max | 20 @ 252kHz | - | 0.165" (4.20mm) | - | ||
![]() SMAC25-56J-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1.5GHz | 150 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.190" L x 0.150" W (4.83mm x 3.81mm) | ±5% | Wirewound | 3 A | Unshielded | 56 nH | 6.2mOhm Max | 100 @ 150MHz | - | 0.165" (4.20mm) | - | ||
![]() HFC02-15NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | - | 2.6GHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC02 | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | - | 180 mA | Unshielded | 15 nH | 710mOhm Max | 4 @ 100MHz | - | 0.013" (0.33mm) | - |