- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Current Rating | Case Code (Metric) | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC10-82NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 1GHz | 350 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Wirewound | 1 A | Unshielded | 1 A | - | 82 nH | 220mOhm Max | 60 @ 350MHz | - | 0.087" (2.20mm) | - | ||
![]() CC03-120NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 300mA | 1.3GHz | 150 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC03 | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Wirewound | - | Unshielded | - | - | 120 nH | 840mOhm Max | 32 @ 150MHz | - | 0.047" (1.20mm) | - | ||
![]() LRC20-221K-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 6.8MHz | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 125°C | LRC20 | 0.126" L x 0.098" W (3.20mm x 2.49mm) | ±10% | Wirewound | 70 mA | Unshielded | - | - | 220 μH | 11Ohm Max | - | - | 0.087" (2.21mm) | - | ||
![]() HFC03-33NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 200mA | 1.7GHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | - | - | Unshielded | 200 mA | 0402 | 33 nH | 1Ohm Max | 10 @ 100MHz | - | 0.024" (0.60mm) | - | ||
![]() LRC20-3R3M-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 60MHz | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 125°C | LRC20 | 0.126" L x 0.098" W (3.20mm x 2.49mm) | ±20% | Wirewound | 600 mA | Unshielded | - | - | 3.3 μH | 195mOhm Max | - | - | 0.087" (2.21mm) | - | ||
![]() APC20-221K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 860mA | - | 1 kHz | - | Allied Components International | Bulk | Active | -55°C ~ 125°C | APC20 | 0.290" Dia x 0.600" L (7.36mm x 15.24mm) | ±10% | - | 508 mA | Unshielded | - | - | 220 μH | 430mOhm Max | - | - | - | - | ||
![]() MC20-100K-RC-TR Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 150mA | 30MHz | 2.52 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MC20 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Molded | - | Unshielded | - | - | 10 μH | 2.1Ohm Max | - | - | 0.098" (2.50mm) | - | ||
![]() APC20-220K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 2.7A | - | 1 kHz | - | Allied Components International | Bulk | Active | -55°C ~ 125°C | APC20 | 0.290" Dia x 0.600" L (7.36mm x 15.24mm) | ±10% | - | 1.28 A | Unshielded | - | - | 22 μH | 50mOhm Max | - | - | - | - | ||
![]() MLC10-R47K-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 125MHz | 25 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | Multilayer | 250 mA | Shielded | - | - | 470 nH | 650mOhm Max | 25 @ 25MHz | - | 0.057" (1.45mm) | - | ||
![]() PC1004-101K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | PC1004 | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | Wirewound | 740 mA | Unshielded | - | - | 100 μH | 340mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() MLC10-R33M-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 145MHz | 25 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | Multilayer | 250 mA | Shielded | - | - | 330 nH | 550mOhm Max | 25 @ 25MHz | - | 0.057" (1.45mm) | - | ||
![]() MLC10-R082M-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 255MHz | 50 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | Multilayer | 300 mA | Shielded | - | - | 82 nH | 200mOhm Max | 20 @ 50MHz | - | 0.057" (1.45mm) | - | ||
![]() RHC50-5-5R0K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Horizontal Cylinder | Radial, Horizontal Cylinder | 20A | 30MHz | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 105°C | - | 0.640" Dia x 0.875" L (16.26mm x 22.23mm) | ±10% | - | 5 A | Unshielded | - | - | 5 μH | 12mOhm Max | - | - | - | - | ||
![]() MC30-100K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 250mA | 20MHz | 2.52 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | - | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Molded | - | Unshielded | - | - | 10 μH | 1.6Ohm Max | 50 @ 2.52MHz | - | 0.138" (3.50mm) | - | ||
![]() HFC03-2N0S-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 8.1GHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC03 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | - | 400 mA | Unshielded | - | - | 2 nH | 100mOhm Max | 8 @ 100kHz | - | 0.024" (0.60mm) | - | ||
![]() HFC03-5N1S-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5.3GHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC03 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | - | 400 mA | Unshielded | - | - | 5.1 nH | 200mOhm Max | 8 @ 100kHz | - | 0.024" (0.60mm) | - | ||
![]() AVC40I-101J Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | - | 12MHz | 790 kHz | Ferrite | Allied Components International | Bag | Active | -55°C ~ 125°C | - | 0.290" Dia x 0.875" L (7.37mm x 22.23mm) | ±5% | - | 400 mA | Unshielded | - | - | 100 μH | 3Ohm Max | 107 @ 790kHz | - | - | - | ||
![]() PCEC1708-4R5M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 22A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 130°C | - | 0.689" L x 0.657" W (17.50mm x 16.70mm) | ±20% | Wirewound | 22 A | Shielded | - | - | 4.5 μH | 2.9mOhm Max | - | - | 0.394" (10.00mm) | - | ||
![]() CHQ02-8N2-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5.4GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.050" L x 0.030" W (1.27mm x 0.76mm) | - | Wirewound | 1.5 A | Unshielded | - | - | 8.2 nH | 65mOhm Max | 68 @ 900MHz | - | 0.024" (0.61mm) | - | ||
![]() PCHP32-1R5N-RC Allied Components International | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 2A | 87MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | PCHP32 | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 2 A | Shielded | - | - | 1.5 μH | 40mOhm | - | - | 0.059" (1.50mm) | - |