- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VTC100-4R7M-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical (Open) | Radial | 6.5A | - | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 105°C | TC100 | 0.600" Dia (15.24mm) | ±20% | Toroidal | 5 A | Unshielded | 4.7 μH | 10mOhm Max | - | - | - | - | ||
![]() VTC100-391M-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical (Open) | Radial | 600mA | - | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 105°C | TC100 | 0.560" Dia (14.22mm) | ±20% | Toroidal | 700 mA | Unshielded | 390 μH | 740mOhm Max | - | - | - | - | ||
![]() RFC20-120K-RC Allied Components International | In Stock | - | - | Through Hole | Radial | Radial | - | - | 2.5 MHz | - | Allied Components International | Box | Active | -20°C ~ 100°C | - | 0.400" L x 0.125" W (10.16mm x 3.18mm) | ±10% | Wirewound | 2 A | Unshielded | 12 μH | 140mOhm Max | 40 @ 2.5MHz | - | 0.400" (10.16mm) | - | ||
![]() APC30-330K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 4.82A | - | 15 kHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | APC30 | 0.470" Dia x 0.920" L (11.94mm x 23.37mm) | ±10% | - | 4 A | - | 33 μH | 32mOhm Max | - | - | - | - | ||
![]() VTC100-2R2M-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical (Open) | Radial | 8A | - | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 105°C | TC100 | 0.560" Dia (14.22mm) | ±20% | Toroidal | 5 A | Unshielded | 2.2 μH | 7mOhm Max | - | - | - | - | ||
![]() APC30-561K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 1.17A | - | 21 kHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | APC30 | 0.470" Dia x 0.920" L (11.94mm x 23.37mm) | ±10% | - | 1 A | - | 560 μH | 420mOhm Max | - | - | - | - | ||
![]() VTC100-680K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical (Open) | Radial | 1.9A | - | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 105°C | TC100 | 0.560" Dia (14.22mm) | ±20% | Toroidal | 2 A | Unshielded | 68 μH | 125mOhm Max | - | - | - | - | ||
![]() PCS105-220M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 2.95A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | - | - | Shielded | 22 μH | 61mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() PCSDR73-6R8M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 3.13A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | 2.557 A | Shielded | 6.8 μH | 52.2mOhm | - | - | 0.138" (3.50mm) | - | ||
![]() PCS104-4R7T-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | 5.7 A | Shielded | 4.7 μH | 21mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() RFC20-222K-RC Allied Components International | In Stock | - | - | Through Hole | Radial | Radial | - | - | 250 kHz | - | Allied Components International | Box | Active | -20°C ~ 100°C | - | 0.400" L x 0.125" W (10.16mm x 3.18mm) | ±10% | Wirewound | 150 mA | Unshielded | 2.2 mH | 17.7Ohm Max | 60 @ 250kHz | - | 0.400" (10.16mm) | - | ||
![]() CC02-9N5J-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 480mA | 4GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±5% | Wirewound | - | Unshielded | 9.5 nH | 200mOhm Max | 18 @ 250MHz | - | 0.024" (0.61mm) | - | ||
![]() HFC05-4N7S-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4.75GHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC05 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | Multilayer | 600 mA | Unshielded | 4.7 nH | 160mOhm Max | 10 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() LRHQ30-220K-RC Allied Components International | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 15MHz | 1 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LRHQ30 | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Wirewound | 230 mA | Unshielded | 22 μH | 940mOhm Max | 35 @ 1MHz | - | 0.110" (2.80mm) | - | ||
![]() LS03-R56J-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 850mA | 600MHz | 7.9 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LS03 | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±5% | Wirewound | - | Unshielded | 560 nH | 440mOhm Max | 17 @ 7.9MHz | - | 0.040" (1.02mm) | - | ||
![]() LS03-7R8J-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 400mA | 47MHz | 7.9 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LS03 | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±5% | Wirewound | - | Unshielded | 7.8 μH | 3.5Ohm Max | 17 @ 7.9MHz | - | 0.040" (1.02mm) | - | ||
![]() SMAC30-7J-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 2.1GHz | 150 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.270" L x 0.120" W (6.86mm x 3.05mm) | ±5% | - | 4 A | Unshielded | 22 nH | 5.2mOhm Max | 102 @ 150MHz | - | 0.125" (3.18mm) | - | ||
![]() SMAC30-9J-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.5GHz | 150 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.270" L x 0.120" W (6.86mm x 3.05mm) | ±5% | - | 4 A | Unshielded | 35.5 nH | 6.8mOhm Max | 112 @ 150MHz | - | 0.125" (3.18mm) | - | ||
![]() AS20-2R7K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 577mA | 94MHz | 7.9 MHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | AS20 | 0.100" Dia x 0.250" L (2.54mm x 6.35mm) | ±10% | - | - | Shielded | 2.7 μH | 550mOhm Max | 32 @ 7.9MHz | - | - | - | ||
![]() PCSV48-3R6M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Wirewound | 1.9 A | Shielded | 3.6 μH | 75mOhm | - | - | 0.079" (2.00mm) | - |