- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMAC20-1K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 12.5GHz | 150 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.145" L x 0.120" W (3.68mm x 3.05mm) | ±10% | - | 4 A | Unshielded | 2.5 nH | 1.1mOhm Max | 145 @ 150MHz | - | 0.125" (3.18mm) | - | ||
![]() SMAC10-5J-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 7GHz | 800 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.087" L x 0.056" W (2.20mm x 1.42mm) | ±5% | Wirewound | 1.6 A | Shielded | 5.45 nH | 8mOhm Max | 100 @ 800MHz | - | 0.060" (1.52mm) | - | ||
![]() SMAC30-8J-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.8GHz | 150 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.270" L x 0.120" W (6.86mm x 3.05mm) | ±5% | - | 4 A | Unshielded | 28 nH | 6mOhm Max | 105 @ 150MHz | - | 0.125" (3.18mm) | - | ||
![]() SMAC60-R10L-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 200 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.465" L x 0.190" W (11.80mm x 4.83mm) | ±15% | Wirewound | - | Unshielded | 100 nH | 15mOhm Max | - | - | 0.140" (3.55mm) | - | ||
![]() SMAC10-3J-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 8.2GHz | 800 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.087" L x 0.056" W (2.20mm x 1.42mm) | ±5% | Wirewound | 1.6 A | Shielded | 2.55 nH | 5mOhm Max | 100 @ 800MHz | - | 0.060" (1.52mm) | - | ||
![]() PCSVLR65-2R2M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 7.92A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Wirewound | 4.59 A | Shielded | 2.2 μH | 18.4mOhm | - | - | 0.185" (4.70mm) | - | ||
![]() APQ3230-4658 Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical 12 Leads | Radial | - | - | 100 kHz | - | Allied Components International | Box | Active | -40°C ~ 125°C | - | 1.417" L x 1.319" W (36.00mm x 33.50mm) | ±12% | - | 7.5 A | Unshielded | 90 μH | 50mOhm Max | - | - | 1.358" (34.50mm) | - | ||
![]() PCSV54-4R7M-RC Allied Components International | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 4.2A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 105°C | - | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 3.2 A | Shielded | 4.7 μH | 32mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() PCSV60-3R3T-RC Allied Components International | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 3.2A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 105°C | - | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 2.7 A | Shielded | 3.3 μH | 40mOhm | - | - | 0.079" (2.00mm) | - | ||
![]() PCIT40-1R0M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 60MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | - | 5 A | Shielded | 1 μH | 25mOhm Max | - | - | 0.200" (5.08mm) | - | ||
![]() PCXLR402-1R2M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 7.5A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.161" L x 0.161" W (4.10mm x 4.10mm) | ±20% | - | 9.5 A | Shielded | 1.2 μH | 13.4mOhm Max | - | - | 0.083" (2.10mm) | - | ||
![]() PCXA603-R18M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 36A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.260" L x 0.252" W (6.60mm x 6.40mm) | ±20% | - | 32 A | Shielded | 180 nH | 1.75mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() PCSLR2D18-100T-RC Allied Components International | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | - | 430mA | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -30°C ~ 100°C | - | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | - | 1 A | Shielded | 10 μH | 180mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() SMAC30-7G-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 2.1GHz | 150 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | SMAC30 | 0.270" L x 0.120" W (6.86mm x 3.05mm) | ±2% | - | 4 A | Unshielded | 22 nH | 5.2mOhm Max | 102 @ 150MHz | - | 0.125" (3.18mm) | - | ||
![]() CC02-13NG-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 440mA | 3.45GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±2% | Wirewound | - | Unshielded | 13 nH | 210mOhm Max | 24 @ 250MHz | - | 0.024" (0.61mm) | - | ||
![]() CC02-6N8J-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 680mA | 4.8GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±5% | Wirewound | - | Unshielded | 6.8 nH | 83mOhm Max | 20 @ 250MHz | - | 0.024" (0.61mm) | - | ||
![]() CC02-15NG-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 560mA | 3.28GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±2% | Wirewound | - | Unshielded | 15 nH | 172mOhm Max | 24 @ 250MHz | - | 0.024" (0.61mm) | - | ||
![]() CC02-22NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 400mA | 2.8GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±5% | Wirewound | - | Unshielded | 22 nH | 300mOhm Max | 25 @ 250MHz | - | 0.024" (0.61mm) | - | ||
![]() LS03-6R8J-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 400mA | 55MHz | 7.9 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LS03 | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±5% | Wirewound | - | Unshielded | 6.8 μH | 3.1Ohm Max | 19 @ 7.9MHz | - | 0.040" (1.02mm) | - | ||
![]() TF02-10NG-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 200mA | 4.5GHz | 500 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | TF02 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±2% | Thin Film | - | Unshielded | 10 nH | 1.35Ohm Max | 13 @ 500MHz | - | 0.015" (0.37mm) | - |