- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Current Rating | Case Code (Metric) | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FWPQ2013B-2R0L Allied Components | In Stock | - | - | Through Hole | Nonstandard | - | 45A | - | 100 kHz | - | Allied Components International | Tray | Active | -40°C ~ 125°C | FWPQ2013B | 0.846 L x 0.654 W (21.50mm x 16.60mm) | ±15% | Wirewound | 37 A | Unshielded | - | - | 2 µH | 970mOhm Max | - | - | 0.571 (14.50mm) | - | ||
![]() APC20-270K-RC Allied Components | In Stock | - | - | Through Hole | Axial | Axial | 2.5A | - | 1 kHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | APC20 | 0.290 Dia x 0.600 L (7.36mm x 15.24mm) | ±10% | - | 1.28 A | Unshielded | - | - | 27 µH | 56mOhm Max | - | - | - | - | ||
![]() AS20-R47K-RC Allied Components | In Stock | - | - | Through Hole | Axial | Axial | - | 312MHz | 25 MHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | AS20 | 0.100 Dia x 0.250 L (2.54mm x 6.35mm) | ±10% | - | 717 mA | Shielded | - | - | 470 nH | 348mOhm Max | 33 @ 25MHz | - | - | - | ||
![]() AS20-471K-RC Allied Components | In Stock | - | - | Through Hole | Axial | Axial | - | 5MHz | 5 MHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | AS20 | 0.100 Dia x 0.250 L (2.54mm x 6.35mm) | ±10% | - | 92 mA | Shielded | - | - | 470 µH | 21Ohm Max | 60 @ 790kHz | - | - | - | ||
![]() APC20-271K-RC Allied Components | In Stock | - | - | Through Hole | Axial | Axial | 770mA | - | 1 kHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | APC20 | 0.290 Dia x 0.600 L (7.36mm x 15.24mm) | ±10% | - | 400 mA | Unshielded | - | - | 270 µH | 557mOhm Max | - | - | - | - | ||
![]() PCHC128H-101M Allied Components | In Stock | - | - | Surface Mount | Nonstandard | - | 3.52A | - | 100 kHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | PCHC128H | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±20% | - | - | Shielded | - | - | 100 µH | 163mOhm Max | - | - | 0.315 (8.00mm) | - | ||
![]() PCHC420Z2-6R8M-RC Allied Components | In Stock | - | - | Surface Mount | Nonstandard | - | 2.5A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | PCHC420Z2 | 0.175 L x 0.160 W (4.45mm x 4.06mm) | ±20% | - | 1.8 A | Shielded | - | - | 6.8 µH | 172mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() LD05-4R7K-RC Allied Components | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 50MHz | 7.96 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LD05 | 0.094 L x 0.068 W (2.40mm x 1.72mm) | ±10% | Wirewound | 360 mA | Unshielded | - | - | 4.7 µH | 470mOhm Max | 18 @ 7.96MHz | - | 0.060 (1.52mm) | - | ||
![]() AC50-272K-RC Allied Components | In Stock | - | - | Through Hole | Axial | Axial | 83mA | 920kHz | 250 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | AC50 | 0.175 Dia x 0.375 L (4.44mm x 9.52mm) | ±10% | - | - | Unshielded | - | - | 2.7 mH | 47.3Ohm Max | 47 @ 250kHz | - | - | - | ||
![]() PCHC420Z2-100M-RC Allied Components | In Stock | - | - | Surface Mount | Nonstandard | - | 2A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | PCHC420Z2 | 0.175 L x 0.160 W (4.45mm x 4.06mm) | ±20% | - | 1.4 A | Shielded | - | - | 10 µH | 243mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() LD05-1R5K-RC Allied Components | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 90MHz | 7.96 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LD05 | 0.094 L x 0.068 W (2.40mm x 1.72mm) | ±10% | Wirewound | 650 mA | Unshielded | - | - | 1.5 µH | 180mOhm Max | 18 @ 7.96MHz | - | 0.060 (1.52mm) | - | ||
![]() ASPC80-824K-RC Allied Components | In Stock | - | - | - | - | - | - | - | - | - | Allied Components International | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LS03-R82J-RC Allied Components | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 750mA | 480MHz | 7.9 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LS03 | 0.071 L x 0.049 W (1.80mm x 1.25mm) | ±5% | Wirewound | - | Unshielded | - | - | 820 nH | 690mOhm Max | 17 @ 7.9MHz | - | 0.040 (1.02mm) | - | ||
![]() SMAC10-3G-RC Allied Components | In Stock | - | - | Surface Mount | Nonstandard | - | - | 8.2GHz | 800 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.087 L x 0.056 W (2.20mm x 1.42mm) | ±2% | Wirewound | 1.6 A | Unshielded | - | - | 2.55 nH | 5mOhm Max | 100 @ 800MHz | - | 0.060 (1.52mm) | - | ||
![]() RFC20-751K-RC Allied Components | In Stock | - | - | Through Hole | Radial | Radial | - | - | 790 kHz | - | Allied Components International | Box | Active | -20°C ~ 100°C | - | 0.400 L x 0.125 W (10.16mm x 3.18mm) | ±10% | Wirewound | 280 mA | Unshielded | - | - | 750 µH | 6.2Ohm Max | 30 @ 790kHz | - | 0.400 (10.16mm) | - | ||
![]() PCHC128H-471M Allied Components | In Stock | - | - | Surface Mount | Nonstandard | - | 1.64A | - | 100 kHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | PCHC128H | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±20% | - | - | Shielded | - | - | 470 µH | 861mOhm Max | - | - | 0.315 (8.00mm) | - | ||
![]() PCHC420Z2-1R2M-RC Allied Components | In Stock | - | - | Surface Mount | Nonstandard | - | 7A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | PCHC420Z2 | 0.175 L x 0.160 W (4.45mm x 4.06mm) | ±20% | - | 4.2 A | Shielded | - | - | 1.2 µH | 30mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CHQ10-47NG-RC Allied Components | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 1.45GHz | 50 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CHQ10 | 0.117 L x 0.110 W (2.96mm x 2.79mm) | ±2% | Wirewound | 1.2 A | Unshielded | - | - | 47 nH | 120mOhm Max | 75 @ 350MHz | - | 0.083 (2.10mm) | - | ||
![]() SQAC0807-11NG-RC Allied Components | In Stock | - | - | Surface Mount | Nonstandard | - | - | 3.6GHz | 400 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | SQAC0807 | 0.061 L x 0.072 W (1.55mm x 1.83mm) | ±2% | Wirewound | 2.7 A | Unshielded | - | - | 11.2 nH | 6.3mOhm Max | 90 @ 400MHz | - | 0.070 (1.78mm) | - | ||
![]() HFC05-5N4K-RC Allied Components | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4.1GHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | Multilayer | 600 mA | Unshielded | 600 mA | 0603 | 5.4 nH | 180mOhm Max | 8 @ 100MHz | - | 0.037 (0.95mm) | - |