Filters
  • Current - Saturation (Isat)
  • DC Resistance (DCR)
  • Features
  • Height Seated (Max)
  • Inductance
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Product Status
  • Ratings
  • Shielding

Attribute column

Manufacturer

Allied Components Fixed Inductors

View Mode:
2277 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Saturation (Isat)

Frequency-Self-Resonant

Inductance Frequency-Test

Material-Core

Mfr

Package

Product Status

Operating Temperature

Series

Size / Dimension

Tolerance

Type

Current Rating (Amps)

Shielding

Inductance

DC Resistance (DCR)

Q @ Freq

Features

Height Seated (Max)

Ratings

PCSFW630B-R47M
PCSFW630B-R47M

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

26A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.299" L x 0.268" W (7.60mm x 6.80mm)

±20%

-

17.5 A

Shielded

470 nH

4.2mOhm Max

-

-

0.118" (3.00mm)

-

SQAC2929-501NJ-RC
SQAC2929-501NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

500MHz

400 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.551" L x 0.295" W (14.00mm x 7.49mm)

±5%

Wirewound

4.3 A

Unshielded

500 nH

16.5mOhm Max

180 @ 50MHz

-

0.295" (7.49mm)

-

APC30-151K-RC
APC30-151K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

2.22A

-

5 kHz

-

Allied Components International

-

Active

-55°C ~ 125°C

-

0.470" Dia x 0.920" L (11.94mm x 23.37mm)

±10%

-

1.6 A

-

150 μH

129mOhm Max

-

-

-

-

APC30-221K-RC
APC30-221K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

1.89A

-

8 kHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

APC30

0.470" Dia x 0.920" L (11.94mm x 23.37mm)

±10%

-

1.6 A

-

220 μH

162mOhm Max

-

-

-

-

HTC100-271M-RC
HTC100-271M-RC

Allied Components International

In Stock

-

-

Through Hole

Radial, Horizontal (Open)

Radial

1A

-

1 kHz

-

Allied Components International

Box

Active

-55°C ~ 105°C

TC100

0.560" Dia (14.22mm)

±20%

Toroidal

1 A

Unshielded

270 μH

640mOhm Max

-

-

-

-

SMAC30-10G-RC
SMAC30-10G-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

1.2GHz

150 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

SMAC30

0.270" L x 0.120" W (6.86mm x 3.05mm)

±2%

-

4 A

Unshielded

43 nH

7.9mOhm Max

106 @ 150MHz

-

0.125" (3.18mm)

-

SMAC25-33G-RC
SMAC25-33G-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

2.5GHz

150 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.190" L x 0.150" W (4.83mm x 3.81mm)

±2%

Wirewound

3 A

Unshielded

33 nH

4.8mOhm Max

100 @ 150MHz

-

0.165" (4.20mm)

-

RB0814-102K-RC
RB0814-102K-RC

Allied Components International

In Stock

-

-

Through Hole

Radial, Vertical Cylinder

Radial

300mA

1.3MHz

252 kHz

-

Allied Components International

Tray

Active

-40°C ~ 105°C

RB0814

0.343" Dia (8.70mm)

±10%

-

-

Unshielded

1 mH

2.1Ohm Max

40 @ 252kHz

-

0.512" (13.00mm)

-

AS40-R39K-RC
AS40-R39K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

670mA

250MHz

25 MHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

AS40

0.162" Dia x 0.410" L (4.11mm x 10.41mm)

±10%

-

670 mA

Shielded

390 nH

180mOhm Max

44 @ 25MHz

-

-

-

AS40-223K-RC
AS40-223K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

9mA

250kHz

79 kHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

AS40

0.162" Dia x 0.410" L (4.11mm x 10.41mm)

±20%

-

17 mA

Shielded

22 mH

274mOhm Max

27 @ 79kHz

-

-

-

AS40-222K-RC
AS40-222K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

27mA

970kHz

250 kHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

AS40

0.162" Dia x 0.410" L (4.11mm x 10.41mm)

±10%

-

50 mA

Shielded

2.2 mH

33.8Ohm Max

45 @ 250kHz

-

-

-

CHQ05-18NG-RC
CHQ05-18NG-RC

Allied Components International

In Stock

-

-

Surface Mount

0805 (2012 Metric)

0805

-

2.55GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.090" L x 0.070" W (2.29mm x 1.78mm)

±2%

Wirewound

1.4 A

Unshielded

18 nH

60mOhm Max

75 @ 500MHz

-

0.060" (1.52mm)

-

PCS6D28-3R0N-RC
PCS6D28-3R0N-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

10 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-30°C ~ 100°C

-

0.264" L x 0.264" W (6.70mm x 6.70mm)

±30%

-

3 A

Shielded

3 μH

24mOhm Max

-

-

0.118" (3.00mm)

-

PCS124-101M-RC
PCS124-101M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 100°C

-

0.492" L x 0.492" W (12.50mm x 12.50mm)

±20%

-

1.2 A

Shielded

100 μH

308mOhm Max

-

-

0.177" (4.50mm)

-

PCS6D38-390M-RC
PCS6D38-390M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard, Corner Terminals

2828

-

-

10 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-30°C ~ 100°C

-

0.276" L x 0.276" W (7.00mm x 7.00mm)

±20%

-

1 A

Shielded

39 μH

138mOhm Max

-

-

0.157" (4.00mm)

-

PCS129-680M-RC
PCS129-680M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

1 kHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.472" L x 0.472" W (12.00mm x 12.00mm)

±20%

-

3 A

Shielded

68 μH

88mOhm Max

-

-

0.394" (10.00mm)

-

PCSFW420-2R2M
PCSFW420-2R2M

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

5A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.173" L x 0.165" W (4.40mm x 4.20mm)

±20%

-

4.5 A

Shielded

2.2 μH

58mOhm Max

-

-

0.079" (2.00mm)

-

FWTPQ2817H-6R8K
FWTPQ2817H-6R8K

Allied Components International

In Stock

-

-

Through Hole

Nonstandard

-

45.9A

25MHz

500 kHz

-

Allied Components International

Tray

Active

-40°C ~ 85°C

-

1.102" L x 0.760" W (28.00mm x 19.30mm)

±10%

Wirewound

28 A

Shielded

6.8 μH

2.82mOhm

-

-

0.906" (23.00mm)

-

FWPQ2014-100M-RC
FWPQ2014-100M-RC

Allied Components International

In Stock

-

-

Surface Mount

2-SMD, Gull Wing

SMD

23A

-

100 kHz

-

Allied Components International

Tray

Active

-40°C ~ 125°C

-

0.858" L x 0.846" W (21.80mm x 21.50mm)

±20%

Wirewound

18 A

Shielded

10 μH

7.3mOhm Max

-

-

0.571" (14.50mm)

-

HFC03-3N3S-RC
HFC03-3N3S-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

6.3GHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

HFC03

0.039" L x 0.020" W (1.00mm x 0.50mm)

±0.3nH

-

400 mA

Unshielded

3.3 nH

150mOhm Max

8 @ 100kHz

-

0.024" (0.60mm)

-