Filters
  • Current - Saturation (Isat)
  • DC Resistance (DCR)
  • Features
  • Height Seated (Max)
  • Inductance
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Product Status
  • Ratings
  • Shielding

Attribute column

Manufacturer

Allied Components Fixed Inductors

View Mode:
2277 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Saturation (Isat)

Frequency-Self-Resonant

Inductance Frequency-Test

Material-Core

Mfr

Package

Product Status

Operating Temperature

Series

Size / Dimension

Tolerance

Type

Current Rating (Amps)

Shielding

Inductance

DC Resistance (DCR)

Q @ Freq

Features

Height Seated (Max)

Ratings

LD05-4R7M-RC
LD05-4R7M-RC

Allied Components International

In Stock

-

-

Surface Mount

0805 (2012 Metric)

0805

360mA

50MHz

7.96 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

LD05

0.094" L x 0.068" W (2.40mm x 1.72mm)

±20%

Wirewound

-

Unshielded

4.7 μH

470mOhm

18 @ 7.96MHz

-

0.060" (1.52mm)

-

VTC230-270L-RC
VTC230-270L-RC

Allied Components International

In Stock

-

-

Through Hole

Vertical, No Base, 2 PC Pin

Vertical, No Base, 2 PC Pin

-

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 105°C

TC230

1.280" Dia (32.51mm)

±15%

Toroidal

15.6 A

Unshielded

27 μH

8mOhm Max

-

-

-

-

HTC230-120L-RC
HTC230-120L-RC

Allied Components International

In Stock

-

-

Through Hole

Horizontal, No Base, 2 PC Pin

Horizontal, No Base, 2 PC Pin

-

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 105°C

TC230

1.280" Dia (32.51mm)

±15%

Toroidal

19.1 A

Unshielded

12 μH

5mOhm Max

-

-

0.650" (16.51mm)

-

VTC230-101L-RC
VTC230-101L-RC

Allied Components International

In Stock

-

-

Through Hole

Vertical, No Base, 2 PC Pin

Vertical, No Base, 2 PC Pin

-

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 105°C

TC230

1.280" Dia (32.51mm)

±15%

Toroidal

7 A

Unshielded

100 μH

37mOhm Max

-

-

-

-

HTC220-220L-RC
HTC220-220L-RC

Allied Components International

In Stock

-

-

Through Hole

Horizontal, No Base, 2 PC Pin

Horizontal, No Base, 2 PC Pin

-

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 125°C

TC220

0.950" Dia (24.13mm)

±15%

Toroidal

10.3 A

Unshielded

22 μH

10mOhm Max

-

-

0.550" (13.97mm)

-

VTC230-331L-RC
VTC230-331L-RC

Allied Components International

In Stock

-

-

Through Hole

Vertical, No Base, 2 PC Pin

Vertical, No Base, 2 PC Pin

-

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 105°C

TC230

1.280" Dia (32.51mm)

±15%

Toroidal

5.2 A

Unshielded

330 μH

67mOhm Max

-

-

-

-

HTC230HT-100L-RC
HTC230HT-100L-RC

Allied Components International

In Stock

-

-

Through Hole

Horizontal, No Base, 2 PC Pin

Horizontal, No Base, 2 PC Pin

-

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 200°C

TC230HT

1.280" Dia (32.51mm)

±15%

Toroidal

23.3 A

Unshielded

10 μH

6mOhm Max

-

-

0.650" (16.51mm)

-

PCSNR87-152M
PCSNR87-152M

Allied Components International

In Stock

-

-

Surface Mount

3131 (8080 Metric)

3131

540mA

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

PCSNR87

0.315" L x 0.315" W (8.00mm x 8.00mm)

±20%

-

360 mA

Shielded

1.5 mH

3.65mOhm

-

-

0.268" (6.80mm)

-

CHC03-3N9K-RC
CHC03-3N9K-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

-

5.9GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CHC03

0.071" L x 0.049" W (1.80mm x 1.25mm)

±10%

-

2.2 A

Unshielded

3.9 nH

54mOhm Max

25 @ 250MHz

-

0.040" (1.02mm)

-

LT20-5R6J-RC
LT20-5R6J-RC

Allied Components International

In Stock

-

-

Surface Mount

1210 (3225 Metric)

1210

820mA

125MHz

7.96 MHz

Ferrite

Allied Components International

-

Active

-25°C ~ 85°C

-

0.148" L x 0.122" W (3.75mm x 3.10mm)

±5%

Wirewound

-

Unshielded

5.6 μH

1.65Ohm Max

20 @ 7.96MHz

-

0.041" (1.05mm)

-

LT05-330K-RC
LT05-330K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

200mA

16MHz

2.52 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

LT05

0.094" L x 0.073" W (2.40mm x 1.85mm)

±10%

-

-

Unshielded

33 μH

13.5Ohm Max

10 @ 2.52MHz

-

0.041" (1.05mm)

-

LT20-8R2J-RC
LT20-8R2J-RC

Allied Components International

In Stock

-

-

Surface Mount

1210 (3225 Metric)

1210

700mA

100MHz

7.96 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

LT20

0.148" L x 0.122" W (3.75mm x 3.10mm)

±5%

Wirewound

-

Unshielded

8.2 μH

1.88Ohm Max

20 @ 7.96MHz

-

0.041" (1.05mm)

-

LT05-100K-RC
LT05-100K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

450mA

38MHz

2.52 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

LT05

0.094" L x 0.073" W (2.40mm x 1.85mm)

±10%

-

-

Unshielded

10 μH

2.7Ohm Max

10 @ 2.52MHz

-

0.041" (1.05mm)

-

MCHC30-8R2K-RC
MCHC30-8R2K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

600mA

25MHz

7.96 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 105°C

MCHC30

0.177" L x 0.126" W (4.50mm x 3.20mm)

±10%

Molded

-

Unshielded

8.2 μH

400mOhm Max

10 @ 7.96MHz

-

0.134" (3.40mm)

-

PC0403-560K-RC
PC0403-560K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

2.52 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 105°C

-

0.177" L x 0.157" W (4.50mm x 4.00mm)

±10%

Wirewound

500 mA

Unshielded

56 μH

937mOhm Max

-

-

0.138" (3.50mm)

-

PC03021-4R7M-RC
PC03021-4R7M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

7.96 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 105°C

-

0.130" L x 0.118" W (3.30mm x 3.00mm)

±20%

Wirewound

1.13 A

Unshielded

4.7 μH

210mOhm Max

-

-

0.094" (2.40mm)

-

MLC10-R10K-RC
MLC10-R10K-RC

Allied Components International

In Stock

-

-

Surface Mount

0805 (2012 Metric)

0805

-

235MHz

25 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

-

0.079" L x 0.049" W (2.00mm x 1.25mm)

±10%

Multilayer

250 mA

Shielded

100 nH

300mOhm Max

25 @ 25MHz

-

0.057" (1.45mm)

-

PCSLF0732-102M-RC
PCSLF0732-102M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard, Corner Terminals

2828

-

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.276" L x 0.276" W (7.00mm x 7.00mm)

±20%

-

130 mA

Shielded

1 mH

4.78Ohm Max

-

-

0.134" (3.40mm)

-

PCSDR74-2R7M-RC
PCSDR74-2R7M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

6.11A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.287" L x 0.287" W (7.30mm x 7.30mm)

±20%

-

4.287 A

Shielded

2.7 μH

18.5mOhm

-

-

0.177" (4.50mm)

-

PCFV52-4R7M-AU
PCFV52-4R7M-AU

Allied Components International

In Stock

-

-

Surface Mount

2020 (5050 Metric)

2020

2.43A

-

1 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.197" L x 0.197" W (5.00mm x 5.00mm)

±20%

-

1.98 A

Shielded

4.7 μH

60mOhm

-

-

0.087" (2.20mm)

-