Filters
  • Current - Saturation (Isat)
  • DC Resistance (DCR)
  • Features
  • Height Seated (Max)
  • Inductance
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Product Status
  • Ratings
  • Shielding

Attribute column

Manufacturer

Allied Components Fixed Inductors

View Mode:
2277 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Saturation (Isat)

Frequency-Self-Resonant

Inductance Frequency-Test

Material-Core

Mfr

Package

Product Status

Operating Temperature

Series

Size / Dimension

Tolerance

Type

Current Rating (Amps)

Shielding

Inductance

DC Resistance (DCR)

Q @ Freq

Features

Height Seated (Max)

Ratings

FWPQ2814L-150K
FWPQ2814L-150K

Allied Components International

In Stock

-

-

Surface Mount

2-SMD, Gull Wing

2-SMD

11A

15MHz

500 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

FWPQ2814L

1.102" L x 0.760" W (28.00mm x 19.30mm)

±10%

Wirewound

30 A

Shielded

15 μH

1.62mOhm Max

-

-

0.571" (14.50mm)

-

AE90-680K-RC
AE90-680K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

1.79A

3.8MHz

100 kHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

AE90

0.236" Dia x 0.630" L (6.00mm x 16.00mm)

±10%

Wirewound

1.62 A

Unshielded

68 μH

250mOhm Max

20 @ 2.52MHz

-

-

-

PC03021-100M-RC
PC03021-100M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

2.52 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 105°C

-

0.130" L x 0.118" W (3.30mm x 3.00mm)

±20%

Wirewound

740 mA

Unshielded

10 μH

320mOhm Max

-

-

0.094" (2.40mm)

-

MLC20-R39K-RC
MLC20-R39K-RC

Allied Components International

In Stock

-

-

Surface Mount

1206 (3216 Metric)

1206

-

135MHz

25 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.126" L x 0.063" W (3.20mm x 1.60mm)

±10%

Multilayer

200 mA

Shielded

390 nH

500mOhm Max

25 @ 25MHz

-

0.051" (1.30mm)

-

PCHC104R7-R68M-RC
PCHC104R7-R68M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

30A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

PCHC104R7

0.457" L x 0.398" W (11.60mm x 10.10mm)

±20%

-

27 A

Shielded

680 nH

1.55mOhm Max

-

-

0.157" (4.00mm)

-

PCHC63A-100M-RC
PCHC63A-100M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

3.5A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

PCHC63A

0.280" L x 0.260" W (7.10mm x 6.60mm)

±20%

-

4 A

Shielded

10 μH

71.2mOhm Max

-

-

0.118" (3.00mm)

-

PCHP32-6R8M-RC
PCHP32-6R8M-RC

Allied Components International

In Stock

-

-

Surface Mount

1212 (3030 Metric)

1212

1A

36MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

PCHP32

0.118" L x 0.118" W (3.00mm x 3.00mm)

±20%

-

1 A

Shielded

6.8 μH

160mOhm

-

-

0.059" (1.50mm)

-

PCHC63R8-150M-RC
PCHC63R8-150M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

PCHC63R8

0.287" L x 0.260" W (7.30mm x 6.60mm)

±20%

-

-

Shielded

15 μH

-

-

-

0.118" (3.00mm)

-

CHQ02-27NG-RC
CHQ02-27NG-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

3.2GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.050" L x 0.030" W (1.27mm x 0.76mm)

±2%

Wirewound

450 mA

Unshielded

27 nH

320mOhm Max

62 @ 900MHz

-

0.024" (0.61mm)

-

PCI20-150M-RC
PCI20-150M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

900mA

30MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

PCI20

0.260" L x 0.175" W (6.60mm x 4.45mm)

±20%

-

1.2 A

Unshielded

15 μH

230mOhm Max

-

-

0.115" (2.92mm)

-

PCHP20CF-2R2M-RC
PCHP20CF-2R2M-RC

Allied Components International

In Stock

-

-

Surface Mount

0806 (2016 Metric)

0806

1.26A

-

1 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

PCHP20CF

0.079" L x 0.063" W (2.00mm x 1.60mm)

±20%

-

1.2 A

Shielded

2.2 μH

145mOhm

-

-

0.039" (1.00mm)

-

PCHP32-470M-RC
PCHP32-470M-RC

Allied Components International

In Stock

-

-

Surface Mount

1212 (3030 Metric)

1212

350mA

17MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

PCHP32

0.118" L x 0.118" W (3.00mm x 3.00mm)

±20%

-

400 mA

Shielded

47 μH

1.2Ohm

-

-

0.059" (1.50mm)

-

PCHP32-330M-RC
PCHP32-330M-RC

Allied Components International

In Stock

-

-

Surface Mount

1212 (3030 Metric)

1212

400mA

18MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

PCHP32

0.118" L x 0.118" W (3.00mm x 3.00mm)

±20%

-

450 mA

Shielded

33 μH

800mOhm

-

-

0.059" (1.50mm)

-

PCS104-101M-RC
PCS104-101M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.413" L x 0.406" W (10.50mm x 10.30mm)

±20%

-

1.35 A

Shielded

100 μH

304mOhm Max

-

-

0.157" (4.00mm)

-

CC10-390NK-RC
CC10-390NK-RC

Allied Components International

In Stock

-

-

Surface Mount

1008 (2520 Metric)

1008

-

500MHz

100 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.115" L x 0.110" W (2.92mm x 2.79mm)

±10%

Wirewound

470 mA

Unshielded

390 nH

1.12Ohm Max

45 @ 100MHz

-

0.087" (2.20mm)

-

MCHC40-1R5K-RC
MCHC40-1R5K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

1.6A

55MHz

7.96 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

MCHC40

0.220" L x 0.197" W (5.60mm x 5.00mm)

±10%

Molded

-

Unshielded

1.5 μH

40mOhm Max

10 @ 7.96MHz

-

0.165" (4.20mm)

-

PCIS40-1R0M-RC
PCIS40-1R0M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

5.6A

110MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.510" L x 0.370" W (12.95mm x 9.40mm)

±20%

-

5 A

Shielded

1 μH

21mOhm Max

3 @ 100kHz

-

0.200" (5.08mm)

-

PCIT40-102M-RC
PCIT40-102M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

2.5MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.510" L x 0.370" W (12.95mm x 9.40mm)

±20%

-

250 mA

Shielded

1 mH

1.45Ohm Max

-

-

0.200" (5.08mm)

-

PCIS40-220M-RC
PCIS40-220M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

1.6A

15MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.510" L x 0.370" W (12.95mm x 9.40mm)

±20%

-

1.3 A

Shielded

22 μH

207mOhm Max

20 @ 100kHz

-

0.200" (5.08mm)

-

PC0503-102M-RC
PC0503-102M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.228" L x 0.205" W (5.80mm x 5.20mm)

±20%

Wirewound

130 mA

Unshielded

1 mH

8Ohm Max

-

-

0.130" (3.30mm)

-