- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCEC1308-220M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 7.5A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 130°C | - | 0.528" L x 0.528" W (13.40mm x 13.40mm) | ±20% | Wirewound | 7 A | Shielded | 22 μH | 21mOhm | - | - | 0.311" (7.90mm) | - | ||
![]() MLC10-R33K-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 145MHz | 25 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | Multilayer | 250 mA | Shielded | 330 nH | 550mOhm Max | 25 @ 25MHz | - | 0.057" (1.45mm) | - | ||
![]() PCCV20-2R2M-RC Allied Components International | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 1.17A | - | 1 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | PCCV20 | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | 1.17 A | Semi-Shielded | 2.2 μH | 190mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() CHQ02-22NG-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.3GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±2% | Wirewound | 800 mA | Unshielded | 22 nH | 160mOhm Max | 60 @ 900MHz | - | 0.024" (0.61mm) | - | ||
![]() RDC60-123K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 2.4A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC60 | 2.000" Dia (50.80mm) | ±10% | Drum Core | 2.8 A | Unshielded | 12 mH | 1.54Ohm Max | - | - | 1.500" (38.10mm) | - | ||
![]() RDC60-181K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 19.5A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC60 | 2.000" Dia (50.80mm) | ±10% | Drum Core | 21 A | Unshielded | 180 μH | 25mOhm Max | - | - | 1.500" (38.10mm) | - | ||
![]() PCSLF0745-150M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard, Corner Terminals | 2828 | 1.1A | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 1.53 A | Shielded | 15 μH | 52mOhm | - | - | 0.189" (4.80mm) | - | ||
![]() PCFV80-6R8M-RC Allied Components International | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 5.1A | - | 1 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Wirewound | 5 A | Semi-Shielded | 6.8 μH | 25mOhm | - | - | 0.157" (4.00mm) | - | ||
![]() PCFV49-330M-RC Allied Components International | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 900mA | - | - | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 730 mA | Semi-Shielded | 33 μH | 480mOhm | - | - | 0.110" (2.80mm) | - | ||
![]() PCSDR127-330M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 6.22A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 3.226 A | Shielded | 33 μH | 72mOhm | - | - | 0.315" (8.00mm) | - | ||
![]() PCHC1250R7-100M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 13A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.543" L x 0.496" W (13.80mm x 12.60mm) | ±20% | - | 7 A | Shielded | 10 μH | 22mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() PC0502-R27T-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±30% | Wirewound | 8 A | Unshielded | 270 nH | 25Ohm | - | - | 0.110" (2.80mm) | - | ||
![]() CHC03-10NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3.7GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CHC03 | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±5% | - | 2 A | Unshielded | 10 nH | 71mOhm Max | 38 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() CHC03-10NK-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3.7GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CHC03 | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±10% | - | 2 A | Unshielded | 10 nH | 71mOhm Max | 38 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() PCHC0412HP-100M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 1.4A | - | 100 kHz | Carbonyl Powder | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | PCHC0412HP | 0.175" L x 0.160" W (4.45mm x 4.06mm) | ±20% | - | 1.3 A | Shielded | 10 μH | 463mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() HFC05-390NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 300MHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC05 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Multilayer | 100 mA | Unshielded | 390 nH | 3Ohm Max | 8 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() RDC30-3R3K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 74A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC30 | 1.100" Dia (27.94mm) | ±10% | Drum Core | 21 A | Unshielded | 3.3 μH | 3mOhm Max | - | - | 0.840" (21.34mm) | - | ||
![]() LRC30-101M-RC Allied Components International | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 6.8MHz | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LRC30 | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±20% | Wirewound | 190 mA | Unshielded | 100 μH | 2.2Ohm Max | - | - | 0.110" (2.79mm) | - | ||
![]() RB5480-3-221K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 860mA | - | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 125°C | - | 0.375" Dia (9.53mm) | ±10% | - | 800 mA | Unshielded | 220 μH | 353mOhm Max | - | - | 0.500" (12.70mm) | - | ||
![]() MC30-470K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 140mA | 10MHz | 2.52 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | - | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Molded | - | Unshielded | 47 μH | 5Ohm Max | 50 @ 2.52MHz | - | 0.138" (3.50mm) | - |