Filters
  • Current - Saturation (Isat)
  • DC Resistance (DCR)
  • Features
  • Height Seated (Max)
  • Inductance
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Product Status
  • Ratings
  • Shielding

Attribute column

Manufacturer

Allied Components Fixed Inductors

View Mode:
2277 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Saturation (Isat)

Frequency-Self-Resonant

Inductance Frequency-Test

Material-Core

Mfr

Package

Product Status

Operating Temperature

Series

Size / Dimension

Tolerance

Type

Current Rating (Amps)

Shielding

Inductance

DC Resistance (DCR)

Q @ Freq

Features

Height Seated (Max)

Ratings

SMAC15-8J-RC
SMAC15-8J-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

6GHz

800 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.159" L x 0.056" W (4.04mm x 1.42mm)

±5%

Wirewound

1.6 A

Shielded

8.8 nH

12mOhm Max

100 @ 800MHz

-

0.060" (1.52mm)

-

SMAC25-22J-RC
SMAC25-22J-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

3.2GHz

150 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.190" L x 0.150" W (4.83mm x 3.81mm)

±5%

Wirewound

3 A

Unshielded

22 nH

4.2mOhm Max

100 @ 150MHz

-

0.165" (4.20mm)

-

SQAC0806-19NJ-RC
SQAC0806-19NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

4GHz

400 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.102" L x 0.072" W (2.59mm x 1.83mm)

±5%

-

2.9 A

Unshielded

19.4 nH

10mOhm Max

90 @ 400MHz

-

0.059" (1.50mm)

-

SMAC30-6J-RC
SMAC30-6J-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

2.2GHz

150 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.270" L x 0.120" W (6.86mm x 3.05mm)

±5%

-

4 A

Unshielded

17.5 nH

4.5mOhm Max

100 @ 150MHz

-

0.125" (3.18mm)

-

SMAC20-4J-RC
SMAC20-4J-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

3.3GHz

150 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.145" L x 0.120" W (3.68mm x 3.05mm)

±5%

-

4 A

Unshielded

12.5 nH

3.4mOhm Max

137 @ 150MHz

-

0.125" (3.18mm)

-

PCS125-6R8M-RC
PCS125-6R8M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.492" L x 0.492" W (12.50mm x 12.50mm)

±20%

-

5.9 A

Shielded

6.8 μH

23mOhm Max

-

-

0.236" (6.00mm)

-

SMAC30-10J-RC
SMAC30-10J-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

1.2GHz

150 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.270" L x 0.120" W (6.86mm x 3.05mm)

±5%

-

4 A

Unshielded

43 nH

7.9mOhm Max

106 @ 150MHz

-

0.125" (3.18mm)

-

PC0504-471K-RC
PC0504-471K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.228" L x 0.205" W (5.80mm x 5.20mm)

±10%

Wirewound

230 mA

Unshielded

470 μH

2.3Ohm Max

-

-

0.189" (4.80mm)

-

PCS125-560M-RC
PCS125-560M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.492" L x 0.492" W (12.50mm x 12.50mm)

±20%

-

1.7 A

Shielded

56 μH

110mOhm Max

-

-

0.236" (6.00mm)

-

AM30-2R2K-RC
AM30-2R2K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

485mA

135MHz

7.9 MHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

-

0.156" Dia x 0.375" L (3.96mm x 9.53mm)

±10%

Molded

-

Unshielded

2.2 μH

950mOhm Max

33 @ 7.9MHz

-

-

-

AM30-4R7K-RC
AM30-4R7K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

294mA

90MHz

7.9 MHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

-

0.156" Dia x 0.375" L (3.96mm x 9.53mm)

±10%

Molded

-

Unshielded

4.7 μH

2.6Ohm Max

33 @ 7.9MHz

-

-

-

AHC50-125M-RC
AHC50-125M-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

-

-

1 kHz

Ferrite

Allied Components International

Tray

Active

-55°C ~ 105°C

-

0.500" Dia x 1.380" L (12.70mm x 35.05mm)

±20%

Drum Core, Wirewound

3.5 A

Unshielded

125 μH

80mOhm Max

-

-

-

-

PCS125-271M-RC
PCS125-271M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.492" L x 0.492" W (12.50mm x 12.50mm)

±20%

-

750 mA

Shielded

270 μH

460mOhm Max

-

-

0.236" (6.00mm)

-

PCS125-4R7M-RC
PCS125-4R7M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.492" L x 0.492" W (12.50mm x 12.50mm)

±20%

-

6.2 A

Shielded

4.7 μH

18mOhm Max

-

-

0.236" (6.00mm)

-

PCS125-681M-RC
PCS125-681M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.492" L x 0.492" W (12.50mm x 12.50mm)

±20%

-

480 mA

Shielded

680 μH

1.2Ohm Max

-

-

0.236" (6.00mm)

-

PCS125-100M-RC
PCS125-100M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.492" L x 0.492" W (12.50mm x 12.50mm)

±20%

-

4 A

Shielded

10 μH

25mOhm Max

-

-

0.236" (6.00mm)

-

SMAC15-7G-RC
SMAC15-7G-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

6GHz

800 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.159" L x 0.056" W (4.04mm x 1.42mm)

±2%

Wirewound

1.6 A

Shielded

7.15 nH

10mOhm Max

100 @ 800MHz

-

0.060" (1.52mm)

-

SMAC10-4G-RC
SMAC10-4G-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

7.5GHz

800 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.087" L x 0.056" W (2.20mm x 1.42mm)

±2%

Wirewound

1.6 A

Shielded

3.85 nH

6mOhm Max

100 @ 800MHz

-

0.060" (1.52mm)

-

SMAC15-7J-RC
SMAC15-7J-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

6GHz

800 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.159" L x 0.056" W (4.04mm x 1.42mm)

±5%

Wirewound

1.6 A

Shielded

7.15 nH

10mOhm Max

100 @ 800MHz

-

0.060" (1.52mm)

-

SQAC0807-17NJ-RC
SQAC0807-17NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

4GHz

400 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.090" L x 0.072" W (2.29mm x 1.83mm)

±5%

-

2.7 A

Unshielded

17 nH

9mOhm Max

100 @ 400MHz

-

0.070" (1.78mm)

-