- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS40-180K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 235mA | 45MHz | 2.5 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | AS40 | 0.162" Dia x 0.410" L (4.11mm x 10.41mm) | ±10% | - | 300 mA | Shielded | 18 μH | 890mOhm Max | 45 @ 2.5MHz | - | - | - | ||
![]() PCHP54NF-100M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 2.52A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | PCHP54NF | 0.195" L x 0.195" W (4.95mm x 4.95mm) | ±20% | - | 2.2 A | Shielded | 10 μH | 56mOhm | - | - | 0.161" (4.10mm) | - | ||
![]() PCHP32-3R3M-RC Allied Components International | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.4A | 49MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | PCHP32 | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 1.4 A | Shielded | 3.3 μH | 80mOhm | - | - | 0.059" (1.50mm) | - | ||
![]() PC1005-821K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | PC1005 | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | - | 240 mA | Unshielded | 820 μH | 2.55Ohm Max | - | - | 0.228" (5.80mm) | - | ||
![]() CHQ05-51NG-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 1.4GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.090" L x 0.070" W (2.29mm x 1.78mm) | ±2% | Wirewound | 1 A | Unshielded | 51 nH | 120mOhm Max | 65 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() PC0403-221K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±10% | Wirewound | 150 mA | Unshielded | 220 μH | 4Ohm Max | - | - | 0.138" (3.50mm) | - | ||
![]() PC0502-101M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | Wirewound | 400 mA | Unshielded | 100 μH | 1.3Ohm | - | - | 0.110" (2.80mm) | - | ||
![]() PCHC0503H-1R5M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 10A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.224" L x 0.205" W (5.70mm x 5.20mm) | ±20% | - | 6 A | Shielded | 1.5 μH | 25mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() CC05-12NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 600mA | 4GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | Wirewound | - | Unshielded | 12 nH | 150mOhm Max | 50 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() CC03-3N9J-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 700mA | 6.9GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC03 | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Wirewound | - | Unshielded | 3.9 nH | 70mOhm Max | 22 @ 250MHz | - | 0.047" (1.20mm) | - | ||
![]() PCHC63A-2R2M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 7A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | PCHC63A | 0.280" L x 0.260" W (7.10mm x 6.60mm) | ±20% | - | 9 A | Shielded | 2.2 μH | 16.5mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() CHQ02-37NG-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.7GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±2% | Wirewound | 480 mA | Unshielded | 37 nH | 460mOhm Max | 57 @ 900MHz | - | 0.024" (0.61mm) | - | ||
![]() CHC03-8N2K-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3.7GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CHC03 | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±10% | - | 2 A | Unshielded | 8.2 nH | 71mOhm Max | 38 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() CHQ02-3N6J-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 11.7GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±5% | Wirewound | 1.7 A | Unshielded | 3.6 nH | 45mOhm Max | 65 @ 900MHz | - | 0.024" (0.61mm) | - | ||
![]() PCHC320H-3R3M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 3.5A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | PCHC320H | 0.138" L x 0.126" W (3.50mm x 3.20mm) | ±20% | - | 3 A | Shielded | 3.3 μH | 145mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() HFC05-11N5J-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.8GHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC05 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Multilayer | 1 A | Unshielded | 11.5 nH | 300mOhm Max | 8 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() PCI30-330M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | PCI30 | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Wirewound | - | Unshielded | 33 μH | 250mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() CHC03-22NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.4GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CHC03 | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±5% | - | 1.8 A | Unshielded | 22 nH | 99mOhm Max | 42 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() PCI20-102M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 100mA | 2MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | PCI20 | 0.260" L x 0.175" W (6.60mm x 4.45mm) | ±20% | - | 70 mA | Unshielded | 1 mH | 13.8Ohm Max | - | - | 0.115" (2.92mm) | - | ||
![]() PC0503-472J-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | PC0503 | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | Wirewound | - | Unshielded | 4.7 mH | - | - | - | 0.130" (3.30mm) | - |