- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCS125-330M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 2.1 A | Shielded | 33 μH | 57mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() PCI40-220M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 2.6A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Wirewound | - | Unshielded | 22 μH | 85mOhm Max | - | - | 0.205" (5.21mm) | - | ||
![]() PCSFW530-2R2M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 7.5A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.213" L x 0.205" W (5.40mm x 5.20mm) | ±20% | - | 7 A | Shielded | 2.2 μH | 29mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() PCS125-180M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 3 A | Shielded | 18 μH | 34mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() PC0504-220K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | Wirewound | 1.11 A | Unshielded | 22 μH | 180mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() AHC40-5-500K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | - | 2MHz | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 105°C | - | 0.700" Dia x 1.050" L (17.78mm x 26.67mm) | ±10% | - | 5 A | Unshielded | 50 μH | 50mOhm Max | - | - | - | - | ||
![]() PCSDR125-680M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 2.62A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.484" L x 0.484" W (12.30mm x 12.30mm) | ±20% | - | 2.323 A | Shielded | 68 μH | 128.2mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() PCSDR125-150M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 5.68A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.484" L x 0.484" W (12.30mm x 12.30mm) | ±20% | - | 4.277 A | Shielded | 15 μH | 33.4mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() PCSDR125-100M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 7.17A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.484" L x 0.484" W (12.30mm x 12.30mm) | ±20% | - | 5.37 A | Shielded | 10 μH | 22.7mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() PCSFW530B-680M Allied Components International | In Stock | - | - | - | - | - | - | - | - | - | Allied Components International | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCHC40-150M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 2.4A | 21MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.520" L x 0.390" W (13.21mm x 9.91mm) | ±20% | Wirewound | 3.5 A | Unshielded | 15 μH | 60mOhm Max | - | - | 0.250" (6.35mm) | - | ||
![]() PCHC25-1R2M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 5.3A | 140MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.350" L x 0.240" W (8.89mm x 6.10mm) | ±20% | Wirewound | 4.4 A | Unshielded | 1.2 μH | 17mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() PCHC1245HPV-3R3M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 32A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.531" L x 0.492" W (13.50mm x 12.50mm) | ±20% | - | 15 A | Shielded | 3.3 μH | 9.2mOhm Max | - | - | 0.197" (5.00mm) | AEC-Q200 | ||
![]() HTC100-331M-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Horizontal (Open) | Radial | 600mA | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 105°C | TC100 | 0.560" Dia (14.22mm) | ±20% | Toroidal | 700 mA | Unshielded | 330 μH | 660mOhm Max | - | - | - | - | ||
![]() APC30-332K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 470mA | - | 17 kHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | APC30 | 0.470" Dia x 0.920" L (11.94mm x 23.37mm) | ±10% | - | 400 mA | - | 3.3 mH | 2.63Ohm Max | - | - | - | - | ||
![]() AS40-101K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | - | 10MHz | 2.5 MHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | AS40 | 0.162" Dia x 0.410" L (4.11mm x 10.41mm) | ±10% | - | 160 mA | Shielded | 100 μH | 3.12Ohm Max | 50 @ 2.5MHz | - | - | - | ||
![]() AS40-120J-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | - | 44MHz | 2.5 MHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | AS40 | 0.162" Dia x 0.410" L (4.11mm x 10.41mm) | ±5% | - | 200 mA | Shielded | 12 μH | 2Ohm Max | 55 @ 2.5MHz | - | - | - | ||
![]() APC30-182K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 640mA | - | 7 kHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | APC30 | 0.470" Dia x 0.920" L (11.94mm x 23.37mm) | ±10% | - | 600 mA | - | 1.8 mH | 1.56Ohm Max | - | - | - | - | ||
![]() APC30-683K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 108mA | - | 22 kHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | APC30 | 0.470" Dia x 0.920" L (11.94mm x 23.37mm) | ±10% | - | 83 mA | - | 68 mH | 46.9Ohm Max | - | - | - | - | ||
![]() PCS104-7R0N-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | 4.8 A | Shielded | 7 μH | 27mOhm Max | - | - | 0.157" (4.00mm) | - |