Filters
  • Current - Saturation (Isat)
  • DC Resistance (DCR)
  • Features
  • Height Seated (Max)
  • Inductance
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Product Status
  • Ratings
  • Shielding

Attribute column

Manufacturer

Allied Components Fixed Inductors

View Mode:
2277 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Saturation (Isat)

Frequency-Self-Resonant

Inductance Frequency-Test

Material-Core

Mfr

Package

Product Status

Operating Temperature

Series

Size / Dimension

Tolerance

Type

Current Rating (Amps)

Shielding

Inductance

DC Resistance (DCR)

Q @ Freq

Features

Height Seated (Max)

Ratings

CC10-1800NK-RC
CC10-1800NK-RC

Allied Components International

In Stock

-

-

Surface Mount

1008 (2520 Metric)

1008

-

160MHz

50 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.115" L x 0.110" W (2.92mm x 2.79mm)

±10%

Wirewound

300 mA

Unshielded

1.8 μH

2.6Ohm Max

28 @ 50MHz

-

0.087" (2.20mm)

-

CC10-800NG-RC
CC10-800NG-RC

Allied Components International

In Stock

-

-

Surface Mount

1008 (2520 Metric)

1008

-

-

-

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CC10

0.115" L x 0.110" W (2.92mm x 2.79mm)

±2%

Wirewound

-

Unshielded

800 nH

-

-

-

0.087" (2.20mm)

-

AE90-333J-RC
AE90-333J-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

85mA

140kHz

10 kHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

AE90

0.236" Dia x 0.630" L (6.00mm x 16.00mm)

±5%

Wirewound

67 mA

Unshielded

33 mH

130Ohm Max

50 @ 79.6kHz

-

-

-

FWPQ2817H-3R3K
FWPQ2817H-3R3K

Allied Components International

In Stock

-

-

Surface Mount

2-SMD, Gull Wing

2-SMD

93.6A

40MHz

500 kHz

-

Allied Components International

Tray

Active

-40°C ~ 85°C

FWTPQ2817H

1.102" L x 0.760" W (28.00mm x 19.30mm)

±10%

Wirewound

28 A

Shielded

3.3 μH

2.82mOhm

-

-

0.669" (17.00mm)

-

PCHC520R8-R47M-RC
PCHC520R8-R47M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

15.5A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

PCHC520R8

0.224" L x 0.213" W (5.70mm x 5.40mm)

±20%

-

10.5 A

Shielded

470 nH

9mOhm Max

-

-

0.079" (2.00mm)

-

CHQ02-2N2J-RC
CHQ02-2N2J-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

15.1GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.050" L x 0.030" W (1.27mm x 0.76mm)

±5%

Wirewound

2.1 A

Unshielded

2.2 nH

38mOhm Max

60 @ 900MHz

-

0.024" (0.61mm)

-

CHQ02-20NG-RC
CHQ02-20NG-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

3.5GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.050" L x 0.030" W (1.27mm x 0.76mm)

±2%

Wirewound

780 mA

Unshielded

20 nH

185mOhm Max

58 @ 900MHz

-

0.024" (0.61mm)

-

PCI20-220M-RC
PCI20-220M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

700mA

20MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

PCI20

0.260" L x 0.175" W (6.60mm x 4.45mm)

±20%

-

800 mA

Unshielded

22 μH

370mOhm Max

-

-

0.115" (2.92mm)

-

PCHC63R8-5R6M-RC
PCHC63R8-5R6M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

6A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

PCHC63R8

0.287" L x 0.260" W (7.30mm x 6.60mm)

±20%

-

5.5 A

Shielded

5.6 μH

42mOhm Max

-

-

0.118" (3.00mm)

-

VTC100-390K-RC
VTC100-390K-RC

Allied Components International

In Stock

-

-

Through Hole

Vertical, No Base, 2 PC Pin

Vertical, No Base, 2 PC Pin

2.6A

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 105°C

TC100

0.600" Dia (15.24mm)

±10%

Toroidal

2.5 A

Unshielded

39 μH

60mOhm Max

-

-

-

-

PCSLF0732-470M-RC
PCSLF0732-470M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard, Corner Terminals

2828

-

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.276" L x 0.276" W (7.00mm x 7.00mm)

±20%

-

670 mA

Shielded

47 μH

240mOhm Max

-

-

0.134" (3.40mm)

-

PCFV80-100M-RC
PCFV80-100M-RC

Allied Components International

In Stock

-

-

Surface Mount

3131 (8080 Metric)

3131

4.3A

-

1 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.315" L x 0.315" W (8.00mm x 8.00mm)

±20%

Wirewound

4.2 A

Semi-Shielded

10 μH

33mOhm

-

-

0.157" (4.00mm)

-

PCSDR127-470M-RC
PCSDR127-470M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

5.28A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.492" L x 0.492" W (12.50mm x 12.50mm)

±20%

-

2.947 A

Shielded

47 μH

86.3mOhm

-

-

0.315" (8.00mm)

-

MLC10-R22K-RC
MLC10-R22K-RC

Allied Components International

In Stock

-

-

Surface Mount

0805 (2012 Metric)

0805

-

170MHz

25 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

-

0.079" L x 0.049" W (2.00mm x 1.25mm)

±10%

Multilayer

250 mA

Shielded

220 nH

500mOhm Max

25 @ 25MHz

-

0.057" (1.45mm)

-

PCSDR127-221M-RC
PCSDR127-221M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

2.43A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.492" L x 0.492" W (12.50mm x 12.50mm)

±20%

-

1.289 A

Shielded

220 μH

451.2mOhm

-

-

0.315" (8.00mm)

-

CHQ10-56NG-RC
CHQ10-56NG-RC

Allied Components International

In Stock

-

-

Surface Mount

1008 (2520 Metric)

1008

-

1.23GHz

50 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.117" L x 0.110" W (2.96mm x 2.79mm)

±2%

Wirewound

1.2 A

Unshielded

56 nH

120mOhm Max

75 @ 350MHz

-

0.083" (2.10mm)

-

MLC05-R47K-TR
MLC05-R47K-TR

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

-

105MHz

25 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.063" L x 0.031" W (1.60mm x 0.80mm)

±10%

Multilayer

35 mA

Shielded

470 nH

1.35Ohm Max

25 @ 25MHz

-

0.039" (1.00mm)

-

PC0403-681K-RC
PC0403-681K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 105°C

-

0.177" L x 0.157" W (4.50mm x 4.00mm)

±10%

Wirewound

180 mA

Unshielded

680 μH

10Ohm Max

-

-

0.138" (3.50mm)

-

AVC30P-1R5K
AVC30P-1R5K

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

-

149MHz

1 kHz

Ferrite

Allied Components International

Bag

Active

-55°C ~ 125°C

-

0.270" Dia x 0.750" L (6.86mm x 19.05mm)

±10%

-

1.8 A

Unshielded

1.5 μH

93mOhm Max

58 @ 7.96MHz

-

-

-

PC0504BM-220K-RC
PC0504BM-220K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

2.52 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

PC0504BM

0.228" L x 0.205" W (5.80mm x 5.20mm)

±10%

-

1.3 A

Unshielded

22 μH

180mOhm Max

-

-

0.189" (4.80mm)

-