- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCHP32-150M-RC Allied Components International | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 650mA | 23MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | PCHP32 | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 700 mA | Shielded | 15 μH | 320mOhm | - | - | 0.059" (1.50mm) | - | ||
![]() CHQ02-6N8-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5.8GHz | 250 MHz | Ceramic | Allied Components International | Bag | Active | -40°C ~ 125°C | - | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±2% | Wirewound | 1.5 A | Unshielded | 6.8 nH | 65mOhm Max | 68 @ 900MHz | - | 0.024" (0.61mm) | - | ||
![]() CHQ02-12NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.4GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CHQ02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±5% | Wirewound | 1.2 A | Unshielded | 12 nH | 100mOhm Max | 66 @ 900MHz | - | 0.024" (0.61mm) | - | ||
![]() CHQ02-27NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.2GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CHQ02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±5% | Wirewound | 450 mA | Unshielded | 27 nH | 320mOhm Max | 62 @ 900MHz | - | 0.024" (0.61mm) | - | ||
![]() PCS129-150M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | - | 6 A | Shielded | 15 μH | 24mOhm Max | - | - | 0.394" (10.00mm) | - | ||
![]() PCSM25A8S-2R2M-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 3.3A | - | 2 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Molded | 2 A | Shielded | 2.2 μH | 115mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() PCS4D28-2R2M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -30°C ~ 100°C | - | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±20% | - | 2.04 A | Shielded | 2.2 μH | 31mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() PCSDR74-R33M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 18.34A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | 6.194 A | Shielded | 330 nH | 8.9mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() CC10-82NF-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1A | 1GHz | 50 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC10 | 0.115" L x 0.110" W (2.92mm x 2.79mm) | - | Wirewound | - | Unshielded | 82 nH | 220mOhm Max | 60 @ 350MHz | - | 0.087" (2.20mm) | - | ||
![]() PCI40-680M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 1.4A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | PCI40 | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Wirewound | - | Unshielded | 68 μH | 200mOhm Max | - | - | 0.205" (5.21mm) | - | ||
![]() PCI40-681K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 400mA | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | PCI40 | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±10% | Wirewound | - | Unshielded | 680 μH | 2.02Ohm Max | - | - | 0.205" (5.21mm) | - | ||
![]() PCI50-330M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 4A | 9MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | PCI50 | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Wirewound | 2 A | Unshielded | 33 μH | 80mOhm Max | - | - | 0.450" (11.43mm) | - | ||
![]() AS20-2R2K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 664mA | 110MHz | 7.9 MHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | AS20 | 0.100" Dia x 0.250" L (2.54mm x 6.35mm) | ±10% | - | - | Shielded | 2.2 μH | 410mOhm Max | 28 @ 7.9MHz | - | - | - | ||
![]() PC03021-3R3M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 7.96 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | Wirewound | 1.25 A | Unshielded | 3.3 μH | 170mOhm Max | - | - | 0.094" (2.40mm) | - | ||
![]() PCIA47-4R7N-RC Allied Components International | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.7A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | - | Shielded | 4.7 μH | 90mOhm | - | - | 0.073" (1.85mm) | - | ||
![]() PCS62MH-220M Allied Components International | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.3A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | PCS62MH | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 1.4 A | Shielded | 22 μH | 175.5mOhm Max | - | - | 0.110" (2.80mm) | - | ||
![]() VTC230-391L-RC Allied Components International | In Stock | - | - | Through Hole | Vertical, No Base, 2 PC Pin | Vertical, No Base, 2 PC Pin | - | - | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 105°C | TC230 | 1.280" Dia (32.51mm) | ±15% | Toroidal | 5 A | Unshielded | 390 μH | 72mOhm Max | - | - | - | - | ||
![]() PCHC1265HP-R22M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 112A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.531" L x 0.492" W (13.50mm x 12.50mm) | ±20% | - | 53 A | Shielded | 220 nH | 600μOhm Max | - | - | 0.256" (6.50mm) | - | ||
![]() VTC210-101L-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical (Open) | - | - | - | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 105°C | - | 0.860" Dia x 0.450" L (21.84mm x 11.43mm) | ±15% | Toroidal | 2.4 A | Unshielded | 100 μH | 130mOhm Max | - | - | - | - | ||
![]() CC10-120NG-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 950MHz | 25 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | 650 mA | Unshielded | 120 nH | 630mOhm Max | 60 @ 350MHz | - | 0.087" (2.20mm) | - |