- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCS125-180M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 3 A | Shielded | 18 μH | 34mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() SQAC0807-14NJ-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 4.3GHz | 400 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.076" L x 0.072" W (1.93mm x 1.83mm) | ±5% | - | 2.7 A | Unshielded | 13.7 nH | 8mOhm Max | 100 @ 400MHz | - | 0.070" (1.78mm) | - | ||
![]() PCS125-8R2M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 4.1 A | Shielded | 8.2 μH | 24mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() PCS125-680M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 1.5 A | Shielded | 68 μH | 120mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() AHC40-5-500K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | - | 2MHz | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 105°C | - | 0.700" Dia x 1.050" L (17.78mm x 26.67mm) | ±10% | - | 5 A | Unshielded | 50 μH | 50mOhm Max | - | - | - | - | ||
![]() PCS4D18-6R8N-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 760mA | - | 7.96 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -30°C ~ 100°C | - | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | Wirewound | - | Shielded | 6.8 μH | 200mOhm | - | - | 0.079" (2.00mm) | - | ||
![]() PCS4D18-220N-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 410mA | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -30°C ~ 100°C | - | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | Wirewound | - | Shielded | 22 μH | 480mOhm | - | - | 0.079" (2.00mm) | - | ||
![]() SMAC60-R30L-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 200 MHz | Air | Allied Components International | Tray | Active | -40°C ~ 125°C | - | 0.465" L x 0.190" W (11.80mm x 4.83mm) | ±15% | Wirewound | 3.5 A | Unshielded | 300 nH | 49mOhm Max | 1 @ 200MHz | - | 0.140" (3.55mm) | - | ||
![]() PCS125-220M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 2.8 A | Shielded | 22 μH | 36mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() PC1004-560K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 2.52 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | PC1004 | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | Wirewound | 1.01 A | Unshielded | 56 μH | 200mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() PC1004-150M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 2.52 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | PC1004 | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | Wirewound | 1.87 A | Unshielded | 15 μH | 70mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() LRC27HC-1R5T-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 1.75A | 70MHz | 1 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LRC27HC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±30% | Wirewound | 1.75 A | Unshielded | 1.5 μH | 57mOhm | - | - | 0.067" (1.70mm) | - | ||
![]() RDC20-392K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | - | 1 kHz | - | Allied Components International | Box | Active | -40°C ~ 85°C | RDC20 | 0.825" Dia (20.96mm) | ±10% | Drum Core | - | Unshielded | 3.9 mH | - | - | - | 0.840" (21.34mm) | - | ||
![]() LD05-101M-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 70mA | 9MHz | 7.96 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LD05 | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±20% | Wirewound | - | Unshielded | 100 μH | 9Ohm Max | 18 @ 7.96MHz | - | 0.060" (1.52mm) | - | ||
![]() RB5480-4-271K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 1.75A | - | 1 kHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | - | 0.450" Dia (11.43mm) | ±10% | - | 1.3 A | Unshielded | 270 μH | 270mOhm Max | - | - | 0.760" (19.30mm) | - | ||
![]() RB05-102K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 160mA | - | 10 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -20°C ~ 105°C | RB05 | 0.197" Dia (5.00mm) | ±10% | Wirewound | 210 mA | Unshielded | 1 mH | 6Ohm Max | - | - | 0.295" (7.50mm) | - | ||
![]() RB30-104K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 20mA | 100kHz | 25 kHz | - | Allied Components International | Tray | Active | -55°C ~ 125°C | RB30 | 0.335" Dia (8.50mm) | ±10% | Wirewound | - | Unshielded | 100 mH | 235Ohm Max | 20 @ 25kHz | - | 0.433" (11.00mm) | - | ||
![]() PCSV80-150M-RC Allied Components International | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 3.6A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Wirewound | 3.2 A | Shielded | 15 μH | 50mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() PCSV80-330M-RC Allied Components International | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 2.3A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Wirewound | 2 A | Shielded | 33 μH | 110mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() PCI50-220M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 5.5A | 11MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Wirewound | 2.5 A | Unshielded | 22 μH | 54mOhm Max | - | - | 0.450" (11.43mm) | - |