- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCIS60-220M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 3.5A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.730" L x 0.600" W (18.54mm x 15.24mm) | ±20% | - | 3.1 A | Shielded | 22 μH | 59mOhm Max | - | - | 0.300" (7.62mm) | - | ||
![]() RB30-2R2M-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 6.5A | 100MHz | 7.96 MHz | - | Allied Components International | Tray | Active | -55°C ~ 125°C | - | 0.335" Dia (8.50mm) | ±20% | Wirewound | - | Unshielded | 2.2 μH | 21mOhm Max | 20 @ 7.96MHz | - | 0.433" (11.00mm) | - | ||
![]() PCXLR402-1R0M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 8A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.161" L x 0.161" W (4.10mm x 4.10mm) | ±20% | - | 11 A | Shielded | 1 μH | 11.7mOhm Max | - | - | 0.083" (2.10mm) | - | ||
![]() PCIS60-331M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 860mA | 3MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.730" L x 0.600" W (18.54mm x 15.24mm) | ±20% | - | 860 mA | Shielded | 330 μH | 780mOhm Max | - | - | 0.300" (7.62mm) | - | ||
![]() PCIT20-221M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.260" L x 0.175" W (6.60mm x 4.45mm) | ±20% | - | 170 mA | Shielded | 220 μH | 2.25Ohm Max | - | - | 0.115" (2.92mm) | - | ||
![]() PCI60-101M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 3A | 7MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.730" L x 0.600" W (18.54mm x 15.24mm) | ±20% | Wirewound | 1.8 A | Unshielded | 100 μH | 190mOhm Max | - | - | 0.280" (7.11mm) | - | ||
![]() PCIS60-101M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.730" L x 0.600" W (18.54mm x 15.24mm) | ±20% | - | 1.7 A | Shielded | 100 μH | 210mOhm Max | - | - | 0.300" (7.62mm) | - | ||
![]() PC0504-220K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | Wirewound | 1.11 A | Unshielded | 22 μH | 180mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() PCSV54-100M-RC Allied Components International | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 2.8A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 105°C | - | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 2.2 A | Shielded | 10 μH | 60mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() RB5480-2-102K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 165mA | - | 1 kHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | - | 0.275" Dia (6.98mm) | ±10% | - | 150 mA | Unshielded | 1 mH | 3Ohm Max | - | - | 0.415" (10.54mm) | - | ||
![]() MC20-680K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 50mA | 12MHz | 2.52 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MC20 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Molded | - | Unshielded | 68 μH | 9Ohm Max | - | - | 0.098" (2.50mm) | - | ||
![]() PCSDR125-101M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 2.2A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.484" L x 0.484" W (12.30mm x 12.30mm) | ±20% | - | 1.79 A | Shielded | 100 μH | 204mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() PCI60-680M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 3.5A | 8MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.730" L x 0.600" W (18.54mm x 15.24mm) | ±20% | Wirewound | 2.3 A | Unshielded | 68 μH | 130mOhm Max | - | - | 0.280" (7.11mm) | - | ||
![]() PCIT20-100M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.260" L x 0.175" W (6.60mm x 4.45mm) | ±20% | - | 700 mA | Shielded | 10 μH | 95mOhm Max | - | - | 0.115" (2.92mm) | - | ||
![]() RDC40-103K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 1.8A | - | - | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC40 | 1.500" Dia (38.10mm) | ±10% | Drum Core, Wirewound | 1.3 A | Unshielded | 10 mH | 2.76Ohm Max | - | - | 1.030" (26.16mm) | - | ||
![]() RDC30-101K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 13.2A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC30 | 1.100" Dia (27.94mm) | ±10% | Drum Core | 9 A | Unshielded | 100 μH | 34mOhm Max | - | - | 0.840" (21.34mm) | - | ||
![]() PCI60-331M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 1.9A | 4MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.730" L x 0.600" W (18.54mm x 15.24mm) | ±20% | Wirewound | 1 A | Unshielded | 330 μH | 560mOhm Max | - | - | 0.280" (7.11mm) | - | ||
![]() PC0705-470M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 2.52 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | Wirewound | 1.1 A | Unshielded | 47 μH | 180mOhm Max | - | - | 0.209" (5.30mm) | - | ||
![]() PCI50-471M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | 2MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Wirewound | 300 mA | Unshielded | 470 μH | 950mOhm Max | - | - | 0.450" (11.43mm) | - | ||
![]() PCI50-681M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | 2MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Wirewound | 200 mA | Unshielded | 680 μH | 1.2Ohm Max | - | - | 0.450" (11.43mm) | - |