- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCI60-2R2M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 16A | 80MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.730" L x 0.600" W (18.54mm x 15.24mm) | ±20% | Wirewound | 7.1 A | Unshielded | 2.2 μH | 14mOhm Max | - | - | 0.280" (7.11mm) | - | ||
![]() PCSV80-101M-RC Allied Components International | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 1.4A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Wirewound | 1.1 A | Shielded | 100 μH | 340mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() PCSV62-680M-RC Allied Components International | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 980mA | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 900 mA | Shielded | 68 μH | 420mOhm | - | - | 0.118" (3.00mm) | - | ||
![]() PCI50-151M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 2A | 4MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Wirewound | 900 mA | Unshielded | 150 μH | 340mOhm Max | - | - | 0.450" (11.43mm) | - | ||
![]() PCSFW630B-4R7M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 10A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.299" L x 0.268" W (7.60mm x 6.80mm) | ±20% | - | 5.5 A | Shielded | 4.7 μH | 40mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() PCS1087-R12K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 96A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.402" L x 0.315" W (10.20mm x 8.00mm) | ±10% | - | 56 A | Shielded | 120 nH | 0.29mOhm Max | - | - | 0.295" (7.50mm) | - | ||
![]() PCIS60-471M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 730mA | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.730" L x 0.600" W (18.54mm x 15.24mm) | ±20% | - | 730 mA | Shielded | 470 μH | 1.08Ohm Max | - | - | 0.300" (7.62mm) | - | ||
![]() PCI50-150M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 7A | 18MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Wirewound | 3 A | Unshielded | 15 μH | 42mOhm Max | - | - | 0.450" (11.43mm) | - | ||
![]() PCXLR402-R68M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 10A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.161" L x 0.161" W (4.10mm x 4.10mm) | ±20% | - | 12 A | Shielded | 680 nH | 8.2mOhm Max | - | - | 0.083" (2.10mm) | - | ||
![]() PC0503-1R0M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 7.96 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | Wirewound | 4.5 A | Unshielded | 1 μH | 30mOhm Max | - | - | 0.130" (3.30mm) | - | ||
![]() PC0705-180K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 2.52 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | Wirewound | 1.6 A | Unshielded | 18 μH | 100mOhm Max | - | - | 0.209" (5.30mm) | - | ||
![]() PC0503-2R2M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 7.96 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | Wirewound | 3.5 A | Unshielded | 2.2 μH | 30mOhm Max | - | - | 0.130" (3.30mm) | - | ||
![]() PC0503-220M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 2.52 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | Wirewound | 1.5 A | Unshielded | 22 μH | 220mOhm Max | - | - | 0.130" (3.30mm) | - | ||
![]() RDC50-6R8K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 87A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC50 | 1.500" Dia (38.10mm) | ±10% | Drum Core | 35 A | Unshielded | 6.8 μH | 3mOhm Max | - | - | 1.450" (36.83mm) | - | ||
![]() MC20A-221J-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 50mA | 7MHz | 796 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | MC20A | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Molded | - | Unshielded | 220 μH | 21Ohm Max | 20 @ 796kHz | - | 0.094" (2.40mm) | - | ||
![]() MCHC40-222J-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 55mA | 1.2MHz | 252 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MCHC40 | 0.220" L x 0.197" W (5.60mm x 5.00mm) | ±10% | Molded | - | Unshielded | 2.2 mH | 35Ohm Max | 20 @ 252kHz | - | 0.165" (4.20mm) | - | ||
![]() APC20-5R6K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 5.6A | - | 1 kHz | - | Allied Components International | Bulk | Active | -55°C ~ 125°C | APC20 | 0.290" Dia x 0.600" L (7.36mm x 15.24mm) | ±10% | - | 1.28 A | Unshielded | 5.6 μH | 24mOhm Max | - | - | - | - | ||
![]() APC20-222K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 270mA | - | 1 kHz | - | Allied Components International | Bulk | Active | -55°C ~ 125°C | APC20 | 0.290" Dia x 0.600" L (7.36mm x 15.24mm) | ±10% | - | 158 mA | Unshielded | 2.2 mH | 4.48Ohm Max | - | - | - | - | ||
![]() RDC20-180K-RC Allied Components International | In Stock | - | - | Through Hole | Radial | Radial | 22A | - | 1 kHz | - | Allied Components International | Box | Active | -40°C ~ 85°C | RDC20 | 0.825" Dia (20.96mm) | ±10% | Drum Core, Wirewound | 7.2 A | Unshielded | 18 μH | 18mOhm Max | - | - | 0.840" (21.34mm) | - | ||
![]() APC20-122K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 350mA | - | 1 kHz | - | Allied Components International | Bulk | Active | -55°C ~ 125°C | APC20 | 0.290" Dia x 0.600" L (7.36mm x 15.24mm) | ±10% | - | 200 mA | Unshielded | 1.2 mH | 2.65Ohm Max | - | - | - | - |