- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RDC40-122K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 5.7A | - | - | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC40 | 1.500" Dia (38.10mm) | ±10% | Drum Core, Wirewound | 5.5 A | Unshielded | 1.2 mH | 232mOhm Max | - | - | 1.030" (26.16mm) | - | ||
![]() RDC20-390K-RC Allied Components International | In Stock | - | - | Through Hole | Radial | Radial | 17A | - | 1 kHz | - | Allied Components International | Box | Active | -40°C ~ 85°C | RDC20 | 0.825" Dia (20.96mm) | ±10% | Drum Core, Wirewound | 5.5 A | Unshielded | 39 μH | 30mOhm Max | - | - | 0.840" (21.34mm) | - | ||
![]() RDC40-391K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 10.1A | - | - | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC40 | 1.500" Dia (38.10mm) | ±10% | Drum Core, Wirewound | 9 A | Unshielded | 390 μH | 82mOhm Max | - | - | 1.030" (26.16mm) | - | ||
![]() RDC40-6R8M-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 79A | - | - | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC40 | 1.500" Dia (38.10mm) | ±20% | Drum Core, Wirewound | 27 A | Unshielded | 6.8 μH | 4mOhm Max | - | - | 1.030" (26.16mm) | - | ||
![]() PCHP64NF-2R2M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 8.55A | - | 1 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 5.3 A | Shielded | 2.2 μH | 15mOhm | - | - | 0.177" (4.50mm) | - | ||
![]() AEE42-3766 Allied Components International | In Stock | - | - | Through Hole | Radial, Horizontal, 12 Leads | Radial | - | - | 1 kHz | - | Allied Components International | Box | Active | -40°C ~ 85°C | - | 1.969" L x 1.732" W (50.00mm x 44.00mm) | ±4μH | - | 9 A | Unshielded | 20 μH | 25mOhm Max | - | - | 1.634" (41.50mm) | - | ||
![]() PCHP64NF-101M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 1.25A | - | 1 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 820 mA | Shielded | 100 μH | 456mOhm | - | - | 0.177" (4.50mm) | - | ||
![]() RDC30-820K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 14A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC30 | 1.100" Dia (27.94mm) | ±10% | Drum Core, Wirewound | 9 A | Unshielded | 82 μH | 32mOhm Max | - | - | 0.840" (21.34mm) | - | ||
![]() AM20-R056K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 1.7A | 775MHz | 25 MHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | - | 0.095" Dia x 0.250" L (2.41mm x 6.35mm) | ±10% | Molded | - | Unshielded | 56 nH | 50mOhm Max | 40 @ 25MHz | - | - | - | ||
![]() AHC40-2-101K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | - | 2MHz | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 105°C | - | 0.500" Dia x 0.920" L (12.70mm x 23.37mm) | ±10% | - | 2 A | Unshielded | 100 μH | 150mOhm Max | - | - | - | - | ||
![]() RDC20-100K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 30A | - | 1 kHz | - | Allied Components International | Box | Active | -40°C ~ 85°C | RDC20 | 0.825" Dia (20.96mm) | ±10% | Drum Core | 11.4 A | Unshielded | 10 μH | 9mOhm Max | - | - | 0.840" (21.34mm) | - | ||
![]() RB0810-153K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 110mA | 500kHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | RB0810 | 0.374" Dia (9.50mm) | ±10% | Wirewound | 140 mA | Unshielded | 15 mH | 32Ohm Max | - | - | 0.453" (11.50mm) | - | ||
![]() RDC20-8R2M-RC Allied Components International | In Stock | - | - | Through Hole | Radial | Radial | 36A | - | 1 kHz | - | Allied Components International | Box | Active | -40°C ~ 85°C | RDC20 | 0.825" Dia (20.96mm) | ±20% | Drum Core, Wirewound | 11.4 A | Unshielded | 8.2 μH | 7mOhm Max | - | - | 0.840" (21.34mm) | - | ||
![]() RDC20-181K-RC Allied Components International | In Stock | - | - | Through Hole | Radial | Radial | 7.8A | - | 1 kHz | - | Allied Components International | Box | Active | -40°C ~ 85°C | RDC20 | 0.825" Dia (20.96mm) | ±10% | Drum Core, Wirewound | 4 A | Unshielded | 180 μH | 110mOhm Max | - | - | 0.840" (21.34mm) | - | ||
![]() APC20-8R2K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 4.5A | - | 1 kHz | - | Allied Components International | Bulk | Active | -55°C ~ 125°C | APC20 | 0.290" Dia x 0.600" L (7.36mm x 15.24mm) | ±10% | - | 1.28 A | Unshielded | 8.2 μH | 28mOhm Max | - | - | - | - | ||
![]() PCSDR125-680M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 2.62A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.484" L x 0.484" W (12.30mm x 12.30mm) | ±20% | - | 2.323 A | Shielded | 68 μH | 128.2mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() PCSDR125-150M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 5.68A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.484" L x 0.484" W (12.30mm x 12.30mm) | ±20% | - | 4.277 A | Shielded | 15 μH | 33.4mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() PCSDR125-100M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 7.17A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.484" L x 0.484" W (12.30mm x 12.30mm) | ±20% | - | 5.37 A | Shielded | 10 μH | 22.7mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() FWPQ2817H-150K Allied Components International | In Stock | - | - | Through Hole | Nonstandard | - | 21.9A | 16MHz | 500 kHz | - | Allied Components International | Tray | Active | -40°C ~ 85°C | - | 1.102" L x 0.760" W (28.00mm x 19.30mm) | ±10% | Wirewound | 28 A | Shielded | 15 μH | 2.82mOhm | - | - | 0.906" (23.00mm) | - | ||
![]() CC03-220NG-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 900MHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±2% | Drum Core, Wirewound | 200 mA | Unshielded | 220 nH | 2.02Ohm Max | 25 @ 100MHz | - | 0.047" (1.20mm) | - |