Filters
  • Current - Saturation (Isat)
  • DC Resistance (DCR)
  • Features
  • Height Seated (Max)
  • Inductance
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Product Status
  • Ratings
  • Shielding

Attribute column

Manufacturer

Allied Components Fixed Inductors

View Mode:
2277 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Saturation (Isat)

Frequency-Self-Resonant

Inductance Frequency-Test

Material-Core

Mfr

Package

Product Status

Operating Temperature

Series

Size / Dimension

Tolerance

Type

Current Rating (Amps)

Shielding

Inductance

DC Resistance (DCR)

Q @ Freq

Features

Height Seated (Max)

Ratings

CC02-7N5J-RC
CC02-7N5J-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

680mA

4.8GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CC02

0.050" L x 0.030" W (1.27mm x 0.76mm)

±5%

Wirewound

-

Unshielded

7.5 nH

104mOhm Max

22 @ 250MHz

-

0.024" (0.61mm)

-

HFQ02-1N0B-RC
HFQ02-1N0B-RC

Allied Components International

In Stock

-

-

Surface Mount

0201 (0603 Metric)

0201

850mA

10GHz

500 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

HFQ02

0.024" L x 0.012" W (0.60mm x 0.30mm)

±0.1nH

Multilayer

-

Unshielded

1 nH

70mOhm Max

14 @ 500MHz

-

0.013" (0.33mm)

-

RDC50-181K-RC
RDC50-181K-RC

Allied Components International

In Stock

-

-

Through Hole

Radial, Vertical Cylinder

Radial

14A

-

1 kHz

-

Allied Components International

Box

Active

-55°C ~ 125°C

RDC50

1.500" Dia (38.10mm)

±10%

Drum Core

13.5 A

Unshielded

180 μH

35mOhm Max

-

-

1.450" (36.83mm)

-

AC30-150K-RC-AP
AC30-150K-RC-AP

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

-

20MHz

2.52 MHz

-

Allied Components International

Box

Active

-20°C ~ 100°C

AC30

0.157" Dia x 0.394" L (3.99mm x 10.01mm)

±10%

-

460 mA

Unshielded

15 μH

750mOhm Max

70 @ 2.52MHz

-

-

-

PC0705-150M-RC
PC0705-150M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

2.52 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.307" L x 0.276" W (7.80mm x 7.00mm)

±20%

Wirewound

1.8 A

Unshielded

15 μH

90mOhm Max

-

-

0.209" (5.30mm)

-

PCI60-470M-RC
PCI60-470M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

4.5A

9MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.730" L x 0.600" W (18.54mm x 15.24mm)

±20%

Wirewound

2.6 A

Unshielded

47 μH

87mOhm Max

-

-

0.280" (7.11mm)

-

FCHC20-681K-RC
FCHC20-681K-RC

Allied Components International

In Stock

-

-

Surface Mount

1414 (3535 Metric)

1414

65mA

2MHz

796 kHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 105°C

FCHC20

0.146" L x 0.142" W (3.70mm x 3.60mm)

±10%

Wirewound

-

Unshielded

680 μH

28Ohm

15 @ 796kHz

-

0.114" (2.90mm)

-

RB855-221K-RC
RB855-221K-RC

Allied Components International

In Stock

-

-

Through Hole

Radial, Vertical Cylinder

Radial

-

-

1 kHz

-

Allied Components International

-

Active

-55°C ~ 125°C

-

0.307" Dia (7.80mm)

±10%

Wirewound

540 mA

Unshielded

220 μH

1.04Ohm Max

-

-

0.217" (5.50mm)

-

RB2200R-220K-RC
RB2200R-220K-RC

Allied Components International

In Stock

-

-

Through Hole

Radial, Vertical Cylinder

Radial, Vertical Cylinder

-

17MHz

1 kHz

-

Allied Components International

Bag

Active

-25°C ~ 70°C

RB2200R

0.283" Dia (7.19mm)

±10%

Wirewound

1.08 A

Unshielded

22 μH

90mOhm Max

50 @ 500kHz

-

0.413" (10.49mm)

-

FWPQ2918S-150M-RC
FWPQ2918S-150M-RC

Allied Components International

In Stock

-

-

Surface Mount

2-SMD, Gull Wing

SMD

21.2A

-

100 kHz

-

Allied Components International

Tray

Active

-40°C ~ 125°C

-

1.102" L x 1.063" W (28.00mm x 27.00mm)

±20%

Wirewound

28 A

Shielded

15 μH

2.86mOhm Max

-

-

0.701" (17.80mm)

-

PCSFW104B-3R3M
PCSFW104B-3R3M

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

18.6A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.453" L x 0.409" W (11.50mm x 10.40mm)

±20%

-

10 A

Shielded

3.3 μH

11.8mOhm Max

-

-

0.157" (4.00mm)

-

FWPQ2918BS-3R3M-RC
FWPQ2918BS-3R3M-RC

Allied Components International

In Stock

-

-

Surface Mount

2-SMD, Gull Wing

SMD

92.5A

-

100 kHz

-

Allied Components International

Tray

Active

-40°C ~ 125°C

-

1.098" L x 1.098" W (27.90mm x 27.90mm)

±20%

Wirewound

28 A

Shielded

3.3 μH

2.86mOhm Max

-

-

0.701" (17.80mm)

-

RB1315-152J-RC
RB1315-152J-RC

Allied Components International

In Stock

-

-

Through Hole

Radial, Vertical Cylinder

Radial

1A

830kHz

1 kHz

-

Allied Components International

Tray

Active

-25°C ~ 125°C

RB1315

0.551" Dia (14.00mm)

±5%

Wirewound

680 mA

Unshielded

1.5 mH

1.3Ohm Max

40 @ 252kHz

-

0.669" (17.00mm)

-

PCSFW530B-680M
PCSFW530B-680M

Allied Components International

In Stock

-

-

-

-

-

-

-

-

-

Allied Components International

Tape & Reel (TR)

Active

-

*

-

-

-

-

-

-

-

-

-

-

-

PCHC40-150M-RC
PCHC40-150M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

2.4A

21MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.520" L x 0.390" W (13.21mm x 9.91mm)

±20%

Wirewound

3.5 A

Unshielded

15 μH

60mOhm Max

-

-

0.250" (6.35mm)

-

PCHC25-1R2M-RC
PCHC25-1R2M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

5.3A

140MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.350" L x 0.240" W (8.89mm x 6.10mm)

±20%

Wirewound

4.4 A

Unshielded

1.2 μH

17mOhm Max

-

-

0.197" (5.00mm)

-

PCHC1245HPV-3R3M
PCHC1245HPV-3R3M

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

32A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.531" L x 0.492" W (13.50mm x 12.50mm)

±20%

-

15 A

Shielded

3.3 μH

9.2mOhm Max

-

-

0.197" (5.00mm)

AEC-Q200

HTC100-331M-RC
HTC100-331M-RC

Allied Components International

In Stock

-

-

Through Hole

Radial, Horizontal (Open)

Radial

600mA

-

1 kHz

-

Allied Components International

Box

Active

-55°C ~ 105°C

TC100

0.560" Dia (14.22mm)

±20%

Toroidal

700 mA

Unshielded

330 μH

660mOhm Max

-

-

-

-

APC30-332K-RC
APC30-332K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

470mA

-

17 kHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

APC30

0.470" Dia x 0.920" L (11.94mm x 23.37mm)

±10%

-

400 mA

-

3.3 mH

2.63Ohm Max

-

-

-

-

AS40-101K-RC
AS40-101K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

-

10MHz

2.5 MHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

AS40

0.162" Dia x 0.410" L (4.11mm x 10.41mm)

±10%

-

160 mA

Shielded

100 μH

3.12Ohm Max

50 @ 2.5MHz

-

-

-