Filters
  • Current - Saturation (Isat)
  • DC Resistance (DCR)
  • Features
  • Height Seated (Max)
  • Inductance
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Product Status
  • Ratings
  • Shielding

Attribute column

Manufacturer

Allied Components Fixed Inductors

View Mode:
2277 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Saturation (Isat)

Frequency-Self-Resonant

Inductance Frequency-Test

Material-Core

Mfr

Package

Product Status

Operating Temperature

Series

Size / Dimension

Tolerance

Type

Current Rating (Amps)

Shielding

Inductance

DC Resistance (DCR)

Q @ Freq

Features

Height Seated (Max)

Ratings

PC0504-100K-RC
PC0504-100K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.228" L x 0.205" W (5.80mm x 5.20mm)

±10%

Wirewound

1.44 A

Unshielded

10 μH

100mOhm Max

-

-

0.189" (4.80mm)

-

SMAC10-2K-RC
SMAC10-2K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

10.2GHz

800 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.087" L x 0.056" W (2.20mm x 1.42mm)

±10%

Wirewound

1.6 A

Shielded

1.65 nH

4mOhm Max

100 @ 800MHz

-

0.060" (1.52mm)

-

SMAC25-27J-RC
SMAC25-27J-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

2.7GHz

150 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.190" L x 0.150" W (4.83mm x 3.81mm)

±5%

Wirewound

3.5 A

Unshielded

27 nH

4mOhm Max

100 @ 150MHz

-

0.165" (4.20mm)

-

SMAC15-8J-RC
SMAC15-8J-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

6GHz

800 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.159" L x 0.056" W (4.04mm x 1.42mm)

±5%

Wirewound

1.6 A

Shielded

8.8 nH

12mOhm Max

100 @ 800MHz

-

0.060" (1.52mm)

-

SMAC25-22J-RC
SMAC25-22J-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

3.2GHz

150 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.190" L x 0.150" W (4.83mm x 3.81mm)

±5%

Wirewound

3 A

Unshielded

22 nH

4.2mOhm Max

100 @ 150MHz

-

0.165" (4.20mm)

-

SQAC0806-19NJ-RC
SQAC0806-19NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

4GHz

400 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.102" L x 0.072" W (2.59mm x 1.83mm)

±5%

-

2.9 A

Unshielded

19.4 nH

10mOhm Max

90 @ 400MHz

-

0.059" (1.50mm)

-

SMAC30-6J-RC
SMAC30-6J-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

2.2GHz

150 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.270" L x 0.120" W (6.86mm x 3.05mm)

±5%

-

4 A

Unshielded

17.5 nH

4.5mOhm Max

100 @ 150MHz

-

0.125" (3.18mm)

-

SMAC20-4J-RC
SMAC20-4J-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

3.3GHz

150 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.145" L x 0.120" W (3.68mm x 3.05mm)

±5%

-

4 A

Unshielded

12.5 nH

3.4mOhm Max

137 @ 150MHz

-

0.125" (3.18mm)

-

PC03021-3R3M-RC
PC03021-3R3M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

7.96 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 105°C

-

0.130" L x 0.118" W (3.30mm x 3.00mm)

±20%

Wirewound

1.25 A

Unshielded

3.3 μH

170mOhm Max

-

-

0.094" (2.40mm)

-

PCIA47-4R7N-RC
PCIA47-4R7N-RC

Allied Components International

In Stock

-

-

Surface Mount

1616 (4040 Metric)

1616

1.7A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.157" L x 0.157" W (4.00mm x 4.00mm)

±30%

-

-

Shielded

4.7 μH

90mOhm

-

-

0.073" (1.85mm)

-

PCS62MH-220M
PCS62MH-220M

Allied Components International

In Stock

-

-

Surface Mount

2424 (6060 Metric)

2424

1.3A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

PCS62MH

0.236" L x 0.236" W (6.00mm x 6.00mm)

±20%

-

1.4 A

Shielded

22 μH

175.5mOhm Max

-

-

0.110" (2.80mm)

-

VTC230-391L-RC
VTC230-391L-RC

Allied Components International

In Stock

-

-

Through Hole

Vertical, No Base, 2 PC Pin

Vertical, No Base, 2 PC Pin

-

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 105°C

TC230

1.280" Dia (32.51mm)

±15%

Toroidal

5 A

Unshielded

390 μH

72mOhm Max

-

-

-

-

AE90-333J-RC
AE90-333J-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

85mA

140kHz

10 kHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

AE90

0.236" Dia x 0.630" L (6.00mm x 16.00mm)

±5%

Wirewound

67 mA

Unshielded

33 mH

130Ohm Max

50 @ 79.6kHz

-

-

-

FWPQ2817H-3R3K
FWPQ2817H-3R3K

Allied Components International

In Stock

-

-

Surface Mount

2-SMD, Gull Wing

2-SMD

93.6A

40MHz

500 kHz

-

Allied Components International

Tray

Active

-40°C ~ 85°C

FWTPQ2817H

1.102" L x 0.760" W (28.00mm x 19.30mm)

±10%

Wirewound

28 A

Shielded

3.3 μH

2.82mOhm

-

-

0.669" (17.00mm)

-

PCHC520R8-R47M-RC
PCHC520R8-R47M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

15.5A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

PCHC520R8

0.224" L x 0.213" W (5.70mm x 5.40mm)

±20%

-

10.5 A

Shielded

470 nH

9mOhm Max

-

-

0.079" (2.00mm)

-

CHQ02-2N2J-RC
CHQ02-2N2J-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

15.1GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.050" L x 0.030" W (1.27mm x 0.76mm)

±5%

Wirewound

2.1 A

Unshielded

2.2 nH

38mOhm Max

60 @ 900MHz

-

0.024" (0.61mm)

-

CHQ02-20NG-RC
CHQ02-20NG-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

3.5GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.050" L x 0.030" W (1.27mm x 0.76mm)

±2%

Wirewound

780 mA

Unshielded

20 nH

185mOhm Max

58 @ 900MHz

-

0.024" (0.61mm)

-

PCI20-220M-RC
PCI20-220M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

700mA

20MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

PCI20

0.260" L x 0.175" W (6.60mm x 4.45mm)

±20%

-

800 mA

Unshielded

22 μH

370mOhm Max

-

-

0.115" (2.92mm)

-

PCHC63R8-5R6M-RC
PCHC63R8-5R6M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

6A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

PCHC63R8

0.287" L x 0.260" W (7.30mm x 6.60mm)

±20%

-

5.5 A

Shielded

5.6 μH

42mOhm Max

-

-

0.118" (3.00mm)

-

VTC100-390K-RC
VTC100-390K-RC

Allied Components International

In Stock

-

-

Through Hole

Vertical, No Base, 2 PC Pin

Vertical, No Base, 2 PC Pin

2.6A

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 105°C

TC100

0.600" Dia (15.24mm)

±10%

Toroidal

2.5 A

Unshielded

39 μH

60mOhm Max

-

-

-

-