- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFC02-1N8S-RC Allied Components International | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 8GHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC02 | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | - | 390 mA | Unshielded | 1.8 nH | 160mOhm Max | 4 @ 100MHz | - | 0.013" (0.33mm) | - | ||
![]() FWPQ2918BS-100M-RC Allied Components International | In Stock | - | - | Surface Mount | 2-SMD, Gull Wing | SMD | 31.2A | - | 100 kHz | - | Allied Components International | Tray | Active | -40°C ~ 125°C | - | 1.098" L x 1.098" W (27.90mm x 27.90mm) | ±20% | Wirewound | 28 A | Shielded | 10 μH | 2.86mOhm Max | - | - | 0.701" (17.80mm) | - | ||
![]() PCHC1265HP-R68M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 55A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.531" L x 0.492" W (13.50mm x 12.50mm) | ±20% | - | 35 A | Shielded | 680 nH | 1.5mOhm Max | - | - | 0.256" (6.50mm) | - | ||
![]() PCHC1265HP-R56M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 58A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.531" L x 0.492" W (13.50mm x 12.50mm) | ±20% | - | 37 A | Shielded | 560 nH | 1.2mOhm Max | - | - | 0.256" (6.50mm) | - | ||
![]() PCHC1265HP-2R7M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 32A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.531" L x 0.492" W (13.50mm x 12.50mm) | ±20% | - | 20 A | Shielded | 2.7 μH | 5.5mOhm Max | - | - | 0.256" (6.50mm) | - | ||
![]() MCHC40-1R0K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 95MHz | 7.96 MHz | - | Allied Components International | Bag | Active | -40°C ~ 125°C | MCHC40 | 0.220" L x 0.197" W (5.60mm x 5.00mm) | ±10% | Molded | 1.8 A | Unshielded | 1 μH | 30mOhm Max | 10 @ 7.96MHz | - | 0.165" (4.20mm) | - | ||
![]() APC2507-7R0L-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | - | 79MHz | 1 kHz | - | Allied Components International | Bag | Active | -35°C ~ 110°C | APC2507 | 0.276" Dia (7.00mm) | ±15% | - | 1 A | Unshielded | 7 μH | 980mOhm Max | - | - | - | - | ||
![]() PCS105-330T-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 2.5A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | - | Shielded | 33 μH | 84mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() PCS105-100T-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 4.45A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | - | Shielded | 10 μH | 26mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() AM20-R56K-RC BULK Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 545mA | 300MHz | 25 MHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | - | 0.095" Dia x 0.250" L (2.41mm x 6.35mm) | ±10% | Molded | - | Unshielded | 560 nH | 500mOhm Max | 30 @ 25MHz | - | - | - | ||
![]() AM20-R82K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 415mA | 250MHz | 25 MHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | - | 0.095" Dia x 0.250" L (2.41mm x 6.35mm) | ±10% | Molded | - | Unshielded | 820 nH | 850mOhm Max | 28 @ 25MHz | - | - | - | ||
![]() AM20-470K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 110mA | 20MHz | 2.5 MHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | - | 0.095" Dia x 0.250" L (2.41mm x 6.35mm) | ±10% | Molded | - | Unshielded | 47 μH | 4.5Ohm Max | 45 @ 2.5MHz | - | - | - | ||
![]() AHC40-3-500K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | - | 4MHz | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 105°C | - | 0.500" Dia x 0.920" L (12.70mm x 23.37mm) | ±10% | - | 3 A | Unshielded | 50 μH | 65mOhm Max | - | - | - | - | ||
![]() RDC20-221K-RC Allied Components International | In Stock | - | - | Through Hole | Radial | Radial | 7A | - | 1 kHz | - | Allied Components International | Box | Active | -40°C ~ 85°C | RDC20 | 0.825" Dia (20.96mm) | ±10% | Drum Core, Wirewound | 2.8 A | Unshielded | 220 μH | 150mOhm Max | - | - | 0.840" (21.34mm) | - | ||
![]() RDC30-272K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 2.3A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC30 | 1.100" Dia (27.94mm) | ±10% | Drum Core | 1.3 A | Unshielded | 2.7 μH | 1.14Ohm Max | - | - | 0.840" (21.34mm) | - | ||
![]() AM20-R082K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 1.4A | 725MHz | 25 MHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | - | 0.095" Dia x 0.250" L (2.41mm x 6.35mm) | ±10% | Molded | - | Unshielded | 82 nH | 70mOhm Max | 40 @ 25MHz | - | - | - | ||
![]() RDC30-150K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 32A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC30 | 1.100" Dia (27.94mm) | ±10% | Drum Core, Wirewound | 13.5 A | Unshielded | 15 μH | 9mOhm Max | - | - | 0.840" (21.34mm) | - | ||
![]() PCSV62-100M-RC Allied Components International | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 2.5A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 2.3 A | Shielded | 10 μH | 65mOhm | - | - | 0.118" (3.00mm) | - | ||
![]() PCSV80-4R7M-RC Allied Components International | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 6A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Wirewound | 5.5 A | Shielded | 4.7 μH | 18mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() MLPCH15-1R0M-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.5A | - | 3 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | MLPCH15 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Multilayer | 2.9 A | Shielded | 1 μH | 50mOhm Max | - | - | 0.039" (1.00mm) | - |