Filters
  • Current - Saturation (Isat)
  • DC Resistance (DCR)
  • Features
  • Height Seated (Max)
  • Inductance
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Product Status
  • Ratings
  • Shielding

Attribute column

Manufacturer

Allied Components Fixed Inductors

View Mode:
2277 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Saturation (Isat)

Frequency-Self-Resonant

Inductance Frequency-Test

Material-Core

Mfr

Package

Product Status

Operating Temperature

Series

Size / Dimension

Tolerance

Type

Current Rating (Amps)

Shielding

Inductance

DC Resistance (DCR)

Q @ Freq

Features

Height Seated (Max)

Ratings

MC20-R22K-RC
MC20-R22K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

450mA

350MHz

25.2 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

MC20

0.126" L x 0.098" W (3.20mm x 2.50mm)

±10%

Molded

-

Unshielded

220 nH

320mOhm Max

30 @ 25.2MHz

-

0.098" (2.50mm)

-

HFC03-3N3S-RC
HFC03-3N3S-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

6.3GHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

HFC03

0.039" L x 0.020" W (1.00mm x 0.50mm)

±0.3nH

-

400 mA

Unshielded

3.3 nH

150mOhm Max

8 @ 100kHz

-

0.024" (0.60mm)

-

LD05-4R7M-RC
LD05-4R7M-RC

Allied Components International

In Stock

-

-

Surface Mount

0805 (2012 Metric)

0805

360mA

50MHz

7.96 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

LD05

0.094" L x 0.068" W (2.40mm x 1.72mm)

±20%

Wirewound

-

Unshielded

4.7 μH

470mOhm

18 @ 7.96MHz

-

0.060" (1.52mm)

-

PCIA49-1R0M-RC
PCIA49-1R0M-RC

Allied Components International

In Stock

-

-

Surface Mount

1616 (4040 Metric)

1616

5.26A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.157" L x 0.157" W (4.00mm x 4.00mm)

±20%

-

4.15 A

Shielded

1 μH

14mOhm

-

-

0.118" (3.00mm)

-

PCIA47-5R6N-RC
PCIA47-5R6N-RC

Allied Components International

In Stock

-

-

Surface Mount

1616 (4040 Metric)

1616

1.6A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.157" L x 0.157" W (4.00mm x 4.00mm)

±30%

-

-

Shielded

5.6 μH

103mOhm

-

-

0.073" (1.85mm)

-

PCIA47-2R2M-RC
PCIA47-2R2M-RC

Allied Components International

In Stock

-

-

Surface Mount

1616 (4040 Metric)

1616

2.7A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.157" L x 0.157" W (4.00mm x 4.00mm)

±20%

-

-

Shielded

2.2 μH

44mOhm

-

-

0.073" (1.85mm)

-

PCIA47-470N-RC
PCIA47-470N-RC

Allied Components International

In Stock

-

-

Surface Mount

1616 (4040 Metric)

1616

570mA

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.157" L x 0.157" W (4.00mm x 4.00mm)

±30%

-

-

Shielded

47 μH

850mOhm

-

-

0.073" (1.85mm)

-

LT20-4R7K-RC
LT20-4R7K-RC

Allied Components International

In Stock

-

-

Surface Mount

1210 (3225 Metric)

1210

880mA

155MHz

7.96 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

LT20

0.148" L x 0.122" W (3.75mm x 3.10mm)

±10%

Wirewound

-

Unshielded

4.7 μH

1.48Ohm Max

20 @ 7.96MHz

-

0.041" (1.05mm)

-

LS05-8R2J-RC
LS05-8R2J-RC

Allied Components International

In Stock

-

-

Surface Mount

0805 (2012 Metric)

0805

450mA

45MHz

2.5 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

LS05

0.094" L x 0.068" W (2.40mm x 1.72mm)

±5%

Wirewound

-

Unshielded

8.2 μH

2.1Ohm Max

16 @ 2.5MHz

-

0.060" (1.52mm)

-

MC20-470K-RC
MC20-470K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

60mA

15MHz

2.52 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

MC20

0.126" L x 0.098" W (3.20mm x 2.50mm)

±10%

Molded

-

Unshielded

47 μH

7Ohm Max

30 @ 2.52MHz

-

0.098" (2.50mm)

-

CHQ02-19NJ-RC
CHQ02-19NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

3.5GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CHQ02

0.050" L x 0.030" W (1.27mm x 0.76mm)

±5%

Wirewound

850 mA

Unshielded

19 nH

145mOhm Max

61 @ 900MHz

-

0.024" (0.61mm)

-

PCSDR74-2R2M-RC
PCSDR74-2R2M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

7.05A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

PCSDR74

0.287" L x 0.287" W (7.30mm x 7.30mm)

±20%

Wirewound

4.747 A

Shielded

2.2 μH

15.1mOhm Max

-

-

0.177" (4.50mm)

-

MC20-120K-RC
MC20-120K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

140mA

20MHz

2.52 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

MC20

0.126" L x 0.098" W (3.20mm x 2.50mm)

±10%

Molded

-

Unshielded

12 μH

2.5Ohm Max

30 @ 2.52MHz

-

0.098" (2.50mm)

-

MC20-2R7K-RC
MC20-2R7K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

290mA

70MHz

7.96 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

MC20

0.126" L x 0.098" W (3.20mm x 2.50mm)

±10%

Molded

-

Unshielded

2.7 μH

1.1Ohm Max

30 @ 7.96MHz

-

0.098" (2.50mm)

-

HTC230LL-220L-RC
HTC230LL-220L-RC

Allied Components International

In Stock

-

-

Through Hole

Horizontal, No Base, 2 PC Pin

Horizontal, No Base, 2 PC Pin

-

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 125°C

TC230LL

1.280" Dia (32.51mm)

±15%

Toroidal

17.7 A

Unshielded

22 μH

5mOhm Max

-

-

0.650" (16.51mm)

-

LT20-100K-RC
LT20-100K-RC

Allied Components International

In Stock

-

-

Surface Mount

1210 (3225 Metric)

1210

610mA

85MHz

2.52 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

LT20

0.148" L x 0.122" W (3.75mm x 3.10mm)

±10%

Wirewound

-

Unshielded

10 μH

2.90Ohm Max

16 @ 2.52MHz

-

0.041" (1.05mm)

-

PCSLF0628-6R8M-RC
PCSLF0628-6R8M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

1.5A

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

PCSLF0628

0.236" L x 0.236" W (6.00mm x 6.00mm)

±20%

-

2.2 A

Shielded

6.8 μH

42.5mOhm Max

-

-

0.118" (3.00mm)

-

PCSLF1275-470M-RC
PCSLF1275-470M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

2.7A

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

PCSLF1275

0.492" L x 0.492" W (12.50mm x 12.50mm)

±20%

Wirewound

3 A

Shielded

47 μH

53mOhm Max

-

-

0.309" (7.85mm)

-

LRHQ20-4R7M-RC
LRHQ20-4R7M-RC

Allied Components International

In Stock

-

-

Surface Mount

1210 (3225 Metric)

1210

-

31MHz

1 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

LRHQ20

0.126" L x 0.098" W (3.20mm x 2.50mm)

±20%

Wirewound

270 mA

Unshielded

4.7 μH

1.2Ohm Max

35 @ 1MHz

-

0.087" (2.20mm)

-

LRHQ20-181K-RC
LRHQ20-181K-RC

Allied Components International

In Stock

-

-

Surface Mount

1210 (3225 Metric)

1210

-

6MHz

1 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

LRHQ20

0.126" L x 0.098" W (3.20mm x 2.50mm)

±10%

Wirewound

65 mA

Unshielded

180 μH

10.2Ohm Max

40 @ 796kHz

-

0.087" (2.20mm)

-