Filters
  • Current - Saturation (Isat)
  • DC Resistance (DCR)
  • Features
  • Height Seated (Max)
  • Inductance
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Product Status
  • Ratings
  • Shielding

Attribute column

Manufacturer

Allied Components Fixed Inductors

View Mode:
2277 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Saturation (Isat)

Frequency-Self-Resonant

Inductance Frequency-Test

Material-Core

Mfr

Package

Product Status

Operating Temperature

Series

Size / Dimension

Tolerance

Type

Current Rating (Amps)

Shielding

Inductance

DC Resistance (DCR)

Q @ Freq

Features

Height Seated (Max)

Ratings

PCIT20-6R8M-RC
PCIT20-6R8M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.260" L x 0.175" W (6.60mm x 4.45mm)

±20%

-

1 A

Shielded

6.8 μH

85mOhm Max

-

-

0.115" (2.92mm)

-

PS10-102K-RC
PS10-102K-RC

Allied Components International

In Stock

-

-

Surface Mount

1515 (4040 Metric)

-

100mA

1.5MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

PS10

0.150" L x 0.150" W (3.81mm x 3.81mm)

±10%

Wirewound

-

Shielded

1 mH

29.2Ohm Max

20 @ 1MHz

-

0.116" (2.94mm)

-

CC02-24NJ-RC
CC02-24NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

400mA

2.7GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CC02

0.050" L x 0.030" W (1.27mm x 0.76mm)

±5%

Wirewound

-

Unshielded

24 nH

300mOhm Max

25 @ 250MHz

-

0.024" (0.61mm)

-

CC02-10NG-RC
CC02-10NG-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

480mA

3.9GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CC02

0.050" L x 0.030" W (1.27mm x 0.76mm)

±2%

Wirewound

-

Unshielded

10 nH

195mOhm Max

21 @ 250MHz

-

0.024" (0.61mm)

-

CC02-82NG-RC
CC02-82NG-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

50mA

1.26GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CC02

0.050" L x 0.030" W (1.27mm x 0.76mm)

±2%

Wirewound

-

Unshielded

82 nH

1.55Ohm Max

22 @ 250MHz

-

0.024" (0.61mm)

-

CC02-2N7K-RC
CC02-2N7K-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

640mA

10.4GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CC02

0.050" L x 0.030" W (1.27mm x 0.76mm)

±10%

Wirewound

-

Unshielded

2.7 nH

120mOhm Max

16 @ 250MHz

-

0.024" (0.61mm)

-

CC02-43NG-RC
CC02-43NG-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

100mA

2.03GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CC02

0.050" L x 0.030" W (1.27mm x 0.76mm)

±2%

Wirewound

-

Unshielded

43 nH

810mOhm Max

25 @ 250MHz

-

0.024" (0.61mm)

-

HFC05-3N9S-RC
HFC05-3N9S-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

-

5GHz

100 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

HFC05

0.063" L x 0.031" W (1.60mm x 0.80mm)

±0.3nH

Multilayer

600 mA

Unshielded

3.9 nH

140mOhm Max

10 @ 100MHz

-

0.037" (0.95mm)

-

FWPQ2617S-6R8L
FWPQ2617S-6R8L

Allied Components International

In Stock

-

-

Surface Mount

2-SMD, Gull Wing

SMD

-

-

100 kHz

-

Allied Components International

Tray

Active

-40°C ~ 85°C

-

1.098" L x 1.098" W (27.90mm x 27.90mm)

±15%

Wirewound

-

Shielded

6.8 μH

-

-

-

0.700" (17.78mm)

-

AE90-822K-RC
AE90-822K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

165mA

220kHz

10 kHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

AE90

0.236" Dia x 0.630" L (6.00mm x 16.00mm)

±10%

Wirewound

135 mA

Unshielded

8.2 mH

35Ohm Max

60 @ 79.6kHz

-

-

-

LD05-680K-RC
LD05-680K-RC

Allied Components International

In Stock

-

-

Surface Mount

0805 (2012 Metric)

0805

95mA

11MHz

7.96 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

LD05

0.094" L x 0.068" W (2.40mm x 1.72mm)

±10%

Wirewound

-

Unshielded

68 μH

5.5Ohm Max

18 @ 7.96MHz

-

0.060" (1.52mm)

-

HFC05-27NJ-RC
HFC05-27NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

-

1.9GHz

100 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

HFC05

0.063" L x 0.031" W (1.60mm x 0.80mm)

±5%

Multilayer

500 mA

Unshielded

27 nH

450mOhm Max

12 @ 100MHz

-

0.037" (0.95mm)

-

FCHC20-5R6K-RC
FCHC20-5R6K-RC

Allied Components International

In Stock

-

-

Surface Mount

1414 (3535 Metric)

1414

620mA

36MHz

7.96 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 105°C

FCHC20

0.146" L x 0.142" W (3.70mm x 3.60mm)

±10%

Wirewound

-

Unshielded

5.6 μH

260mOhm

20 @ 7.96MHz

-

0.114" (2.90mm)

-

CC02-2N0K-RC
CC02-2N0K-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

1.04A

11.1GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CC02

0.050" L x 0.030" W (1.27mm x 0.76mm)

±10%

Wirewound

-

Unshielded

2 nH

70mOhm Max

16 @ 250MHz

-

0.024" (0.61mm)

-

CC02-5N1J-RC
CC02-5N1J-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

800mA

4.8GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CC02

0.050" L x 0.030" W (1.27mm x 0.76mm)

±5%

Wirewound

-

Unshielded

5.1 nH

83mOhm Max

20 @ 250MHz

-

0.024" (0.61mm)

-

RDC50-4R7K-RC
RDC50-4R7K-RC

Allied Components International

In Stock

-

-

Through Hole

Radial, Vertical Cylinder

Radial

87A

-

1 kHz

-

Allied Components International

Box

Active

-55°C ~ 125°C

RDC50

1.500" Dia (38.10mm)

±10%

Drum Core

35 A

Unshielded

4.7 μH

3mOhm Max

-

-

1.450" (36.83mm)

-

LS03-R68J-RC
LS03-R68J-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

850mA

600MHz

7.9 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

LS03

0.071" L x 0.049" W (1.80mm x 1.25mm)

±5%

Wirewound

-

Unshielded

680 nH

520mOhm Max

17 @ 7.9MHz

-

0.040" (1.02mm)

-

HFC05-82NJ-RC
HFC05-82NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

-

900MHz

100 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

HFC05

0.063" L x 0.031" W (1.60mm x 0.80mm)

±5%

Multilayer

300 mA

Unshielded

82 nH

1Ohm Max

12 @ 100MHz

-

0.037" (0.95mm)

-

LS03-5R6J-RC
LS03-5R6J-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

400mA

65MHz

7.9 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

LS03

0.071" L x 0.049" W (1.80mm x 1.25mm)

±5%

Wirewound

-

Unshielded

5.6 μH

2.6Ohm Max

18 @ 7.9MHz

-

0.040" (1.02mm)

-

RDC30-821K-RC
RDC30-821K-RC

Allied Components International

In Stock

-

-

Through Hole

Radial, Vertical Cylinder

Radial

4.5A

-

1 kHz

-

Allied Components International

Box

Active

-55°C ~ 125°C

RDC30

1.100" Dia (27.94mm)

±10%

Drum Core

2.8 A

Unshielded

820 μH

288mOhm Max

-

-

0.840" (21.34mm)

-