- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LS03-3R9J-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 430mA | 80MHz | 7.9 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LS03 | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±5% | Wirewound | - | Unshielded | 3.9 μH | 1.6Ohm Max | 17 @ 7.9MHz | - | 0.040" (1.02mm) | - | ||
![]() RDC30-330K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 20A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC30 | 1.100" Dia (27.94mm) | ±10% | Drum Core | 13.5 A | Unshielded | 33 μH | 17mOhm Max | - | - | 0.840" (21.34mm) | - | ||
![]() RDC20-222K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 2A | - | 1 kHz | - | Allied Components International | Box | Active | -40°C ~ 85°C | RDC20 | 0.825" Dia (20.96mm) | ±10% | Drum Core | 800 mA | Unshielded | 2.2 mH | 1.54Ohm Max | - | - | 0.840" (21.34mm) | - | ||
![]() RDC30-6R8K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 47A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC30 | 1.100" Dia (27.94mm) | ±10% | Drum Core, Wirewound | 21 A | Unshielded | 6.8 μH | 4mOhm Max | - | - | 0.840" (21.34mm) | - | ||
![]() RDC20-820K-RC Allied Components International | In Stock | - | - | Through Hole | Radial | Radial | 11.3A | - | 1 kHz | - | Allied Components International | Box | Active | -40°C ~ 85°C | RDC20 | 0.825" Dia (20.96mm) | ±10% | Drum Core, Wirewound | 4.8 A | Unshielded | 82 μH | 60mOhm Max | - | - | 0.840" (21.34mm) | - | ||
![]() RDC40-272K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 3.8A | - | - | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC40 | 1.500" Dia (38.10mm) | ±10% | Drum Core, Wirewound | 4 A | Unshielded | 2.7 mH | 555mOhm Max | - | - | 1.030" (26.16mm) | - | ||
![]() PCSDR125-151M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 1.81A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.484" L x 0.484" W (12.30mm x 12.30mm) | ±20% | - | 1.482 A | Shielded | 150 μH | 335mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() RDC40-8R2M-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 69A | - | - | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC40 | 1.500" Dia (38.10mm) | ±20% | Drum Core | 27 A | Unshielded | 8.2 μH | 4mOhm Max | - | - | 1.030" (26.16mm) | - | ||
![]() PCSFW630B-100M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 7A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.299" L x 0.268" W (7.60mm x 6.80mm) | ±20% | - | 3 A | Shielded | 10 μH | 105mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() FWPQ2918S-3R3M-RC Allied Components International | In Stock | - | - | Surface Mount | 2-SMD, Gull Wing | SMD | 92.5A | - | 100 kHz | - | Allied Components International | Tray | Active | -40°C ~ 125°C | - | 1.102" L x 1.063" W (28.00mm x 27.00mm) | ±20% | Wirewound | 28 A | Shielded | 3.3 μH | 2.86mOhm Max | - | - | 0.701" (17.80mm) | - | ||
![]() FWPQ2014S-470L-RC Allied Components International | In Stock | - | - | Surface Mount | 2-SMD, Gull Wing | SMD | 8.5A | 10MHz | 100 kHz | - | Allied Components International | Tray | Active | -40°C ~ 125°C | - | 0.858" L x 0.846" W (21.80mm x 21.50mm) | ±15% | Wirewound | 12 A | Unshielded | 47 μH | 13.2Ohm | - | - | 0.571" (14.50mm) | - | ||
![]() FWPQ2616-100K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 32.1A | - | 100 kHz | - | Allied Components International | Tray | Active | -40°C ~ 85°C | - | 1.098" L x 0.795" W (27.90mm x 20.20mm) | ±10% | Wirewound | 28 A | Unshielded | 10 μH | 2.85mOhm Max | - | - | 0.693" (17.60mm) | - | ||
![]() PCSDR73-2R2M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 5.538A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | 4.152 A | Shielded | 2.2 μH | 19.8mOhm | - | - | 0.138" (3.50mm) | - | ||
![]() PCS104-5R2T-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | 5.5 A | Shielded | 5.2 μH | 22mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() LRC30-221M-RC Allied Components International | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 4.5MHz | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LRC30 | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±20% | Wirewound | 110 mA | Unshielded | 220 μH | 4Ohm Max | - | - | 0.110" (2.79mm) | - | ||
![]() LS03-R15J-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 1.45A | 1.35GHz | 7.9 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LS03 | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±5% | Wirewound | - | Unshielded | 150 nH | 150mOhm Max | 17 @ 7.9MHz | - | 0.040" (1.02mm) | - | ||
![]() HFC05-5N6S-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4.1GHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC05 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | Multilayer | 600 mA | Unshielded | 5.6 nH | 180mOhm Max | 10 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() LRC30-680M-RC Allied Components International | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 8.4MHz | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LRC30 | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±20% | Wirewound | 220 mA | Unshielded | 68 μH | 1.7Ohm Max | - | - | 0.110" (2.79mm) | - | ||
![]() CC02-1N9K-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 1.04A | 11.3GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±10% | Wirewound | - | Unshielded | 1.9 nH | 70mOhm Max | 16 @ 250MHz | - | 0.024" (0.61mm) | - | ||
![]() LRC30-470M-RC Allied Components International | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 10MHz | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LRC30 | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±20% | Wirewound | 280 mA | Unshielded | 47 μH | 1.1Ohm Max | - | - | 0.110" (2.79mm) | - |