Filters
  • Current - Saturation (Isat)
  • DC Resistance (DCR)
  • Features
  • Height Seated (Max)
  • Inductance
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Product Status
  • Ratings
  • Shielding

Attribute column

Manufacturer

Allied Components Fixed Inductors

View Mode:
2277 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Saturation (Isat)

Frequency-Self-Resonant

Inductance Frequency-Test

Material-Core

Mfr

Package

Product Status

Operating Temperature

Series

Size / Dimension

Tolerance

Type

Current Rating (Amps)

Shielding

Inductance

DC Resistance (DCR)

Q @ Freq

Features

Height Seated (Max)

Ratings

FWPQ2918S-6R8M-RC
FWPQ2918S-6R8M-RC

Allied Components International

In Stock

-

-

Surface Mount

2-SMD, Gull Wing

SMD

45A

-

100 kHz

-

Allied Components International

Tray

Active

-40°C ~ 125°C

-

1.102" L x 1.063" W (28.00mm x 27.00mm)

±20%

Wirewound

28 A

Shielded

6.8 μH

2.86mOhm Max

-

-

0.701" (17.80mm)

-

HFC05-15NJ-RC
HFC05-15NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

-

2.5GHz

100 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

HFC05

0.063" L x 0.031" W (1.60mm x 0.80mm)

±5%

Multilayer

600 mA

Unshielded

15 nH

320mOhm Max

12 @ 100MHz

-

0.037" (0.95mm)

-

CC02-4N7J-RC
CC02-4N7J-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

640mA

4.77GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CC02

0.050" L x 0.030" W (1.27mm x 0.76mm)

±5%

Wirewound

-

Unshielded

4.7 nH

130mOhm Max

18 @ 250MHz

-

0.024" (0.61mm)

-

HFQ02-1N5B-RC
HFQ02-1N5B-RC

Allied Components International

In Stock

-

-

Surface Mount

0201 (0603 Metric)

0201

600mA

10GHz

500 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

HFQ02

0.024" L x 0.012" W (0.60mm x 0.30mm)

±0.1nH

Multilayer

-

Unshielded

1.5 nH

150mOhm Max

14 @ 500MHz

-

0.013" (0.33mm)

-

HFC05-12NJ-RC
HFC05-12NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

-

2.6GHz

100 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

HFC05

0.063" L x 0.031" W (1.60mm x 0.80mm)

±5%

Multilayer

600 mA

Unshielded

12 nH

280mOhm Max

12 @ 100MHz

-

0.037" (0.95mm)

-

PS10-5R6K-RC
PS10-5R6K-RC

Allied Components International

In Stock

-

-

Surface Mount

1515 (4040 Metric)

-

1.1A

150MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

PS10

0.150" L x 0.150" W (3.81mm x 3.81mm)

±10%

Wirewound

-

Shielded

5.6 μH

390mOhm Max

30 @ 1MHz

-

0.116" (2.94mm)

-

PC0705-470K-RC
PC0705-470K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

2.52 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.307" L x 0.276" W (7.80mm x 7.00mm)

±20%

Wirewound

1.1 A

Unshielded

47 μH

180mOhm Max

-

-

0.209" (5.30mm)

-

PCIS60-102M-RC
PCIS60-102M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

530mA

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.730" L x 0.600" W (18.54mm x 15.24mm)

±20%

-

530 mA

Shielded

1 mH

2.01Ohm Max

-

-

0.300" (7.62mm)

-

PCIS60-330M-RC
PCIS60-330M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

3.3A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.730" L x 0.600" W (18.54mm x 15.24mm)

±20%

-

2.8 A

Shielded

33 μH

75mOhm Max

-

-

0.300" (7.62mm)

-

PCS105-1R5T-RC
PCS105-1R5T-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

10.5A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.413" L x 0.406" W (10.50mm x 10.30mm)

±30%

-

-

Shielded

1.5 μH

5.8mOhm Max

-

-

0.197" (5.00mm)

-

AS30-220K-RC
AS30-220K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

-

36MHz

2.5 MHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

AS30

0.140" Dia x 0.335" L (3.56mm x 8.51mm)

±10%

-

545 mA

Shielded

22 μH

1.12Ohm Max

42 @ 2.5MHz

-

-

-

RFC20-180K-RC
RFC20-180K-RC

Allied Components International

In Stock

-

-

Through Hole

Radial

Radial

-

-

2.5 MHz

-

Allied Components International

Box

Active

-20°C ~ 100°C

-

0.400" L x 0.125" W (10.16mm x 3.18mm)

±10%

Wirewound

1.6 A

Unshielded

18 μH

180mOhm Max

40 @ 2.5MHz

-

0.400" (10.16mm)

-

PCSDR73-R56M-RC
PCSDR73-R56M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

10.286A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.287" L x 0.287" W (7.30mm x 7.30mm)

±20%

-

5.686 A

Shielded

560 nH

10.6mOhm

-

-

0.138" (3.50mm)

-

PCS104-561M-RC
PCS104-561M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.413" L x 0.406" W (10.50mm x 10.30mm)

±20%

-

500 mA

Shielded

560 μH

2.5Ohm Max

-

-

0.157" (4.00mm)

-

PCHC40-R68M-RC
PCHC40-R68M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

13A

200MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.520" L x 0.390" W (13.21mm x 9.91mm)

±20%

Wirewound

12 A

Unshielded

680 nH

5mOhm Max

-

-

0.250" (6.35mm)

-

VTC100-181M-RC
VTC100-181M-RC

Allied Components International

In Stock

-

-

Through Hole

Radial, Vertical (Open)

Radial

1.3A

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 105°C

TC100

0.560" Dia (14.22mm)

±20%

Toroidal

1.5 A

Unshielded

180 μH

490mOhm Max

-

-

-

-

RFC20-561K-RC
RFC20-561K-RC

Allied Components International

In Stock

-

-

Through Hole

Radial

Radial

-

-

790 kHz

-

Allied Components International

Box

Active

-20°C ~ 100°C

-

0.400" L x 0.125" W (10.16mm x 3.18mm)

±10%

Wirewound

320 mA

Unshielded

560 μH

5.405Ohm Max

40 @ 790kHz

-

0.400" (10.16mm)

-

PCSE15Q8-1R0M-RC
PCSE15Q8-1R0M-RC

Allied Components International

In Stock

-

-

Surface Mount

1008 (2520 Metric)

1008

3.7A

-

2 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

*

0.098" L x 0.079" W (2.50mm x 2.00mm)

±20%

Molded

3 A

Shielded

1 μH

53mOhm Max

-

-

0.039" (1.00mm)

-

MC20-330K-RC
MC20-330K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

70mA

17MHz

2.52 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

MC20

0.126" L x 0.098" W (3.20mm x 2.50mm)

±10%

Molded

-

Unshielded

33 μH

5.6Ohm Max

-

-

0.098" (2.50mm)

-

MC20-R27K-RC
MC20-R27K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

450mA

320MHz

25.2 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

MC20

0.126" L x 0.098" W (3.20mm x 2.50mm)

±10%

Molded

-

Unshielded

270 nH

360mOhm Max

-

-

0.098" (2.50mm)

-