- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RDC60-101K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 26.5A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC60 | 2.000" Dia (50.80mm) | ±10% | Drum Core, Wirewound | 27 A | Unshielded | 100 μH | 14mOhm Max | - | - | 1.500" (38.10mm) | - | ||
![]() PCSV80-470M-RC Allied Components International | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 1.9A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Wirewound | 1.75 A | Shielded | 47 μH | 160mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() PC0503-471K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | Wirewound | 200 mA | Unshielded | 470 μH | 4.2Ohm Max | - | - | 0.130" (3.30mm) | - | ||
![]() PCIA540-101M-RC Allied Components International | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 750mA | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | - | Shielded | 100 μH | 560mOhm | - | - | 0.157" (4.00mm) | - | ||
![]() PCIS40-150M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 2A | 20MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | - | 1.5 A | Shielded | 15 μH | 150mOhm Max | 15 @ 100kHz | - | 0.200" (5.08mm) | - | ||
![]() PCIT40-221M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 6MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | - | 500 mA | Shielded | 220 μH | 390mOhm Max | - | - | 0.200" (5.08mm) | - | ||
![]() PCSV80-121M-RC Allied Components International | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 1.1A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Wirewound | 1 A | Shielded | 121 μH | 425mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() PCIT20-3R3M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.260" L x 0.175" W (6.60mm x 4.45mm) | ±20% | - | 1.2 A | Shielded | 3.3 μH | 70mOhm Max | - | - | 0.115" (2.92mm) | - | ||
![]() RB5480-3-681K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 510mA | - | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 125°C | - | 0.375" Dia (9.53mm) | ±10% | - | 385 mA | Unshielded | 680 μH | 1.2Ohm Max | - | - | 0.500" (12.70mm) | - | ||
![]() RDC60-391K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 13.6A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC60 | 2.000" Dia (50.80mm) | ±10% | Drum Core, Wirewound | 13.5 A | Unshielded | 390 μH | 55mOhm Max | - | - | 1.500" (38.10mm) | - | ||
![]() RDC60-6R8M-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 103.8A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC60 | 2.000" Dia (50.80mm) | ±20% | Drum Core, Wirewound | 35 A | Unshielded | 6.8 μH | 3mOhm Max | - | - | 1.500" (38.10mm) | - | ||
![]() RB5480-1-102K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 92mA | - | 1 kHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | - | 0.225" Dia (5.72mm) | ±10% | - | 60 mA | Unshielded | 1 mH | 5.5Ohm Max | - | - | 0.340" (8.64mm) | - | ||
![]() PCSV62-4R7M-RC Allied Components International | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 3.7A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 3.2 A | Shielded | 4.7 μH | 38mOhm | - | - | 0.118" (3.00mm) | - | ||
![]() RB5480-3-683K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 40mA | - | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 125°C | - | 0.375" Dia (9.53mm) | ±10% | - | 36 mA | Unshielded | 68 mH | 115Ohm Max | - | - | 0.500" (12.70mm) | - | ||
![]() PCSV80-2R0M-RC Allied Components International | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 9.6A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Wirewound | 7.4 A | Shielded | 2 μH | 11mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() FWPQ2814-6R8M-RC Allied Components International | In Stock | - | - | Surface Mount | 3-SMD, J-Lead | - | 34A | - | 100 kHz | - | Allied Components International | Tray | Active | -40°C ~ 125°C | FWPQ | 0.858" L x 0.846" W (21.80mm x 21.50mm) | ±20% | Wirewound | 18 A | - | 6.8 μH | 7.3mOhm Max | - | - | 0.571" (14.50mm) | - | ||
![]() RDC20-2R2K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 68A | - | 1 kHz | - | Allied Components International | Box | Active | -40°C ~ 85°C | RDC20 | 0.825" Dia (20.96mm) | ±10% | Drum Core | 11.4 A | Unshielded | 2.2 μH | 4mOhm Max | - | - | 0.840" (21.34mm) | - | ||
![]() RDC20-151K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 8.6A | - | 1 kHz | - | Allied Components International | Box | Active | -40°C ~ 85°C | RDC20 | 0.825" Dia (20.96mm) | ±10% | Drum Core | 4 A | Unshielded | 150 μH | 98mOhm Max | - | - | 0.840" (21.34mm) | - | ||
![]() PCIS60-150M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 4.5A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.730" L x 0.600" W (18.54mm x 15.24mm) | ±20% | - | 3.4 A | Shielded | 15 μH | 48mOhm Max | - | - | 0.300" (7.62mm) | - | ||
![]() PCIS40-470M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | 10MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | - | 800 mA | Shielded | 47 μH | 472mOhm Max | 20 @ 100kHz | - | 0.200" (5.08mm) | - |