- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCS7040-470M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 1.2A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | 0.362" L x 0.291" W (9.20mm x 7.40mm) | ±20% | - | 1.48 A | Shielded | 47 μH | 217mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() RDC30-180K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 29A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC30 | 1.100" Dia (27.94mm) | ±10% | Drum Core, Wirewound | 13.5 A | Unshielded | 18 μH | 10mOhm Max | - | - | 0.840" (21.34mm) | - | ||
![]() PCHP64NF-1R0M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 12.5A | - | 1 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 7.3 A | Shielded | 1 μH | 10mOhm | - | - | 0.177" (4.50mm) | - | ||
![]() PS10-102M-RC Allied Components International | In Stock | - | - | Surface Mount | 1515 (4040 Metric) | - | 100mA | 1.5MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | PS10 | 0.150" L x 0.150" W (3.81mm x 3.81mm) | ±20% | Wirewound | - | Shielded | 1 mH | 29.2Ohm Max | 20 @ 1MHz | - | 0.116" (2.94mm) | - | ||
![]() PCXA603-R56M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 25A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.260" L x 0.252" W (6.60mm x 6.40mm) | ±20% | - | 22 A | Shielded | 560 nH | 3.31mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() LRC20L-3R3M-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 55MHz | 1 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 125°C | LRC20L | 0.126" L x 0.098" W (3.20mm x 2.49mm) | ±20% | Wirewound | 700 mA | Unshielded | 3.3 μH | 130mOhm Max | - | - | 0.087" (2.21mm) | - | ||
![]() LRC20-391M-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 5MHz | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 125°C | LRC20 | 0.126" L x 0.098" W (3.20mm x 2.49mm) | ±20% | Wirewound | 60 mA | Unshielded | 390 μH | 22Ohm Max | - | - | 0.087" (2.21mm) | - | ||
![]() RDC30-4R7M-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 54A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC30 | 1.100" Dia (27.94mm) | ±20% | Drum Core | 21 A | Unshielded | 4.7 μH | 3mOhm Max | - | - | 0.840" (21.34mm) | - | ||
![]() MC20-3R3K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 260mA | 60MHz | 7.96 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MC20 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Molded | - | Unshielded | 3.3 μH | 1.2Ohm Max | - | - | 0.098" (2.50mm) | - | ||
![]() LRC20-681M-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 125°C | LRC20 | 0.126" L x 0.098" W (3.20mm x 2.49mm) | ±20% | Wirewound | - | Unshielded | 680 μH | - | - | - | 0.087" (2.21mm) | - | ||
![]() RDC20-330K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 18.6A | - | 1 kHz | - | Allied Components International | Box | Active | -40°C ~ 85°C | RDC20 | 0.825" Dia (20.96mm) | ±10% | Drum Core | 5.5 A | Unshielded | 33 μH | 29mOhm Max | - | - | 0.840" (21.34mm) | - | ||
![]() PCIT20-330M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.260" L x 0.175" W (6.60mm x 4.45mm) | ±20% | - | 450 mA | Shielded | 33 μH | 275mOhm Max | - | - | 0.115" (2.92mm) | - | ||
![]() PCIS40-6R8M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 2.8A | 30MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | - | 2.2 A | Shielded | 6.8 μH | 75mOhm Max | 10 @ 100kHz | - | 0.200" (5.08mm) | - | ||
![]() PCIS40-2R2M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 5A | 60MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | - | 3.8 A | Shielded | 2.2 μH | 32mOhm Max | 5 @ 100kHz | - | 0.200" (5.08mm) | - | ||
![]() RDC50-331K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 10A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC50 | 1.500" Dia (38.10mm) | ±10% | Drum Core | 13.5 A | Unshielded | 330 μH | 49mOhm Max | - | - | 1.450" (36.83mm) | - | ||
![]() PCIT40-151M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 8MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | - | 600 mA | Shielded | 150 μH | 360mOhm Max | - | - | 0.200" (5.08mm) | - | ||
![]() PS10-1R8K-RC Allied Components International | In Stock | - | - | Surface Mount | 1515 (4040 Metric) | - | 2.1A | 225MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | PS10 | 0.150" L x 0.150" W (3.81mm x 3.81mm) | ±10% | Wirewound | - | Shielded | 1.8 μH | 90mOhm Max | 28 @ 1MHz | - | 0.116" (2.94mm) | - | ||
![]() PCIT20-102M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.260" L x 0.175" W (6.60mm x 4.45mm) | ±20% | - | 80 mA | Shielded | 1 mH | 8.1Ohm Max | - | - | 0.115" (2.92mm) | - | ||
![]() CC02-12NG-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 640mA | 3.6GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±2% | Wirewound | - | Unshielded | 12 nH | 120mOhm Max | 24 @ 250MHz | - | 0.024" (0.61mm) | - | ||
![]() CC02-1N0K-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 1.36A | 12.7GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±10% | Wirewound | - | Unshielded | 1 nH | 45mOhm Max | 16 @ 250MHz | - | 0.024" (0.61mm) | - |