Filters
  • Current - Saturation (Isat)
  • DC Resistance (DCR)
  • Features
  • Height Seated (Max)
  • Inductance
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Product Status
  • Ratings
  • Shielding

Attribute column

Manufacturer

Allied Components Fixed Inductors

View Mode:
2277 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Saturation (Isat)

Frequency-Self-Resonant

Inductance Frequency-Test

Material-Core

Mfr

Package

Product Status

Operating Temperature

Series

Size / Dimension

Tolerance

Type

Current Rating (Amps)

Shielding

Inductance

DC Resistance (DCR)

Q @ Freq

Features

Height Seated (Max)

Ratings

HFCLR03-22NJ-RC
HFCLR03-22NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

1.9GHz

100 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

HFCLR03

0.039" L x 0.020" W (1.00mm x 0.51mm)

±5%

Multilayer

300 mA

Unshielded

22 nH

420mOhm Max

8 @ 100MHz

-

0.024" (0.60mm)

-

PC0703-101K-RC
PC0703-101K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.307" L x 0.276" W (7.80mm x 7.00mm)

±10%

Wirewound

510 mA

Unshielded

100 μH

480mOhm Max

-

-

0.150" (3.80mm)

-

PCSDW125B-821K-RC
PCSDW125B-821K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

430mA

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 105°C

-

0.492" L x 0.492" W (12.50mm x 12.50mm)

±10%

-

-

Unshielded

820 μH

1.34Ohm Max

-

-

0.236" (6.00mm)

-

PC0703-4R7M-RC
PC0703-4R7M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

2.52 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.307" L x 0.276" W (7.80mm x 7.00mm)

±20%

Wirewound

1.6 A

Unshielded

4.7 μH

40mOhm Max

-

-

0.150" (3.80mm)

-

PCI60-681M-RC
PCI60-681M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

1.2A

2.5MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.730" L x 0.600" W (18.54mm x 15.24mm)

±20%

Wirewound

720 mA

Unshielded

680 μH

1.2Ohm Max

-

-

0.280" (7.11mm)

-

PS10-470K-RC
PS10-470K-RC

Allied Components International

In Stock

-

-

Surface Mount

1515 (4040 Metric)

-

430mA

18MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

PS10

0.150" L x 0.150" W (3.81mm x 3.81mm)

±10%

Wirewound

-

Shielded

47 μH

2.2Ohm Max

33 @ 1MHz

-

0.116" (2.94mm)

-

HFC02-R10J-RC
HFC02-R10J-RC

Allied Components International

In Stock

-

-

Surface Mount

0201 (0603 Metric)

0201

-

1.05GHz

100 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

HFC02

0.024" L x 0.012" W (0.60mm x 0.30mm)

±5%

-

60 mA

Unshielded

100 nH

3.74Ohm Max

4 @ 100MHz

-

0.013" (0.33mm)

-

SMAC15-6G-RC
SMAC15-6G-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

6.5GHz

800 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.159" L x 0.056" W (4.04mm x 1.42mm)

±2%

Wirewound

1.6 A

Unshielded

5.6 nH

9mOhm Max

100 @ 800MHz

-

0.060" (1.52mm)

-

AS20-1R0K-RC
AS20-1R0K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

1.03A

166MHz

25 MHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

AS20

0.100" Dia x 0.250" L (2.54mm x 6.35mm)

±10%

-

-

Shielded

1 μH

169mOhm Max

35 @ 25MHz

-

-

-

PCXA503-2R2M
PCXA503-2R2M

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

9A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.217" L x 0.209" W (5.50mm x 5.30mm)

±20%

Wirewound

9.7 A

Shielded

2.2 μH

14.5mOhm Max

-

-

0.122" (3.10mm)

-

PCXA503-4R7M
PCXA503-4R7M

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

7A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.217" L x 0.209" W (5.50mm x 5.30mm)

±20%

Wirewound

5.9 A

Shielded

4.7 μH

36.3mOhm Max

-

-

0.122" (3.10mm)

-

APC30-272K-RC
APC30-272K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

530mA

-

13 kHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

APC30

0.470" Dia x 0.920" L (11.94mm x 23.37mm)

±10%

-

400 mA

-

2.7 mH

2.06Ohm Max

-

-

-

-

AC80-470J-RC
AC80-470J-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

-

5MHz

2.52 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

AC80

0.205" Dia x 0.583" L (5.21mm x 14.80mm)

±5%

-

800 mA

-

47 μH

500mOhm Max

40 @ 2.52MHz

-

-

-

APC45-220K-RC-TR
APC45-220K-RC-TR

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

-

-

27 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

APC45

0.453" Dia x 0.938" L (11.51mm x 23.80mm)

±10%

Wirewound

-

Unshielded

22 μH

-

-

-

-

-

HFC03-4N3S-RC
HFC03-4N3S-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

6GHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

HFC03

0.039" L x 0.020" W (1.00mm x 0.50mm)

±0.3nH

-

400 mA

Unshielded

4.3 nH

180mOhm Max

8 @ 100kHz

-

0.024" (0.60mm)

-

PCSDR124-3R3M-RC
PCSDR124-3R3M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

11.8A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.484" L x 0.484" W (12.30mm x 12.30mm)

±20%

-

7.161 A

Shielded

3.3 μH

10mOhm Max

-

-

0.197" (5.00mm)

-

PCS129-470M-RC
PCS129-470M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

1 kHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.472" L x 0.472" W (12.00mm x 12.00mm)

±20%

-

3.5 A

Shielded

47 μH

69mOhm Max

-

-

0.394" (10.00mm)

-

PCS8D43-1R2N-RC
PCS8D43-1R2N-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.327" L x 0.327" W (8.30mm x 8.30mm)

±30%

-

8 A

Shielded

1.2 μH

12.2mOhm Max

-

-

0.177" (4.50mm)

-

PCS8D28-100N-RC
PCS8D28-100N-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.327" L x 0.327" W (8.30mm x 8.30mm)

±30%

-

2.5 A

Shielded

10 μH

47mOhm Max

-

-

0.118" (3.00mm)

-

PCS6D28-390N-RC
PCS6D28-390N-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

10 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-30°C ~ 100°C

-

0.264" L x 0.264" W (6.70mm x 6.70mm)

±30%

-

860 mA

Shielded

39 μH

210mOhm Max

-

-

0.118" (3.00mm)

-