Filters
  • Current - Saturation (Isat)
  • DC Resistance (DCR)
  • Features
  • Height Seated (Max)
  • Inductance
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Product Status
  • Ratings
  • Shielding

Attribute column

Manufacturer

Allied Components Fixed Inductors

View Mode:
2277 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Saturation (Isat)

Frequency-Self-Resonant

Inductance Frequency-Test

Material-Core

Mfr

Package

Product Status

Operating Temperature

Series

Size / Dimension

Tolerance

Type

Current Rating (Amps)

Shielding

Current Rating

Case Code (Metric)

Inductance

DC Resistance (DCR)

Q @ Freq

Features

Height Seated (Max)

Ratings

HFC03-2N7S-RC
HFC03-2N7S-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

7.7GHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.039" L x 0.020" W (1.00mm x 0.50mm)

±0.3nH

-

400 mA

Unshielded

400 mA

0402

2.7 nH

150mOhm Max

8 @ 100kHz

-

0.024" (0.60mm)

-

HFC03-100NJ-RC
HFC03-100NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

100mA

900MHz

100 kHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

HFC03

0.039" L x 0.020" W (1.00mm x 0.50mm)

±5%

-

-

Unshielded

100 mA

0402

100 nH

2Ohm Max

8 @ 100kHz

-

0.024" (0.60mm)

-

HFC05-1N2S-RC
HFC05-1N2S-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

-

10GHz

100 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

HFC05

0.063" L x 0.031" W (1.60mm x 0.80mm)

±0.3nH

Multilayer

600 mA

Unshielded

600 mA

0603

1.2 nH

100mOhm Max

8 @ 100MHz

-

0.037" (0.95mm)

-

HFC03-22NJ-RC
HFC03-22NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

300mA

2.2GHz

100 kHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

HFC03

0.039" L x 0.020" W (1.00mm x 0.50mm)

±5%

-

-

Unshielded

300 mA

0402

22 nH

700mOhm Max

8 @ 100kHz

-

0.024" (0.60mm)

-

HFC03-1N5S-RC
HFC03-1N5S-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

9GHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

HFC03

0.039" L x 0.020" W (1.00mm x 0.50mm)

±0.3nH

-

400 mA

Unshielded

400 mA

0402

1.5 nH

100mOhm Max

8 @ 100kHz

-

0.024" (0.60mm)

-

HFC03-68NJ-RC
HFC03-68NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

100mA

1.1GHz

100 kHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

HFC03

0.039" L x 0.020" W (1.00mm x 0.50mm)

±5%

-

-

Unshielded

100 mA

0402

68 nH

1.5Ohm Max

8 @ 100kHz

-

0.024" (0.60mm)

-

MLC20-2R7K-RC
MLC20-2R7K-RC

Allied Components International

In Stock

-

-

Surface Mount

1206 (3216 Metric)

1206

-

45MHz

10 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.126" L x 0.063" W (3.20mm x 1.60mm)

±10%

Multilayer

60 mA

Shielded

-

-

2.7 μH

600mOhm Max

45 @ 10MHz

-

0.051" (1.30mm)

-

RFC20-100K-RC
RFC20-100K-RC

Allied Components International

In Stock

-

-

Through Hole

Radial

Radial

-

-

7.9 MHz

-

Allied Components International

Box

Active

-20°C ~ 100°C

-

0.400" L x 0.125" W (10.16mm x 3.18mm)

±10%

Wirewound

2.1 A

Unshielded

-

-

10 μH

119mOhm Max

80 @ 7.9MHz

-

0.400" (10.16mm)

-

CC03-10NJ-RC
CC03-10NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

700mA

4.8GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CC03

0.071" L x 0.047" W (1.80mm x 1.20mm)

±5%

Wirewound

-

Unshielded

-

-

10 nH

130mOhm Max

31 @ 250MHz

-

0.047" (1.20mm)

-

CC05-680NJ-RC
CC05-680NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

0805 (2012 Metric)

0805

190mA

188MHz

25 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.090" L x 0.068" W (2.29mm x 1.73mm)

±5%

Wirewound

-

Unshielded

-

-

680 nH

2.2Ohm Max

23 @ 50MHz

-

0.060" (1.52mm)

-

CC05-18NJ-RC
CC05-18NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

0805 (2012 Metric)

0805

600mA

3.3GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.090" L x 0.068" W (2.29mm x 1.73mm)

±5%

Wirewound

-

Unshielded

-

-

18 nH

200mOhm Max

50 @ 500MHz

-

0.060" (1.52mm)

-

MLC05-R22M-RC
MLC05-R22M-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

-

150MHz

25 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.063" L x 0.031" W (1.60mm x 0.80mm)

±20%

Multilayer

50 mA

Shielded

-

-

220 nH

800mOhm Max

25 @ 25MHz

-

0.039" (1.00mm)

-

MLC05-R33M-RC
MLC05-R33M-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

-

125MHz

25 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.063" L x 0.031" W (1.60mm x 0.80mm)

±20%

Multilayer

35 mA

Shielded

-

-

330 nH

850mOhm Max

25 @ 25MHz

-

0.039" (1.00mm)

-

CC05-330NJ-RC
CC05-330NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

0805 (2012 Metric)

0805

310mA

600MHz

100 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.090" L x 0.068" W (2.29mm x 1.73mm)

±5%

Wirewound

-

Unshielded

-

-

330 nH

1.4Ohm Max

48 @ 250MHz

-

0.060" (1.52mm)

-

MLC10-2R2K-RC
MLC10-2R2K-RC

Allied Components International

In Stock

-

-

Surface Mount

0805 (2012 Metric)

0805

-

50MHz

10 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

-

0.079" L x 0.049" W (2.00mm x 1.25mm)

±10%

Multilayer

30 mA

Shielded

-

-

2.2 μH

650mOhm Max

45 @ 10MHz

-

0.057" (1.45mm)

-

LRC30-2R2M-RC
LRC30-2R2M-RC

Allied Components International

In Stock

-

-

Surface Mount

1812 (4532 Metric)

1812

-

60MHz

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

LRC30

0.177" L x 0.126" W (4.50mm x 3.20mm)

±20%

Wirewound

900 mA

Unshielded

-

-

2.2 μH

110mOhm Max

-

-

0.110" (2.79mm)

-

HFC05-1N5S-RC
HFC05-1N5S-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

-

8GHz

100 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

HFC05

0.063" L x 0.031" W (1.60mm x 0.80mm)

±0.3nH

Multilayer

600 mA

Unshielded

600 mA

0603

1.5 nH

100mOhm Max

8 @ 100MHz

-

0.037" (0.95mm)

-

HFC03-6N8J-RC
HFC03-6N8J-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

4.55GHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

HFC03

0.039" L x 0.020" W (1.00mm x 0.50mm)

±5%

-

400 mA

Unshielded

400 mA

0402

6.8 nH

240mOhm Max

8 @ 100kHz

-

0.024" (0.60mm)

-

CC03-150NJ-RC
CC03-150NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

280mA

990MHz

150 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CC03

0.071" L x 0.047" W (1.80mm x 1.20mm)

±5%

Wirewound

-

Unshielded

-

-

150 nH

960mOhm Max

28 @ 150MHz

-

0.047" (1.20mm)

-

CC03-100NJ-RC
CC03-100NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

400mA

1.4GHz

150 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CC03

0.071" L x 0.047" W (1.80mm x 1.20mm)

±5%

Wirewound

-

Unshielded

-

-

100 nH

780mOhm Max

34 @ 150MHz

-

0.047" (1.20mm)

-