- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC10-47NK-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 1.5GHz | 350 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Wirewound | 1 A | Unshielded | 47 nH | 160mOhm Max | 65 @ 350MHz | - | 0.087" (2.20mm) | - | ||
![]() CC03-7N5J-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 700mA | 4.8GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC03 | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Wirewound | - | Unshielded | 7.5 nH | 106mOhm Max | 28 @ 250MHz | - | 0.047" (1.20mm) | - | ||
![]() CC03-3N9S-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 700mA | 6.9GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC03 | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±0.3nH | Wirewound | - | Unshielded | 3.9 nH | 70mOhm Max | 22 @ 250MHz | - | 0.047" (1.20mm) | - | ||
![]() CHC03-8N2J-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3.7GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CHC03 | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±5% | - | 2 A | Unshielded | 8.2 nH | 71mOhm Max | 38 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() PCHC320H-R47M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 9A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | PCHC320H | 0.138" L x 0.126" W (3.50mm x 3.20mm) | ±20% | - | 7 A | Shielded | 470 nH | 23mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() PCS124-470M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 1.9A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 100°C | PCS124 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | Shielded | 47 μH | 150mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() PCSLF0745-220M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard, Corner Terminals | 2828 | 900mA | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 1.34 A | Shielded | 22 μH | 61mOhm | - | - | 0.189" (4.80mm) | - | ||
![]() RDC50-221K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 13A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC50 | 1.500" Dia (38.10mm) | ±10% | Drum Core | 13.5 A | Unshielded | 220 μH | 40mOhm Max | - | - | 1.450" (36.83mm) | - | ||
![]() RDC50-330K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 34A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC50 | 1.500" Dia (38.10mm) | ±10% | Drum Core | 27 A | Unshielded | 33 μH | 9mOhm Max | - | - | 1.450" (36.83mm) | - | ||
![]() AE90-470K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 2.1A | 4.8MHz | 100 kHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | AE90 | 0.236" Dia x 0.630" L (6.00mm x 16.00mm) | ±10% | Wirewound | 1.8 A | Unshielded | 47 μH | 180mOhm Max | 30 @ 2.52MHz | - | - | - | ||
![]() SQAC2222-161NJ-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1GHz | 400 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.290" L x 0.220" W (7.37mm x 5.59mm) | ±5% | Wirewound | 5.7 A | Unshielded | 160 nH | 8.25mOhm Max | 140 @ 50MHz | - | 0.234" (5.95mm) | - | ||
![]() PCI50-1R5M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | PCI50 | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Wirewound | - | Unshielded | 1.5 μH | - | - | - | 0.450" (11.43mm) | - | ||
![]() PC1004-330K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 2.52 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | PC1004 | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | Wirewound | 1.26 A | Unshielded | 33 μH | 120mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() PC1004-221K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | PC1004 | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | Wirewound | 530 mA | Unshielded | 220 μH | 720mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() PC1004-121K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | PC1004 | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | Wirewound | 690 mA | Unshielded | 120 μH | 400mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() SMAC25-120J-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.1GHz | 150 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.190" L x 0.150" W (4.83mm x 3.81mm) | ±5% | Wirewound | 1.5 A | Unshielded | 120 nH | 17.3mOhm Max | 100 @ 150MHz | - | 0.165" (4.20mm) | - | ||
![]() SQAC0807-10NJ-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 4GHz | 400 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.064" L x 0.072" W (1.63mm x 1.83mm) | ±5% | - | 2.7 A | Unshielded | 10 nH | 7mOhm Max | 100 @ 400MHz | - | 0.070" (1.78mm) | - | ||
![]() PCS125-391M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 650 mA | Shielded | 390 μH | 690mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() VTC210HT-180L-RC Allied Components International | In Stock | - | - | Through Hole | Vertical, 2 PC Pin | Radial | - | - | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 200°C | - | 0.846" Dia x 0.450" L (21.48mm x 11.43mm) | ±15% | Toroidal | 8.6 A | Unshielded | 18 μH | 16mOhm Max | - | - | - | - | ||
![]() AS40-180K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 235mA | 45MHz | 2.5 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | AS40 | 0.162" Dia x 0.410" L (4.11mm x 10.41mm) | ±10% | - | 300 mA | Shielded | 18 μH | 890mOhm Max | 45 @ 2.5MHz | - | - | - |