- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCSN5D33-100M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 2.5 A | Shielded | 10 μH | 100mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() PCSLF0745-220M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard, Corner Terminals | 2828 | 900mA | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 1.34 A | Shielded | 22 μH | 61mOhm | - | - | 0.189" (4.80mm) | - | ||
![]() RDC50-221K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 13A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC50 | 1.500" Dia (38.10mm) | ±10% | Drum Core | 13.5 A | Unshielded | 220 μH | 40mOhm Max | - | - | 1.450" (36.83mm) | - | ||
![]() RDC50-330K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 34A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC50 | 1.500" Dia (38.10mm) | ±10% | Drum Core | 27 A | Unshielded | 33 μH | 9mOhm Max | - | - | 1.450" (36.83mm) | - | ||
![]() AE90-470K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 2.1A | 4.8MHz | 100 kHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | AE90 | 0.236" Dia x 0.630" L (6.00mm x 16.00mm) | ±10% | Wirewound | 1.8 A | Unshielded | 47 μH | 180mOhm Max | 30 @ 2.52MHz | - | - | - | ||
![]() PCIA49-1R0M-RC Allied Components International | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 5.26A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 4.15 A | Shielded | 1 μH | 14mOhm | - | - | 0.118" (3.00mm) | - | ||
![]() PCIA47-5R6N-RC Allied Components International | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.6A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | - | Shielded | 5.6 μH | 103mOhm | - | - | 0.073" (1.85mm) | - | ||
![]() PCIA47-2R2M-RC Allied Components International | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2.7A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | - | Shielded | 2.2 μH | 44mOhm | - | - | 0.073" (1.85mm) | - | ||
![]() PCIA47-470N-RC Allied Components International | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 570mA | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | - | Shielded | 47 μH | 850mOhm | - | - | 0.073" (1.85mm) | - | ||
![]() LT20-4R7K-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 880mA | 155MHz | 7.96 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LT20 | 0.148" L x 0.122" W (3.75mm x 3.10mm) | ±10% | Wirewound | - | Unshielded | 4.7 μH | 1.48Ohm Max | 20 @ 7.96MHz | - | 0.041" (1.05mm) | - | ||
![]() LS05-8R2J-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 450mA | 45MHz | 2.5 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LS05 | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Wirewound | - | Unshielded | 8.2 μH | 2.1Ohm Max | 16 @ 2.5MHz | - | 0.060" (1.52mm) | - | ||
![]() MC20-470K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 60mA | 15MHz | 2.52 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MC20 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Molded | - | Unshielded | 47 μH | 7Ohm Max | 30 @ 2.52MHz | - | 0.098" (2.50mm) | - | ||
![]() CHQ02-19NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.5GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CHQ02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±5% | Wirewound | 850 mA | Unshielded | 19 nH | 145mOhm Max | 61 @ 900MHz | - | 0.024" (0.61mm) | - | ||
![]() PCSDR74-2R2M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 7.05A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | PCSDR74 | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Wirewound | 4.747 A | Shielded | 2.2 μH | 15.1mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() MC20-120K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 140mA | 20MHz | 2.52 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MC20 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Molded | - | Unshielded | 12 μH | 2.5Ohm Max | 30 @ 2.52MHz | - | 0.098" (2.50mm) | - | ||
![]() MC20-2R7K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 290mA | 70MHz | 7.96 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MC20 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Molded | - | Unshielded | 2.7 μH | 1.1Ohm Max | 30 @ 7.96MHz | - | 0.098" (2.50mm) | - | ||
![]() HTC230LL-220L-RC Allied Components International | In Stock | - | - | Through Hole | Horizontal, No Base, 2 PC Pin | Horizontal, No Base, 2 PC Pin | - | - | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 125°C | TC230LL | 1.280" Dia (32.51mm) | ±15% | Toroidal | 17.7 A | Unshielded | 22 μH | 5mOhm Max | - | - | 0.650" (16.51mm) | - | ||
![]() LT20-100K-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 610mA | 85MHz | 2.52 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LT20 | 0.148" L x 0.122" W (3.75mm x 3.10mm) | ±10% | Wirewound | - | Unshielded | 10 μH | 2.90Ohm Max | 16 @ 2.52MHz | - | 0.041" (1.05mm) | - | ||
![]() PCSLF0628-6R8M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 1.5A | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | PCSLF0628 | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 2.2 A | Shielded | 6.8 μH | 42.5mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() PCSLF1275-470M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 2.7A | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | PCSLF1275 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Wirewound | 3 A | Shielded | 47 μH | 53mOhm Max | - | - | 0.309" (7.85mm) | - |