- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LRHQ20-4R7M-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 31MHz | 1 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LRHQ20 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Wirewound | 270 mA | Unshielded | 4.7 μH | 1.2Ohm Max | 35 @ 1MHz | - | 0.087" (2.20mm) | - | ||
![]() LRHQ20-181K-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 6MHz | 1 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LRHQ20 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Wirewound | 65 mA | Unshielded | 180 μH | 10.2Ohm Max | 40 @ 796kHz | - | 0.087" (2.20mm) | - | ||
![]() LS10-100J-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 500mA | 85MHz | 7.9 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LS10 | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±5% | Wirewound | - | Unshielded | 10 μH | 2.4Ohm Max | 40 @ 7.9MHz | - | 0.087" (2.20mm) | - | ||
![]() LS05-1R5J-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 700mA | 330MHz | 7.9 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LS05 | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Wirewound | - | Unshielded | 1.5 μH | 830mOhm Max | 20 @ 7.9MHz | - | 0.060" (1.52mm) | - | ||
![]() LRC27HC-470M-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 280mA | 11MHz | 1 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LRC27HC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Wirewound | 240 mA | Unshielded | 47 μH | 1.48Ohm Max | - | - | 0.067" (1.70mm) | - | ||
![]() MC30-4R7K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 35MHz | 7.96 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | MC30 | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Molded | 315 mA | Unshielded | 4.7 μH | 1Ohm Max | 50 @ 7.96MHz | - | 0.138" (3.50mm) | - | ||
![]() LRHQ30-100M-RC Allied Components International | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 23MHz | 1 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LRHQ30 | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±20% | Wirewound | 400 mA | Unshielded | 10 μH | 560mOhm Max | 35 @ 1MHz | - | 0.110" (2.80mm) | - | ||
![]() LRC20L-120M-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 31MHz | 1 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | LRC20L | 0.126" L x 0.098" W (3.20mm x 2.49mm) | ±20% | Wirewound | 760 mA | Unshielded | 12 μH | 400mOhm Max | - | - | 0.087" (2.21mm) | - | ||
![]() RDC60-333K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 1.5A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC60 | 2.000" Dia (50.80mm) | ±10% | Drum Core | 1.7 A | Unshielded | 33 mH | 4.16Ohm Max | - | - | 1.500" (38.10mm) | - | ||
![]() MLC10-R82K-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 100MHz | 25 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | Multilayer | 150 mA | Shielded | 820 nH | 1Ohm Max | 25 @ 25MHz | - | 0.057" (1.45mm) | - | ||
![]() MLC20-R15K-RC Allied Components International | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 200MHz | 25 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | Multilayer | 250 mA | Shielded | 150 nH | 300mOhm Max | 25 @ 25MHz | - | 0.051" (1.30mm) | - | ||
![]() RDC60-471K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 12.5A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC60 | 2.000" Dia (50.80mm) | ±10% | Drum Core | 13.5 A | Unshielded | 470 μH | 61mOhm Max | - | - | 1.500" (38.10mm) | - | ||
![]() CC10-330NK-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 570MHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Wirewound | 450 mA | Unshielded | 330 nH | 1.05Ohm Max | 45 @ 100MHz | - | 0.087" (2.20mm) | - | ||
![]() CC10-150NK-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 850MHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Wirewound | 580 mA | Unshielded | 150 nH | 700mOhm Max | 45 @ 100MHz | - | 0.087" (2.20mm) | - | ||
![]() CC10-33NK-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 1.6GHz | 350 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Wirewound | 1 A | Unshielded | 33 nH | 140mOhm Max | 60 @ 350MHz | - | 0.087" (2.20mm) | - | ||
![]() PCSLF0745-470M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard, Corner Terminals | 2828 | 750mA | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 920 mA | Shielded | 47 μH | 125mOhm | - | - | 0.189" (4.80mm) | - | ||
![]() PC0403-1R0M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 7.96 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±20% | Wirewound | 3.8 A | Unshielded | 1 μH | 33mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() PCCV22-100M-RC Allied Components International | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 496mA | - | 1 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | PCCV22 | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | 464 mA | Semi-Shielded | 10 μH | 580mOhm | - | - | 0.049" (1.25mm) | - | ||
![]() RFC20-181K-RC Allied Components International | In Stock | - | - | Through Hole | Radial | Radial | - | - | 790 kHz | - | Allied Components International | Box | Active | -20°C ~ 100°C | - | 0.400" L x 0.125" W (10.16mm x 3.18mm) | ±10% | Wirewound | 580 mA | Unshielded | 180 μH | 2.07Ohm Max | 70 @ 790kHz | - | 0.400" (10.16mm) | - | ||
![]() VTC100-471M-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical (Open) | Radial | 600mA | - | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 105°C | TC100 | 0.560" Dia (14.22mm) | ±20% | Toroidal | 700 mA | Unshielded | 470 μH | 880mOhm Max | - | - | - | - |