Filters
  • Current - Saturation (Isat)
  • DC Resistance (DCR)
  • Features
  • Height Seated (Max)
  • Inductance
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Product Status
  • Ratings
  • Shielding

Attribute column

Manufacturer

Allied Components Fixed Inductors

View Mode:
2277 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Saturation (Isat)

Frequency-Self-Resonant

Inductance Frequency-Test

Material-Core

Mfr

Package

Product Status

Operating Temperature

Series

Size / Dimension

Tolerance

Type

Current Rating (Amps)

Shielding

Inductance

DC Resistance (DCR)

Q @ Freq

Features

Height Seated (Max)

Ratings

PCSDR74-151M-RC
PCSDR74-151M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

812mA

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Last Time Buy

-55°C ~ 125°C

PCSDR74

0.287" L x 0.287" W (7.30mm x 7.30mm)

±20%

Wirewound

693 mA

Shielded

150 μH

709.2mOhm Max

-

-

0.177" (4.50mm)

-

MC20-1R2K-RC
MC20-1R2K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

390mA

100MHz

7.96 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

MC20

0.126" L x 0.098" W (3.20mm x 2.50mm)

±10%

Molded

-

Unshielded

1.2 μH

750mOhm Max

30 @ 7.96MHz

-

0.098" (2.50mm)

-

RB895-221K-RC
RB895-221K-RC

Allied Components International

In Stock

-

-

Through Hole

Radial, Vertical Cylinder

Radial

640mA

-

1 kHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

RB895

0.307" Dia (7.80mm)

±10%

Wirewound

-

Unshielded

220 μH

380mOhm Max

-

-

0.374" (9.50mm)

-

PCSLF0628-220M-RC
PCSLF0628-220M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

770mA

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

PCSLF0628

0.236" L x 0.236" W (6.00mm x 6.00mm)

±20%

-

1.3 A

Shielded

22 μH

125mOhm Max

-

-

0.118" (3.00mm)

-

MC20-1R0K-RC
MC20-1R0K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

120MHz

7.96 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

MC20

0.126" L x 0.098" W (3.20mm x 2.50mm)

±10%

Molded

400 mA

Unshielded

1 μH

700mOhm Max

30 @ 7.96MHz

-

0.098" (2.50mm)

-

MC20-121K-RC
MC20-121K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

70mA

10MHz

796 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

MC20

0.126" L x 0.098" W (3.20mm x 2.50mm)

±10%

Molded

-

Unshielded

120 μH

11Ohm Max

20 @ 796kHz

-

0.098" (2.50mm)

-

PCIA49-101M-RC
PCIA49-101M-RC

Allied Components International

In Stock

-

-

Surface Mount

1616 (4040 Metric)

1616

600mA

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.157" L x 0.157" W (4.00mm x 4.00mm)

±20%

-

450 mA

Shielded

100 μH

1.15Ohm

-

-

0.118" (3.00mm)

-

PCIA49-2R2N-RC
PCIA49-2R2N-RC

Allied Components International

In Stock

-

-

Surface Mount

1616 (4040 Metric)

1616

4.5A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.157" L x 0.157" W (4.00mm x 4.00mm)

±30%

-

2.95 A

Shielded

2.2 μH

30mOhm

-

-

0.118" (3.00mm)

-

PCIA49-3R3M-RC
PCIA49-3R3M-RC

Allied Components International

In Stock

-

-

Surface Mount

1616 (4040 Metric)

1616

3.3A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.157" L x 0.157" W (4.00mm x 4.00mm)

±20%

-

2.4 A

Shielded

3.3 μH

40mOhm

-

-

0.118" (3.00mm)

-

HTC220-470L-RC
HTC220-470L-RC

Allied Components International

In Stock

-

-

Through Hole

Horizontal, No Base, 2 PC Pin

Horizontal, No Base, 2 PC Pin

-

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 125°C

TC220

0.950" Dia (24.13mm)

±15%

Toroidal

6.7 A

Unshielded

47 μH

24mOhm Max

-

-

0.550" (13.97mm)

-

VTC230-150L-RC
VTC230-150L-RC

Allied Components International

In Stock

-

-

Through Hole

Vertical, No Base, 2 PC Pin

Vertical, No Base, 2 PC Pin

-

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 105°C

TC230

1.280" Dia (32.51mm)

±15%

Toroidal

18 A

Unshielded

15 μH

6mOhm Max

-

-

-

-

PCSDR125-471M-RC
PCSDR125-471M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

1.01A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

PCSDR125

0.484" L x 0.484" W (12.30mm x 12.30mm)

±20%

-

871 mA

Shielded

470 μH

982mOhm Max

-

-

0.236" (6.00mm)

-

VTC230-220L-RC
VTC230-220L-RC

Allied Components International

In Stock

-

-

Through Hole

Vertical, No Base, 2 PC Pin

Vertical, No Base, 2 PC Pin

-

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 105°C

TC230

1.280" Dia (32.51mm)

±15%

Toroidal

16.4 A

Unshielded

22 μH

7mOhm Max

-

-

-

-

SMAC25-47G-RC
SMAC25-47G-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

2.1GHz

150 MHz

Air

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.190" L x 0.150" W (4.83mm x 3.81mm)

±2%

Wirewound

3 A

Unshielded

47 nH

5.6mOhm Max

100 @ 150MHz

-

0.165" (4.20mm)

-

CC02-120NG-RC
CC02-120NG-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

30mA

1.8GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CC02

0.050" L x 0.030" W (1.27mm x 0.76mm)

±2%

Wirewound

-

Unshielded

120 nH

2.66Ohm Max

20 @ 250MHz

-

0.024" (0.61mm)

-

LRHQ30-102K-RC
LRHQ30-102K-RC

Allied Components International

In Stock

-

-

Surface Mount

1812 (4532 Metric)

1812

-

2MHz

1 kHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

LRHQ30

0.177" L x 0.126" W (4.50mm x 3.20mm)

±10%

Wirewound

50 mA

Unshielded

1 mH

25Ohm Max

40 @ 252kHz

-

0.110" (2.80mm)

-

CC02-33NG-RC
CC02-33NG-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

400mA

2.35GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CC02

0.050" L x 0.030" W (1.27mm x 0.76mm)

±2%

Wirewound

-

Unshielded

33 nH

350mOhm Max

24 @ 250MHz

-

0.024" (0.61mm)

-

LRC20-330M-RC
LRC20-330M-RC

Allied Components International

In Stock

-

-

Surface Mount

1210 (3225 Metric)

1210

-

15MHz

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 125°C

LRC20

0.126" L x 0.098" W (3.20mm x 2.49mm)

±20%

Wirewound

200 mA

Unshielded

33 μH

1.43Ohm Max

-

-

0.087" (2.21mm)

-

CC02-20NG-RC
CC02-20NG-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

420mA

3GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CC02

0.050" L x 0.030" W (1.27mm x 0.76mm)

±2%

Wirewound

-

Unshielded

20 nH

250mOhm Max

25 @ 250MHz

-

0.024" (0.61mm)

-

PCS3D28-1R0T-RC
PCS3D28-1R0T-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

2.8A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-30°C ~ 100°C

-

0.157" L x 0.157" W (4.00mm x 4.00mm)

±30%

-

2.5 A

Shielded

1 μH

45mOhm Max

-

-

0.118" (3.00mm)

-