- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCHC63A-3R3M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 6.5A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | PCHC63A | 0.280" L x 0.260" W (7.10mm x 6.60mm) | ±20% | - | 7 A | Shielded | 3.3 μH | 26mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() CHQ02-2N7J-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 13GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±5% | Wirewound | 1.5 A | Unshielded | 2.7 nH | 75mOhm Max | 62 @ 900MHz | - | 0.024" (0.61mm) | - | ||
![]() CHQ02-4N7J-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6.85GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±5% | Wirewound | 1.5 A | Unshielded | 4.7 nH | 70mOhm Max | 58 @ 900MHz | - | 0.024" (0.61mm) | - | ||
![]() PCFV35-R47M-RC Allied Components International | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 3030 | 4.23A | - | 1 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 3.6 A | Semi-Shielded | 470 nH | 36mOhm | - | - | 0.059" (1.50mm) | - | ||
![]() CC02-22NK-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 400mA | 2.8GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±10% | Wirewound | - | Unshielded | 22 nH | 300mOhm Max | 25 @ 250MHz | - | 0.024" (0.61mm) | - | ||
![]() CC02-20NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 420mA | 3GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±5% | Wirewound | - | Unshielded | 20 nH | 250mOhm Max | 25 @ 250MHz | - | 0.024" (0.61mm) | - | ||
![]() CC03-1N6J-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 700mA | 12.5GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC03 | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Wirewound | - | Unshielded | 1.6 nH | 30mOhm Max | 24 @ 250MHz | - | 0.047" (1.20mm) | - | ||
![]() RDC40-821K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 6.8A | - | - | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC40 | 1.500" Dia (38.10mm) | ±10% | Drum Core | 2.7 A | Unshielded | 820 μH | 154mOhm Max | - | - | 1.030" (26.16mm) | - | ||
![]() RDC40-153K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 1.5A | - | - | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | RDC40 | 1.500" Dia (38.10mm) | ±10% | Drum Core | 1.3 A | Unshielded | 15 mH | 3.39Ohm Max | - | - | 1.030" (26.16mm) | - | ||
![]() PCSDR127-680M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 4.44A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 2.439 A | Shielded | 68 μH | 126mOhm | - | - | 0.315" (8.00mm) | - | ||
![]() PCSDR74-180M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 2.35A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | 1.907 A | Shielded | 18 μH | 93.7mOhm | - | - | 0.177" (4.50mm) | - | ||
![]() HTC220LL-680L-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Horizontal (Open) | Radial | - | - | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 125°C | - | 1.100" Dia (27.94mm) | ±15% | Toroidal | 7.6 A | Unshielded | 68 μH | 22mOhm Max | - | - | 0.550" (13.97mm) | - | ||
![]() PCS6D28-330N-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 10 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -30°C ~ 100°C | - | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | - | 970 mA | Shielded | 33 μH | 165mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AS20-6R8K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 320mA | 65MHz | 7.9 MHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | AS20 | 0.100" Dia x 0.250" L (2.54mm x 6.35mm) | ±10% | - | - | Shielded | 6.8 μH | 1.73Ohm Max | 46 @ 7.9MHz | - | - | - | ||
![]() HTC230HT-820L-RC Allied Components International | In Stock | - | - | Through Hole | Horizontal, No Base, 2 PC Pin | Horizontal, No Base, 2 PC Pin | - | - | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 200°C | TC230HT | 1.280" Dia (32.51mm) | ±15% | Toroidal | 8.8 A | Unshielded | 82 μH | 37mOhm Max | - | - | 0.650" (16.51mm) | - | ||
![]() HFC05-120NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 650MHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC05 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Multilayer | 300 mA | Unshielded | 120 nH | 1.3Ohm Max | 8 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() LS05-6R8J-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 470mA | 45MHz | 7.9 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LS05 | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Wirewound | - | Unshielded | 6.8 μH | 1.95Ohm Max | 20 @ 7.9MHz | - | 0.060" (1.52mm) | - | ||
![]() CHC03-7N5K-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3.7GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CHC03 | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±10% | - | 2.1 A | Unshielded | 7.5 nH | 59mOhm Max | 35 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() PCHC1250R7-6R8M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 14A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.543" L x 0.496" W (13.80mm x 12.60mm) | ±20% | - | 9 A | Shielded | 6.8 μH | 22mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() CC05-10NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 600mA | 4.2GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | Wirewound | - | Unshielded | 10 nH | 100mOhm Max | 60 @ 500MHz | - | 0.060" (1.52mm) | - |